Daburn Electronics & Cable DC-DC Converter, 5 to 10 Watt Single, Dual and Triple Output PR

Description
Our 5-10 watt single, dual and triple output DC-DC converters have a high performance input Pi filter and very little output noise and input-reflected ripple. PC card mounting and short circuit protection are also available in this model. INPUT Voltage Range: ±10% Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1% (fixed) Line Regulation: ±.0.05% Load Regulation: ±0.05%, 0.1% for PR87S Ripple Noise (20 MHz BW): 1 mVrms max. GENERAL Efficiency: 55 - 65% Isolation Voltage: 500 Vdc min. Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 85°C Cooling: Free Air Convection PHYSICAL Dimensions Case A1: 3.50" x 2.50" x 0.875" Case B1: 2.00" x 2.00" x 0.40" Case B2: 2.00" x 2.00" x 0.40" Case C1: 2.00" x 2.00" x 0.875"
Datasheet
Description
Our 5-10 watt single, dual and triple output DC-DC converters have a high performance input Pi filter and very little output noise and input-reflected ripple. PC card mounting and short circuit protection are also available in this model. INPUT Voltage Range: ±10% Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1% (fixed) Line Regulation: ±.0.05% Load Regulation: ±0.05%, 0.1% for PR87S Ripple Noise (20 MHz BW): 1 mVrms max. GENERAL Efficiency: 55 - 65% Isolation Voltage: 500 Vdc min. Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 85°C Cooling: Free Air Convection PHYSICAL Dimensions Case A1: 3.50" x 2.50" x 0.875" Case B1: 2.00" x 2.00" x 0.40" Case B2: 2.00" x 2.00" x 0.40" Case C1: 2.00" x 2.00" x 0.875"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 5 to 10 Watt Single, Dual and Triple Output - PR - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 5 to 10 Watt Single, Dual and Triple Output
PR
DC-DC Converter, 5 to 10 Watt Single, Dual and Triple Output PR
Our 5-10 watt single, dual and triple output DC-DC converters have a high performance input Pi filter and very little output noise and input-reflected ripple. PC card mounting and short circuit protection are also available in this model. INPUT Voltage Range: ±10% Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1% (fixed) Line Regulation: ±.0.05% Load Regulation: ±0.05%, 0.1% for PR87S Ripple Noise (20 MHz BW): 1 mVrms max. GENERAL Efficiency: 55 - 65% Isolation Voltage: 500 Vdc min. Protection: Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 85°C Cooling: Free Air Convection PHYSICAL Dimensions Case A1: 3.50" x 2.50" x 0.875" Case B1: 2.00" x 2.00" x 0.40" Case B2: 2.00" x 2.00" x 0.40" Case C1: 2.00" x 2.00" x 0.875"

Our 5-10 watt single, dual and triple output DC-DC converters have a high performance input Pi filter and very little output noise and input-reflected ripple. PC card mounting and short circuit protection are also available in this model.

INPUT

  • Voltage Range: ±10%
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±1% (fixed)
  • Line Regulation: ±.0.05%
  • Load Regulation: ±0.05%, 0.1% for PR87S
  • Ripple Noise (20 MHz BW): 1 mVrms max.

GENERAL

  • Efficiency: 55 - 65%
  • Isolation Voltage: 500 Vdc min.
  • Protection: Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 85°C
  • Cooling: Free Air Convection

PHYSICAL

  • Dimensions
    • Case A1: 3.50" x 2.50" x 0.875"
    • Case B1: 2.00" x 2.00" x 0.40"
    • Case B2: 2.00" x 2.00" x 0.40"
    • Case C1: 2.00" x 2.00" x 0.875"
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number PR
Product Name DC-DC Converter, 5 to 10 Watt Single, Dual and Triple Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details