Daburn Electronics & Cable DC-DC Converter, 300 VDC Output, 15 Watt PR45-24S300

Description
PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V dc. The 100 percent burn-in tested units offer built-in over current and short circuit protection and can operate over a wide temperature range of -40°C to +70°C. The series is designed to meet UL 60950-1, EN60950-1 and IEC 60950-1.
Datasheet
Description
PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V dc. The 100 percent burn-in tested units offer built-in over current and short circuit protection and can operate over a wide temperature range of -40°C to +70°C. The series is designed to meet UL 60950-1, EN60950-1 and IEC 60950-1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 300 VDC Output, 15 Watt - PR45-24S300 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 300 VDC Output, 15 Watt
PR45-24S300
DC-DC Converter, 300 VDC Output, 15 Watt PR45-24S300
PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V dc. The 100 percent burn-in tested units offer built-in over current and short circuit protection and can operate over a wide temperature range of -40°C to +70°C. The series is designed to meet UL 60950-1, EN60950-1 and IEC 60950-1.

PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down to no load, remote ON/OFF control, fixed switching frequency of 350 kHz (typ.) and output trim to 50 V dc. The 100 percent burn-in tested units offer built-in over current and short circuit protection and can operate over a wide temperature range of -40°C to +70°C. The series is designed to meet UL 60950-1, EN60950-1 and IEC 60950-1.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number PR45-24S300
Product Name DC-DC Converter, 300 VDC Output, 15 Watt
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Voltage 300.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Engineered Systems, OEM DC Power System for Semiconductor -  - AMETEK Programmable Power
Specs
Type DC Power Supply
View Details