Daburn Electronics & Cable DC-DC Converter, 75 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50" HWB75

Description
Ideal for railways applications, our 75 watt half-brick DC-DC converter features high efficiency up to 91%, 3000 Vac reinforced insulation and no minimum load required. This series meets EN50155, EN50121-3 and EN61373 requirements and UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.5 Vdc 48 Vdc nominal input: 16 Vdc 110 Vdc nominal input: 36 Vdc Start up time Power up, 110 Vdc nominal input: 60 mS Power up, others: 25 mS Remote ON/OFF, 110 Vdc nominal input: 60 mS Remote ON/OFF, others: 25 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: 3 to 12 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: -20 to 10% Voltage and adjustability: -20 to 10% Maximum output deviation inclusive of remote sense Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) 3.3 and 5 Vout: 75 to 100 mVp-p 12 and 15 Vout: 100 to 125 mVp-p 24 and 28 Vout: 200 to 250 mVp-p 48 Vout: 300 to 350 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μS Over voltage protection: 115 to 130% Over load protection Percent of lout rated, hiccup mode, 110Vin(nom): 150% Others: 110 to 140% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 91% Isolation voltage Input to output: 3000 Vac, min. 1 minute Input to case: 1500 Vac, min. 1 minute Isolation voltage Input to output: 2250 Vdc, min. 1 minute Input to case: 1600 Vdc, min. 1 minute Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency 110 Vdc nominal input: 270 to 330 kHz ENVIRONMENTAL Operating case temperature Base-plate: -40 to 105°C Over temperature protection: 115°C Short temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.7°C/W Heat sink type with 0.25" height: 5.4°C/W Heat sink type with 0.45" height: 4.7°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1, IEC60950-1, EN50155 Case material 24 and 48 Vin(nom): Metal 100 Vin(nom): aluminum base-plate with plastic case Base material 24 and 48 Vin(nom): FR4 PCB Potting material: silicone (UL94 V-0) Weight: 97 g. (3.42 oz.) MTBF: 3.362 x 105, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD, EN61000-4-2, Perd Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN6100-4-3: 20 V/m (Perf. Criteria A) Fast transient EN6100-4-4: ±2kV (Perf. Criteria A) Surge: EN6100-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity EN6100-4-6: 10Vr.m.s (Perf. Criteria A)
Datasheet
Description
Ideal for railways applications, our 75 watt half-brick DC-DC converter features high efficiency up to 91%, 3000 Vac reinforced insulation and no minimum load required. This series meets EN50155, EN50121-3 and EN61373 requirements and UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.5 Vdc 48 Vdc nominal input: 16 Vdc 110 Vdc nominal input: 36 Vdc Start up time Power up, 110 Vdc nominal input: 60 mS Power up, others: 25 mS Remote ON/OFF, 110 Vdc nominal input: 60 mS Remote ON/OFF, others: 25 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: 3 to 12 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: -20 to 10% Voltage and adjustability: -20 to 10% Maximum output deviation inclusive of remote sense Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) 3.3 and 5 Vout: 75 to 100 mVp-p 12 and 15 Vout: 100 to 125 mVp-p 24 and 28 Vout: 200 to 250 mVp-p 48 Vout: 300 to 350 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μS Over voltage protection: 115 to 130% Over load protection Percent of lout rated, hiccup mode, 110Vin(nom): 150% Others: 110 to 140% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 91% Isolation voltage Input to output: 3000 Vac, min. 1 minute Input to case: 1500 Vac, min. 1 minute Isolation voltage Input to output: 2250 Vdc, min. 1 minute Input to case: 1600 Vdc, min. 1 minute Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency 110 Vdc nominal input: 270 to 330 kHz ENVIRONMENTAL Operating case temperature Base-plate: -40 to 105°C Over temperature protection: 115°C Short temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.7°C/W Heat sink type with 0.25" height: 5.4°C/W Heat sink type with 0.45" height: 4.7°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1, IEC60950-1, EN50155 Case material 24 and 48 Vin(nom): Metal 100 Vin(nom): aluminum base-plate with plastic case Base material 24 and 48 Vin(nom): FR4 PCB Potting material: silicone (UL94 V-0) Weight: 97 g. (3.42 oz.) MTBF: 3.362 x 105, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD, EN61000-4-2, Perd Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN6100-4-3: 20 V/m (Perf. Criteria A) Fast transient EN6100-4-4: ±2kV (Perf. Criteria A) Surge: EN6100-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity EN6100-4-6: 10Vr.m.s (Perf. Criteria A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 75 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28
Dover, NJ, USA
DC-DC Converter, 75 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50"
HWB75
DC-DC Converter, 75 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50" HWB75
Ideal for railways applications, our 75 watt half-brick DC-DC converter features high efficiency up to 91%, 3000 Vac reinforced insulation and no minimum load required. This series meets EN50155, EN50121-3 and EN61373 requirements and UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.5 Vdc 48 Vdc nominal input: 16 Vdc 110 Vdc nominal input: 36 Vdc Start up time Power up, 110 Vdc nominal input: 60 mS Power up, others: 25 mS Remote ON/OFF, 110 Vdc nominal input: 60 mS Remote ON/OFF, others: 25 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: 3 to 12 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: -20 to 10% Voltage and adjustability: -20 to 10% Maximum output deviation inclusive of remote sense Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) 3.3 and 5 Vout: 75 to 100 mVp-p 12 and 15 Vout: 100 to 125 mVp-p 24 and 28 Vout: 200 to 250 mVp-p 48 Vout: 300 to 350 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μS Over voltage protection: 115 to 130% Over load protection Percent of lout rated, hiccup mode, 110Vin(nom): 150% Others: 110 to 140% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 91% Isolation voltage Input to output: 3000 Vac, min. 1 minute Input to case: 1500 Vac, min. 1 minute Isolation voltage Input to output: 2250 Vdc, min. 1 minute Input to case: 1600 Vdc, min. 1 minute Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency 110 Vdc nominal input: 270 to 330 kHz ENVIRONMENTAL Operating case temperature Base-plate: -40 to 105°C Over temperature protection: 115°C Short temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.7°C/W Heat sink type with 0.25" height: 5.4°C/W Heat sink type with 0.45" height: 4.7°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1, IEC60950-1, EN50155 Case material 24 and 48 Vin(nom): Metal 100 Vin(nom): aluminum base-plate with plastic case Base material 24 and 48 Vin(nom): FR4 PCB Potting material: silicone (UL94 V-0) Weight: 97 g. (3.42 oz.) MTBF: 3.362 x 105, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55011: Class A EN55022: Class B ESD, EN61000-4-2, Perd Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN6100-4-3: 20 V/m (Perf. Criteria A) Fast transient EN6100-4-4: ±2kV (Perf. Criteria A) Surge: EN6100-4-5 EN55024: ±2kV EN50155: ±2kV Conducted immunity EN6100-4-6: 10Vr.m.s (Perf. Criteria A)

Ideal for railways applications, our 75 watt half-brick DC-DC converter features high efficiency up to 91%, 3000 Vac reinforced insulation and no minimum load required. This series meets EN50155, EN50121-3 and EN61373 requirements and UL60950-1, EN60950-1 and IEC60950-1 safety standards.

INPUT

  • Voltage range
    • 24 Vdc nominal input: 9 to 36 Vdc
    • 48 Vdc nominal input: 18 to 75 Vdc
    • 110 Vdc nominal input: 43 to 160 Vdc
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
    • 110 Vdc nominal input: 43 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 7.5 Vdc
    • 48 Vdc nominal input: 16 Vdc
    • 110 Vdc nominal input: 36 Vdc
  • Start up time
    • Power up, 110 Vdc nominal input: 60 mS
    • Power up, others: 25 mS
    • Remote ON/OFF, 110 Vdc nominal input: 60 mS
    • Remote ON/OFF, others: 25 mS
  • Input surge voltage
    • 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
    • 110 Vdc nominal input: 185 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Positive logic (Option)
      • DC-DC ON: Open or 3 to 12 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
    • Negative logic (Standard)
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: 3 to 12 Vdc
  • Input current of control pin: -0.5 to 1 mA
  • Remote off input current: 3 mA

OUTPUT

  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load: ±0.1%
  • Load regulation
    • No load to full load: -20 to 10%
  • Voltage and adjustability: -20 to 10%
    • Maximum output deviation inclusive of remote sense
  • Remote sense: 10%
  • Ripple and noise (measured by 20 MHz bandwidth)
    • 3.3 and 5 Vout: 75 to 100 mVp-p
    • 12 and 15 Vout: 100 to 125 mVp-p
    • 24 and 28 Vout: 200 to 250 mVp-p
    • 48 Vout: 300 to 350 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 200 to 250μS
  • Over voltage protection: 115 to 130%
  • Over load protection
    • Percent of lout rated, hiccup mode, 110Vin(nom): 150%
    • Others: 110 to 140%
  • Short circuit protection: continuous, automatic recovery

GENERAL

    • Efficiency: 87 to 91%
    • Isolation voltage
      • Input to output: 3000 Vac, min. 1 minute
      • Input to case: 1500 Vac, min. 1 minute
    • Isolation voltage
      • Input to output: 2250 Vdc, min. 1 minute
      • Input to case: 1600 Vdc, min. 1 minute
    • Isolation resistance: 500 Vdc
    • Isolation capacitance: 2500 pF
    • Switching frequency
      • 110 Vdc nominal input: 270 to 330 kHz

ENVIRONMENTAL

    • Operating case temperature
      • Base-plate: -40 to 105°C
    • Over temperature protection: 115°C
    • Short temperature range
      • Terminal block type: -40 to 105°C
      • Others: -55 to 125°C
    • Thermal impedance
      • Module without assembly option: 6.7°C/W
      • Heat sink type with 0.25" height: 5.4°C/W
      • Heat sink type with 0.45" height: 4.7°C/W
    • Thermal shock: MIL-STD-810F
    • Shock: EN61373, MIL-STD-810F
    • Vibration: EN61373, MIL-STD-810F
    • Relative humidity: 5 to 95%

PHYSICAL

  • Safety standards:
    • UL60950-1, EN60950-1, IEC60950-1, EN50155
  • Case material
    • 24 and 48 Vin(nom): Metal
    • 100 Vin(nom): aluminum base-plate with plastic case
  • Base material
    • 24 and 48 Vin(nom): FR4 PCB
  • Potting material: silicone (UL94 V-0)
  • Weight: 97 g. (3.42 oz.)
  • MTBF: 3.362 x 105, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • EN55011: Class A
    • EN55022: Class B
  • ESD, EN61000-4-2, Perd Criteria A
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN6100-4-3: 20 V/m (Perf. Criteria A)
  • Fast transient
    • EN6100-4-4: ±2kV (Perf. Criteria A)
  • Surge: EN6100-4-5
    • EN55024: ±2kV
    • EN50155: ±2kV
  • Conducted immunity
    • EN6100-4-6: 10Vr.m.s (Perf. Criteria A)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number HWB75
Product Name DC-DC Converter, 75 Watt Half Brick 4:1 Ultra Wide Input Range, 2.28" X 2.40" X 0.50"
Type DC-DC Converter
Applications Railway
Operating Temperature -40 to 105 C (-40 to 221 F)
Regulatory Compliance Reach, RoHS, EN50155 for Railway Applications
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details