Daburn Electronics & Cable DC-DC Converter, 40 Watt Single, Dual and Triple Output High Density, Wide Input MWA40

Description
Our 40 watt single, dual and triple output DC-DC converter features inhibit and sync input, an internal pi filter and a low profile case of 2.56" x 3.0" x 0.375". This model also includes six-sided shielding and over-voltage and over-current protection. INPUT Input Voltages: Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1.0% Triple (Aux.) Output: ±5.0% Line Regulation Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Triple Output: Primary: ±0.2%, Aux.: ±5.0% max. Load Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Triple Output: Primary: ±0.5%, Aux. ±2.0% max. Ripple Noise (20 MHz BW): 1.0% vout p-p max. Temperature Coefficient at FL: ±0.02%/°C max. Transient Response, 25% load step: < 250µs REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8 V min. or Open Off Control: 0.4 V max. or Short GENERAL Efficiency: 77 - 84% max. Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Protection Over Current Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 2.56" x 3.00" x 0.375" (65.02 x 76.2 x 9.525 mm)
Datasheet
Description
Our 40 watt single, dual and triple output DC-DC converter features inhibit and sync input, an internal pi filter and a low profile case of 2.56" x 3.0" x 0.375". This model also includes six-sided shielding and over-voltage and over-current protection. INPUT Input Voltages: Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1.0% Triple (Aux.) Output: ±5.0% Line Regulation Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Triple Output: Primary: ±0.2%, Aux.: ±5.0% max. Load Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Triple Output: Primary: ±0.5%, Aux. ±2.0% max. Ripple Noise (20 MHz BW): 1.0% vout p-p max. Temperature Coefficient at FL: ±0.02%/°C max. Transient Response, 25% load step: < 250µs REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8 V min. or Open Off Control: 0.4 V max. or Short GENERAL Efficiency: 77 - 84% max. Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Protection Over Current Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 2.56" x 3.00" x 0.375" (65.02 x 76.2 x 9.525 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 40 Watt Single, Dual and Triple Output High Density, Wide Input - MWA40 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 40 Watt Single, Dual and Triple Output High Density, Wide Input
MWA40
DC-DC Converter, 40 Watt Single, Dual and Triple Output High Density, Wide Input MWA40
Our 40 watt single, dual and triple output DC-DC converter features inhibit and sync input, an internal pi filter and a low profile case of 2.56" x 3.0" x 0.375". This model also includes six-sided shielding and over-voltage and over-current protection. INPUT Input Voltages: Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1.0% Triple (Aux.) Output: ±5.0% Line Regulation Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Triple Output: Primary: ±0.2%, Aux.: ±5.0% max. Load Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Triple Output: Primary: ±0.5%, Aux. ±2.0% max. Ripple Noise (20 MHz BW): 1.0% vout p-p max. Temperature Coefficient at FL: ±0.02%/°C max. Transient Response, 25% load step: < 250µs REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8 V min. or Open Off Control: 0.4 V max. or Short GENERAL Efficiency: 77 - 84% max. Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Protection Over Current Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 2.56" x 3.00" x 0.375" (65.02 x 76.2 x 9.525 mm)

Our 40 watt single, dual and triple output DC-DC converter features inhibit and sync input, an internal pi filter and a low profile case of 2.56" x 3.0" x 0.375". This model also includes six-sided shielding and over-voltage and over-current protection.

INPUT

  • Input Voltages:
    • Voltage Range
      • 12 Vdc: 9 - 18 Vdc
      • 24 Vdc: 18 - 36 Vdc
      • 48 Vdc: 36 - 72 Vdc
    • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±1.0%
    • Triple (Aux.) Output: ±5.0%
  • Line Regulation
    • Single Output: ±0.5%, max.
    • Dual Output: ±1.0%, max.
    • Triple Output:
      • Primary: ±0.2%, Aux.: ±5.0% max.
  • Load Regulation:
    • Single Output: ±0.5%, max.
    • Dual Output: ±1.0%, max.
    • Triple Output:
      • Primary: ±0.5%, Aux. ±2.0% max.
  • Ripple Noise (20 MHz BW): 1.0% vout p-p max.
  • Temperature Coefficient at FL: ±0.02%/°C max.
  • Transient Response, 25% load step: < 250µs

REMOTE ON/OFF CONTROL

  • Control Voltage Reference to Negative (-) Input
    • Compatibility: CMOS, TTL
    • On Control: 4.8 V min. or Open
    • Off Control: 0.4 V max. or Short

GENERAL

  • Efficiency: 77 - 84% max.
  • Isolation Voltage: 1600 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 300 KHz typ.
  • Protection
    • Over Current Protection
    • Continuous Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel-coated copper with non-conductive base
  • Dimensions: 2.56" x 3.00" x 0.375" (65.02 x 76.2 x 9.525 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MWA40
Product Name DC-DC Converter, 40 Watt Single, Dual and Triple Output High Density, Wide Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details