Daburn Electronics & Cable DC-DC Converter, 30 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1 LWA30

Description
Our 30 watt single and dual output DC-DC converter is RoHS compliant, epoxy encapsulated and features six-sided continuous metal shielding. The design features a low profile package of 1.0" x 2.0" x 0.4" and operating temperature up to 85°C with derating. The 30 watt model meets UL 60950-1, EN-60950 and IEC 60950-1 standards. INPUT Input voltage range 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 72 Vdc Input filter: Pi type Input surge voltage: 100 mS max 12V input - 25 Vdc 24V input - 50 Vdc 48V input - 100 Vdc Input reflected ripple current Nominal Vin and full load: 20mV p-p Start up time, Nominal Vin and constant resistive load Power up: 30 mS, typ. Remote ON/OFF: 30 ms, typ. Start-up voltage 12V input - 9 Vdc 24V input - 18 Vdc 48V input - 36 Vdc Shutdown Voltage 12V input - 8 Vdc 24V input - 18 Vdc 48V input - 36 Vdc Remote ON/OFF Positive logic, Standard DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic, Option DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 3 mA OUTPUT Output power: 30 Watts, max. Voltage accuracy Full load and nominal Vin: ±1% Voltage adjustability Single output: ±10% Minimum load: 0% Line regulation: LL to HL at Full Load: ±0.2% Single: ±0.5% Load regulation No Load to Full Load Dual: ±1% Cross regulation Dual Asymmetrical load 25%/100% FL: ±5% Ripple and noise (20 MHz bandwidth) 1.5 - 5.1Vo 100mVp-p (Measured with a 1μF/50V MLCC) 12 - 15Vo 150 mVp-p Temperature coefficient: ±0.02%/°C, max Transient response recovery time 25% load step change: 250μS 1.5V Output 2.0V 2.5V Output 3.3V 3.3V Output 3.9V Over voltage protection 5V, 5.1V and ±5V Output: 6.2V Zener diode clamp 12V and ±12V Output: 15V 15V and ±15V Output: 18V Over load protection Percent of FL at nominal input: 150% typ. Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 79 - 91% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding: Connect case to -Vin with decoupling Y Cap Isolation resistance: 109 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 430 KHz typ. Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1 Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm) Weight: 30.5 g(1.07 oz) MTBF BELLCORE-TR-NWT-0003 32: 3.173 x 106 hrs. MIL-HDBK-217F 5.548 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C with derating * Over temperature protection: 115°C, typ. Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat –sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air: ±8KV Contact: ±6KV, Perf. Criteria A Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Datasheet
Description
Our 30 watt single and dual output DC-DC converter is RoHS compliant, epoxy encapsulated and features six-sided continuous metal shielding. The design features a low profile package of 1.0" x 2.0" x 0.4" and operating temperature up to 85°C with derating. The 30 watt model meets UL 60950-1, EN-60950 and IEC 60950-1 standards. INPUT Input voltage range 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 72 Vdc Input filter: Pi type Input surge voltage: 100 mS max 12V input - 25 Vdc 24V input - 50 Vdc 48V input - 100 Vdc Input reflected ripple current Nominal Vin and full load: 20mV p-p Start up time, Nominal Vin and constant resistive load Power up: 30 mS, typ. Remote ON/OFF: 30 ms, typ. Start-up voltage 12V input - 9 Vdc 24V input - 18 Vdc 48V input - 36 Vdc Shutdown Voltage 12V input - 8 Vdc 24V input - 18 Vdc 48V input - 36 Vdc Remote ON/OFF Positive logic, Standard DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic, Option DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 3 mA OUTPUT Output power: 30 Watts, max. Voltage accuracy Full load and nominal Vin: ±1% Voltage adjustability Single output: ±10% Minimum load: 0% Line regulation: LL to HL at Full Load: ±0.2% Single: ±0.5% Load regulation No Load to Full Load Dual: ±1% Cross regulation Dual Asymmetrical load 25%/100% FL: ±5% Ripple and noise (20 MHz bandwidth) 1.5 - 5.1Vo 100mVp-p (Measured with a 1μF/50V MLCC) 12 - 15Vo 150 mVp-p Temperature coefficient: ±0.02%/°C, max Transient response recovery time 25% load step change: 250μS 1.5V Output 2.0V 2.5V Output 3.3V 3.3V Output 3.9V Over voltage protection 5V, 5.1V and ±5V Output: 6.2V Zener diode clamp 12V and ±12V Output: 15V 15V and ±15V Output: 18V Over load protection Percent of FL at nominal input: 150% typ. Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 79 - 91% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding: Connect case to -Vin with decoupling Y Cap Isolation resistance: 109 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 430 KHz typ. Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1 Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm) Weight: 30.5 g(1.07 oz) MTBF BELLCORE-TR-NWT-0003 32: 3.173 x 106 hrs. MIL-HDBK-217F 5.548 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C with derating * Over temperature protection: 115°C, typ. Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat –sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air: ±8KV Contact: ±6KV, Perf. Criteria A Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 30 Watt Single and Dual Output 1
Dover, NJ, USA
DC-DC Converter, 30 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1
LWA30
DC-DC Converter, 30 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1 LWA30
Our 30 watt single and dual output DC-DC converter is RoHS compliant, epoxy encapsulated and features six-sided continuous metal shielding. The design features a low profile package of 1.0" x 2.0" x 0.4" and operating temperature up to 85°C with derating. The 30 watt model meets UL 60950-1, EN-60950 and IEC 60950-1 standards. INPUT Input voltage range 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 72 Vdc Input filter: Pi type Input surge voltage: 100 mS max 12V input - 25 Vdc 24V input - 50 Vdc 48V input - 100 Vdc Input reflected ripple current Nominal Vin and full load: 20mV p-p Start up time, Nominal Vin and constant resistive load Power up: 30 mS, typ. Remote ON/OFF: 30 ms, typ. Start-up voltage 12V input - 9 Vdc 24V input - 18 Vdc 48V input - 36 Vdc Shutdown Voltage 12V input - 8 Vdc 24V input - 18 Vdc 48V input - 36 Vdc Remote ON/OFF Positive logic, Standard DC-DC ON: Open or 3V DC-DC OFF: Short or OV Negative logic, Option DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of remote control pin Nominal Vin: -0.5 mA - 0.5 mA Remote off state input current Nominal Vin: 3 mA OUTPUT Output power: 30 Watts, max. Voltage accuracy Full load and nominal Vin: ±1% Voltage adjustability Single output: ±10% Minimum load: 0% Line regulation: LL to HL at Full Load: ±0.2% Single: ±0.5% Load regulation No Load to Full Load Dual: ±1% Cross regulation Dual Asymmetrical load 25%/100% FL: ±5% Ripple and noise (20 MHz bandwidth) 1.5 - 5.1Vo 100mVp-p (Measured with a 1μF/50V MLCC) 12 - 15Vo 150 mVp-p Temperature coefficient: ±0.02%/°C, max Transient response recovery time 25% load step change: 250μS 1.5V Output 2.0V 2.5V Output 3.3V 3.3V Output 3.9V Over voltage protection 5V, 5.1V and ±5V Output: 6.2V Zener diode clamp 12V and ±12V Output: 15V 15V and ±15V Output: 18V Over load protection Percent of FL at nominal input: 150% typ. Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 79 - 91% Isolation voltage Input to Output: 1600 Vdc, min Input (Output) to Case: 1600 Vdc, min Case grounding: Connect case to -Vin with decoupling Y Cap Isolation resistance: 109 ohms, min Isolation capacitance: 1500 pF, max. Switching frequency: 430 KHz typ. Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1 Case material: Nickel-coated copper Base material: FR4 PCB Potting material: Epoxy (UL94-VO) Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm) Weight: 30.5 g(1.07 oz) MTBF BELLCORE-TR-NWT-0003 32: 3.173 x 106 hrs. MIL-HDBK-217F 5.548 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C with derating * Over temperature protection: 115°C, typ. Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Nature convection: 12°C/Watt Nature convection with heat –sink: 10°C/Watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 - 95% RH EMC CHARACTERISTICS EMI: EN55022, Class A ESD: EN61000-4-2 Air: ±8KV Contact: ±6KV, Perf. Criteria A Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A Surge: EN61000-4-5, ±1KV, Perf. Criteria A Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A

Our 30 watt single and dual output DC-DC converter is RoHS compliant, epoxy encapsulated and features six-sided continuous metal shielding. The design features a low profile package of 1.0" x 2.0" x 0.4" and operating temperature up to 85°C with derating. The 30 watt model meets UL 60950-1, EN-60950 and IEC 60950-1 standards.

INPUT

  • Input voltage range
    • 12V nominal input: 9 - 18 Vdc
    • 24V nominal input: 18 - 36 Vdc
    • 48V nominal input: 36 - 72 Vdc
  • Input filter: Pi type
  • Input surge voltage: 100 mS max
    • 12V input - 25 Vdc
    • 24V input - 50 Vdc
    • 48V input - 100 Vdc
  • Input reflected ripple current
    • Nominal Vin and full load: 20mV p-p
  • Start up time, Nominal Vin and constant resistive load
    • Power up: 30 mS, typ.
    • Remote ON/OFF: 30 ms, typ.
  • Start-up voltage
    • 12V input - 9 Vdc
    • 24V input - 18 Vdc
    • 48V input - 36 Vdc
  • Shutdown Voltage
    • 12V input - 8 Vdc
    • 24V input - 18 Vdc
    • 48V input - 36 Vdc
  • Remote ON/OFF
    • Positive logic, Standard
      • DC-DC ON: Open or 3V<Vr<12V
      • DC-DC OFF: Short or OV<Vr<1.2V
    • Negative logic, Option
      • DC-DC ON: Short or 0V<Vr<1.2V
      • DC-DC OFF: Open or 3V<Vr<12V
  • Input current of remote control pin
    • Nominal Vin: -0.5 mA - 0.5 mA
  • Remote off state input current
    • Nominal Vin: 3 mA

OUTPUT

  • Output power: 30 Watts, max.
  • Voltage accuracy
    • Full load and nominal Vin: ±1%
  • Voltage adjustability
    • Single output: ±10%
    • Minimum load: 0%
  • Line regulation:
    • LL to HL at Full Load: ±0.2%
    • Single: ±0.5%
  • Load regulation
    • No Load to Full Load Dual: ±1%
  • Cross regulation
    • Dual Asymmetrical load 25%/100% FL: ±5%
  • Ripple and noise (20 MHz bandwidth)
    • 1.5 - 5.1Vo 100mVp-p (Measured with a 1μF/50V MLCC)
    • 12 - 15Vo 150 mVp-p
  • Temperature coefficient: ±0.02%/°C, max
  • Transient response recovery time
    • 25% load step change: 250μS
    • 1.5V Output 2.0V
    • 2.5V Output 3.3V
    • 3.3V Output 3.9V
  • Over voltage protection
    • 5V, 5.1V and ±5V Output: 6.2V
  • Zener diode clamp
    • 12V and ±12V Output: 15V
    • 15V and ±15V Output: 18V
  • Over load protection
    • Percent of FL at nominal input: 150% typ.
  • Short circuit protection: Hiccup, automatic recovery

GENERAL

  • Efficiency: 79 - 91%
  • Isolation voltage
    • Input to Output: 1600 Vdc, min
    • Input (Output) to Case: 1600 Vdc, min
  • Case grounding: Connect case to -Vin with decoupling Y Cap
  • Isolation resistance: 109 ohms, min
  • Isolation capacitance: 1500 pF, max.
  • Switching frequency: 430 KHz typ.
  • Design meets safety standard: IEC60950-1, UL60950-1 EN60950-1
  • Case material: Nickel-coated copper
  • Base material: FR4 PCB
  • Potting material: Epoxy (UL94-VO)
  • Dimensions: 2.00 x 1.00 x 0.40 Inch (50.8 x 25.4 x 10.2 mm)
  • Weight: 30.5 g(1.07 oz)
  • MTBF
    • BELLCORE-TR-NWT-000332: 3.173 x 106 hrs.
    • MIL-HDBK-217F 5.548 x 105 hrs.

ENVIRONMENTAL

  • Operating ambient temperature: -40 to 85°C with derating * Over temperature protection: 115°C, typ.
  • Maximum case temperature: 105°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Nature convection: 12°C/Watt
    • Nature convection with heat –sink: 10°C/Watt
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI: EN55022, Class A
  • ESD: EN61000-4-2
    • Air: ±8KV
    • Contact: ±6KV, Perf. Criteria A
  • Radiated immunity: EN61000-4-3, 10V/m, Perf. Criteria A
  • Fast transient: EN61000-4-4, ±2KV, Perf. Criteria A
  • Surge: EN61000-4-5, ±1KV, Perf. Criteria A
  • Conducted immunity: EN61000-4-6, 10 Vrms, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWA30
Product Name DC-DC Converter, 30 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, Wide Input, 2:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302414 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details