Daburn Electronics & Cable AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts MUI310-A

Description
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” x 4.01” x 2.01” package and meet a range of safety approvals and compliances, including UL/CUL 60601, TUV 60601, CB 60601, CE, FCC, Active PFC Function DoE VI and RoHS. INPUT Input Range: 90 - 264VAC Frequency: 50 - 60Hz Input Current:≤ 5A at 230Vac Inrush Current: ≤150A at cold start Hold-up Time: ≤ 8.3mS No Load Consumption: ≤ 0.5W Turn On Time, 3s Leakage Current: ≤ 100uA Hi-Pot Test: Input to Output: The power shall withstand for 2S without breakdown the application of a 50/60Hz 1,800Vac for 10mA supply voltage applied between both input line and output OUTPUT Over Current Protection: Auto recovery Over Voltage Protection: Latch off Short Circuit Protection: Auto recovery Over Temperature Protection: Latch off Isolation Voltage: 1,800Vac ENVIRONMENTAL SPECIFICATIONS Cooling: Natural convection Operating Temperature Range: 0 - 40ºC Storage Temperature Range: -20 - 85ºC Operating Humidity Range: 5 to 90 non-condensing Storage Humidity Range: 5 - 90 non-condensing% Vibration: Non operation vibration with shipping container shall be 2G's peak, 5-50Hz, 4G's peak, 50-500Hz, Operation vibration shall be 0.5G's peak, 10-60Hz PHYSICAL SPECIFICATIONS Design Meet Safety Standard: CEC level V1, UL/CUL 60601-1, EN60601-1 and IEC60601-1 3rd Edition, FCC, CE, CB Weight: 1700g Dimensions: 7.78" × 4.01" × 2.01" (197.7mm × 201mm × 51mm) AC Inlet: C14, C8, C6, C18 >100K Hours, MIL-STD-781C EMC SPECIFICATIONS EMI: EN55011, Class B, CISPR11, Class B
Datasheet
Description
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” x 4.01” x 2.01” package and meet a range of safety approvals and compliances, including UL/CUL 60601, TUV 60601, CB 60601, CE, FCC, Active PFC Function DoE VI and RoHS. INPUT Input Range: 90 - 264VAC Frequency: 50 - 60Hz Input Current:≤ 5A at 230Vac Inrush Current: ≤150A at cold start Hold-up Time: ≤ 8.3mS No Load Consumption: ≤ 0.5W Turn On Time, 3s Leakage Current: ≤ 100uA Hi-Pot Test: Input to Output: The power shall withstand for 2S without breakdown the application of a 50/60Hz 1,800Vac for 10mA supply voltage applied between both input line and output OUTPUT Over Current Protection: Auto recovery Over Voltage Protection: Latch off Short Circuit Protection: Auto recovery Over Temperature Protection: Latch off Isolation Voltage: 1,800Vac ENVIRONMENTAL SPECIFICATIONS Cooling: Natural convection Operating Temperature Range: 0 - 40ºC Storage Temperature Range: -20 - 85ºC Operating Humidity Range: 5 to 90 non-condensing Storage Humidity Range: 5 - 90 non-condensing% Vibration: Non operation vibration with shipping container shall be 2G's peak, 5-50Hz, 4G's peak, 50-500Hz, Operation vibration shall be 0.5G's peak, 10-60Hz PHYSICAL SPECIFICATIONS Design Meet Safety Standard: CEC level V1, UL/CUL 60601-1, EN60601-1 and IEC60601-1 3rd Edition, FCC, CE, CB Weight: 1700g Dimensions: 7.78" × 4.01" × 2.01" (197.7mm × 201mm × 51mm) AC Inlet: C14, C8, C6, C18 >100K Hours, MIL-STD-781C EMC SPECIFICATIONS EMI: EN55011, Class B, CISPR11, Class B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts - MUI310-A - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts
MUI310-A
AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts MUI310-A
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” x 4.01” x 2.01” package and meet a range of safety approvals and compliances, including UL/CUL 60601, TUV 60601, CB 60601, CE, FCC, Active PFC Function DoE VI and RoHS. INPUT Input Range: 90 - 264VAC Frequency: 50 - 60Hz Input Current:≤ 5A at 230Vac Inrush Current: ≤150A at cold start Hold-up Time: ≤ 8.3mS No Load Consumption: ≤ 0.5W Turn On Time, 3s Leakage Current: ≤ 100uA Hi-Pot Test: Input to Output: The power shall withstand for 2S without breakdown the application of a 50/60Hz 1,800Vac for 10mA supply voltage applied between both input line and output OUTPUT Over Current Protection: Auto recovery Over Voltage Protection: Latch off Short Circuit Protection: Auto recovery Over Temperature Protection: Latch off Isolation Voltage: 1,800Vac ENVIRONMENTAL SPECIFICATIONS Cooling: Natural convection Operating Temperature Range: 0 - 40ºC Storage Temperature Range: -20 - 85ºC Operating Humidity Range: 5 to 90 non-condensing Storage Humidity Range: 5 - 90 non-condensing% Vibration: Non operation vibration with shipping container shall be 2G's peak, 5-50Hz, 4G's peak, 50-500Hz, Operation vibration shall be 0.5G's peak, 10-60Hz PHYSICAL SPECIFICATIONS Design Meet Safety Standard: CEC level V1, UL/CUL 60601-1, EN60601-1 and IEC60601-1 3rd Edition, FCC, CE, CB Weight: 1700g Dimensions: 7.78" × 4.01" × 2.01" (197.7mm × 201mm × 51mm) AC Inlet: C14, C8, C6, C18 >100K Hours, MIL-STD-781C EMC SPECIFICATIONS EMI: EN55011, Class B, CISPR11, Class B

Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” x 4.01” x 2.01” package and meet a range of safety approvals and compliances, including UL/CUL 60601, TUV 60601, CB 60601, CE, FCC, Active PFC Function DoE VI and RoHS.

INPUT

  • Input Range: 90 - 264VAC
  • Frequency: 50 - 60Hz
  • Input Current:≤ 5A at 230Vac
  • Inrush Current: ≤150A at cold start
  • Hold-up Time: ≤ 8.3mS
  • No Load Consumption: ≤ 0.5W
  • Turn On Time, 3s
  • Leakage Current: ≤ 100uA
  • Hi-Pot Test: Input to Output: The power shall withstand for 2S without breakdown the application of a 50/60Hz 1,800Vac for 10mA supply voltage applied between both input line and output

OUTPUT

  • Over Current Protection: Auto recovery
  • Over Voltage Protection: Latch off
  • Short Circuit Protection: Auto recovery
  • Over Temperature Protection: Latch off
  • Isolation Voltage: 1,800Vac

ENVIRONMENTAL SPECIFICATIONS

  • Cooling: Natural convection
  • Operating Temperature Range: 0 - 40ºC
  • Storage Temperature Range: -20 - 85ºC
  • Operating Humidity Range: 5 to 90 non-condensing
  • Storage Humidity Range: 5 - 90 non-condensing%
  • Vibration: Non operation vibration with shipping container shall be 2G's peak, 5-50Hz, 4G's peak, 50-500Hz, Operation vibration shall be 0.5G's peak, 10-60Hz

PHYSICAL SPECIFICATIONS

  • Design Meet Safety Standard: CEC level V1, UL/CUL 60601-1, EN60601-1 and IEC60601-1 3rd Edition, FCC, CE, CB
  • Weight: 1700g
  • Dimensions: 7.78" × 4.01" × 2.01" (197.7mm × 201mm × 51mm)
  • AC Inlet: C14, C8, C6, C18
  • >100K Hours, MIL-STD-781C

EMC SPECIFICATIONS

  • EMI: EN55011, Class B, CISPR11, Class B
Buy Now Datasheet
AC-DC Converter, 310 Watt Universal Input, Medical - MUI310-A - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, 310 Watt Universal Input, Medical
MUI310-A
AC-DC Converter, 310 Watt Universal Input, Medical MUI310-A
Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78" x 4.01" x 2.01" package and meet a range of safety approvals and compliances, including UL/CUL 60601, TUV 60601, CB 60601, CE, FCC, Active PFC Function DoE VI and RoHS.

Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78" x 4.01" x 2.01" package and meet a range of safety approvals and compliances, including UL/CUL 60601, TUV 60601, CB 60601, CE, FCC, Active PFC Function DoE VI and RoHS.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable Daburn Electronics & Cable
Product Category Power Supplies Power Supplies
Product Number MUI310-A MUI310-A
Product Name AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts AC-DC Converter, 310 Watt Universal Input, Medical
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Regulatory Compliance RoHS RoHS, Active PFC Function DoE VI compliance, CEC level V1, UL/CUL 60601-1, EN60601-1 and IEC60601-1 3rd Edition, FCC, CE, CB
DC Output Voltage 12.0 to 44.0 volts 12.0 to 44.0 volts
DC Output Current 0.0061 to 0.0209 amps 7.04 to 20.85 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details