Daburn Electronics & Cable AC-DC Power Modules P3/MHIA

Description
Even more so than with other machines, downtime in hospitals and other medical facilities is simply not an option. From surgical dialysis and testing equipment to patient monitoring and imaging machines, so many important medical machines need reliable power. But picking out a power supply that’s suitable for patient contact isn’t easy—they have to meet strict safety requirements. Our new series of linear medical AC-DC converters for medical applications meets these requirements, making it a good choice for such a wide range of machines. These power supplies offer many technical advantages for reliable operation where they’re needed most. Meets medical standards. It's not often you find a power supply that both meets medical standards and has low noise. Our new MHIA series of AC-DC converters for medical applications has a low noise of 1.0 mV RMS typical—much lower than your standard medical power supply. Available with 5 to 250 Vdc output and either a PC mount or chassis mount with screw terminals, this series comes with an encapsulated package for rugged environments. These AC-DC converters provide 4000 Vac reinforced insulation, short circuit protection and 2 Means of Patient Protection (MOPP). In addition, this series meets EMI and EMC standards, as well as IEC 60601-1 Third Edition. The MHIA series delivers a 2µA patient leakage current, CE certification and a regulation line and load from 0.02 to 0.2%. This series also has very low RMS output noise, an optional wide operating temperature range and available international input voltages including dual and switchable. Applications. These diverse power supplies are used in a variety of machines in different sectors of the medical industry. Some examples include: Surgical: Dialysis equipment, anesthesia delivery, surgical devices Patient Monitoring: Infusion pump, pulse oximeter, electrocardiograph Imaging: Ultrasound, CT/MRI/X-Rays Laboratory: Sterilizer, mass analysis, lab automation Diagnostics: Clinical chemistry test, microbiology test Equipment: Dental, Ophthalmology, therapeutic devices
Datasheet
Description
Even more so than with other machines, downtime in hospitals and other medical facilities is simply not an option. From surgical dialysis and testing equipment to patient monitoring and imaging machines, so many important medical machines need reliable power. But picking out a power supply that’s suitable for patient contact isn’t easy—they have to meet strict safety requirements. Our new series of linear medical AC-DC converters for medical applications meets these requirements, making it a good choice for such a wide range of machines. These power supplies offer many technical advantages for reliable operation where they’re needed most. Meets medical standards. It's not often you find a power supply that both meets medical standards and has low noise. Our new MHIA series of AC-DC converters for medical applications has a low noise of 1.0 mV RMS typical—much lower than your standard medical power supply. Available with 5 to 250 Vdc output and either a PC mount or chassis mount with screw terminals, this series comes with an encapsulated package for rugged environments. These AC-DC converters provide 4000 Vac reinforced insulation, short circuit protection and 2 Means of Patient Protection (MOPP). In addition, this series meets EMI and EMC standards, as well as IEC 60601-1 Third Edition. The MHIA series delivers a 2µA patient leakage current, CE certification and a regulation line and load from 0.02 to 0.2%. This series also has very low RMS output noise, an optional wide operating temperature range and available international input voltages including dual and switchable. Applications. These diverse power supplies are used in a variety of machines in different sectors of the medical industry. Some examples include: Surgical: Dialysis equipment, anesthesia delivery, surgical devices Patient Monitoring: Infusion pump, pulse oximeter, electrocardiograph Imaging: Ultrasound, CT/MRI/X-Rays Laboratory: Sterilizer, mass analysis, lab automation Diagnostics: Clinical chemistry test, microbiology test Equipment: Dental, Ophthalmology, therapeutic devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Modules - P3/MHIA - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Power Modules
P3/MHIA
AC-DC Power Modules P3/MHIA
Even more so than with other machines, downtime in hospitals and other medical facilities is simply not an option. From surgical dialysis and testing equipment to patient monitoring and imaging machines, so many important medical machines need reliable power. But picking out a power supply that’s suitable for patient contact isn’t easy—they have to meet strict safety requirements. Our new series of linear medical AC-DC converters for medical applications meets these requirements, making it a good choice for such a wide range of machines. These power supplies offer many technical advantages for reliable operation where they’re needed most. Meets medical standards. It's not often you find a power supply that both meets medical standards and has low noise. Our new MHIA series of AC-DC converters for medical applications has a low noise of 1.0 mV RMS typical—much lower than your standard medical power supply. Available with 5 to 250 Vdc output and either a PC mount or chassis mount with screw terminals, this series comes with an encapsulated package for rugged environments. These AC-DC converters provide 4000 Vac reinforced insulation, short circuit protection and 2 Means of Patient Protection (MOPP). In addition, this series meets EMI and EMC standards, as well as IEC 60601-1 Third Edition. The MHIA series delivers a 2µA patient leakage current, CE certification and a regulation line and load from 0.02 to 0.2%. This series also has very low RMS output noise, an optional wide operating temperature range and available international input voltages including dual and switchable. Applications. These diverse power supplies are used in a variety of machines in different sectors of the medical industry. Some examples include: Surgical: Dialysis equipment, anesthesia delivery, surgical devices Patient Monitoring: Infusion pump, pulse oximeter, electrocardiograph Imaging: Ultrasound, CT/MRI/X-Rays Laboratory: Sterilizer, mass analysis, lab automation Diagnostics: Clinical chemistry test, microbiology test Equipment: Dental, Ophthalmology, therapeutic devices

Even more so than with other machines, downtime in hospitals and other medical facilities is simply not an option. From surgical dialysis and testing equipment to patient monitoring and imaging machines, so many important medical machines need reliable power.

But picking out a power supply that’s suitable for patient contact isn’t easy—they have to meet strict safety requirements.

Our new series of linear medical AC-DC converters for medical applications meets these requirements, making it a good choice for such a wide range of machines. These power supplies offer many technical advantages for reliable operation where they’re needed most.

Meets medical standards. It's not often you find a power supply that both meets medical standards and has low noise. Our new MHIA series of AC-DC converters for medical applications has a low noise of 1.0 mV RMS typical—much lower than your standard medical power supply.

Available with 5 to 250 Vdc output and either a PC mount or chassis mount with screw terminals, this series comes with an encapsulated package for rugged environments. These AC-DC converters provide 4000 Vac reinforced insulation, short circuit protection and 2 Means of Patient Protection (MOPP). In addition, this series meets EMI and EMC standards, as well as IEC 60601-1 Third Edition.

The MHIA series delivers a 2µA patient leakage current, CE certification and a regulation line and load from 0.02 to 0.2%. This series also has very low RMS output noise, an optional wide operating temperature range and available international input voltages including dual and switchable.

Applications. These diverse power supplies are used in a variety of machines in different sectors of the medical industry. Some examples include:

  • Surgical: Dialysis equipment, anesthesia delivery, surgical devices
  • Patient Monitoring: Infusion pump, pulse oximeter, electrocardiograph
  • Imaging: Ultrasound, CT/MRI/X-Rays
  • Laboratory: Sterilizer, mass analysis, lab automation
  • Diagnostics: Clinical chemistry test, microbiology test
  • Equipment: Dental, Ophthalmology, therapeutic devices
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number P3/MHIA
Product Name AC-DC Power Modules
Type AC/DC Converter; Medical Power Supply
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -24.0 to 24.0 volts
DC Output Current 0.0500 to 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details