Daburn Electronics & Cable DC-DC Converter, 2 Watt Single and Dual Output SWA2

Description
Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP package of 0.86" x 0.36" x 0.44". INPUT Voltage Ranges: 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage: 100mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input (100μF): 400 mAp-p max 12V input (100μF): 150 mAp-p max 24V input (10μF): 380 mAp-p max 48V input (10μF): 170 mAp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 3 ~ 6mA max. via 1Kω Remote OFF Input current Nominal input: 1mA max. OUTPUT Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 70% Isolation Voltage: 1000 Vdc min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 300 pF, max. Switching Frequency Full load to minimum load, 100 to 650KHz ENVIRONMENTAL Operating Temperature Range: -40 to 85°C Storage Temperature Range: -55 to 105°C Cooling: Nature Convection Thermal Shock: MIL-STD-810D Vibration: 10-55Hz, 2G, 30 minutes along X, Y and Z Relative Humidity: 5% - 95% RH PHYSICAL Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inch (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: 5.107 x 106 Hours EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 10μF and 120μH 48V input: 10μF and 120μH
Datasheet
Description
Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP package of 0.86" x 0.36" x 0.44". INPUT Voltage Ranges: 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage: 100mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input (100μF): 400 mAp-p max 12V input (100μF): 150 mAp-p max 24V input (10μF): 380 mAp-p max 48V input (10μF): 170 mAp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 3 ~ 6mA max. via 1Kω Remote OFF Input current Nominal input: 1mA max. OUTPUT Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 70% Isolation Voltage: 1000 Vdc min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 300 pF, max. Switching Frequency Full load to minimum load, 100 to 650KHz ENVIRONMENTAL Operating Temperature Range: -40 to 85°C Storage Temperature Range: -55 to 105°C Cooling: Nature Convection Thermal Shock: MIL-STD-810D Vibration: 10-55Hz, 2G, 30 minutes along X, Y and Z Relative Humidity: 5% - 95% RH PHYSICAL Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inch (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: 5.107 x 106 Hours EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 10μF and 120μH 48V input: 10μF and 120μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 2 Watt Single and Dual Output - SWA2 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 2 Watt Single and Dual Output
SWA2
DC-DC Converter, 2 Watt Single and Dual Output SWA2
Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP package of 0.86" x 0.36" x 0.44". INPUT Voltage Ranges: 5V nominal input: 4.5 - 9 Vdc 12V nominal input: 9 - 18 Vdc 24V nominal input: 18 - 36 Vdc 48V nominal input: 36 - 75 Vdc Input Filter: Capacitor type Input Surge Voltage: 100mS max. 5V input: 15 Vdc 12V input: 36 Vdc 24V input: 50 Vdc 48V input: 100 Vdc Reflected Ripple Current: External Capacitor at Input 5V input (100μF): 400 mAp-p max 12V input (100μF): 150 mAp-p max 24V input (10μF): 380 mAp-p max 48V input (10μF): 170 mAp-p max Start up time Nominal Vin and constant resistor load: 1mS typ. Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 3 ~ 6mA max. via 1Kω Remote OFF Input current Nominal input: 1mA max. OUTPUT Output Power: 2 watts max. Voltage Accuracy: Full load and nominal Vin, ±2% Minimum Load: 25% of FL Line Regulation: LL to HL at Full load, ±0.5% Load Regulation 25% to 100% FL, ±0.75% Ripple and Noise: 20 MHz bandwidth, 50mVp-p Temperature Coefficient: ±0.1% °C max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 70% Isolation Voltage: 1000 Vdc min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 300 pF, max. Switching Frequency Full load to minimum load, 100 to 650KHz ENVIRONMENTAL Operating Temperature Range: -40 to 85°C Storage Temperature Range: -55 to 105°C Cooling: Nature Convection Thermal Shock: MIL-STD-810D Vibration: 10-55Hz, 2G, 30 minutes along X, Y and Z Relative Humidity: 5% - 95% RH PHYSICAL Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86 x 0.36 x 0.44 inch (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF: 5.107 x 106 Hours EMC CHARACTERISTICS Meet EN55022 classes B recommend circuit with external L-C at input 5V input: 100μF and 10μH 12V input: 100μF and 10μH 24V input: 10μF and 120μH 48V input: 10μF and 120μH

Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP package of 0.86" x 0.36" x 0.44".

INPUT

  • Voltage Ranges:
    • 5V nominal input: 4.5 - 9 Vdc
    • 12V nominal input: 9 - 18 Vdc
    • 24V nominal input: 18 - 36 Vdc
    • 48V nominal input: 36 - 75 Vdc
  • Input Filter: Capacitor type
  • Input Surge Voltage: 100mS max.
    • 5V input: 15 Vdc
    • 12V input: 36 Vdc
    • 24V input: 50 Vdc
    • 48V input: 100 Vdc
  • Reflected Ripple Current: External Capacitor at Input
    • 5V input (100μF): 400 mAp-p max
    • 12V input (100μF): 150 mAp-p max
    • 24V input (10μF): 380 mAp-p max
    • 48V input (10μF): 170 mAp-p max
  • Start up time Nominal Vin and constant resistor load: 1mS typ.
  • Remote ON/OFF
    • DC-DC ON: Open or high impedance
    • DC-DC OFF: Control pin applied current 3 ~ 6mA max. via 1KΩ
  • Remote OFF Input current
  • Nominal input: 1mA max.

OUTPUT

  • Output Power: 2 watts max.
  • Voltage Accuracy: Full load and nominal Vin, ±2%
  • Minimum Load: 25% of FL
  • Line Regulation: LL to HL at Full load, ±0.5%
  • Load Regulation 25% to 100% FL, ±0.75%
  • Ripple and Noise: 20 MHz bandwidth, 50mVp-p
  • Temperature Coefficient: ±0.1% °C max.
  • Transient Response Recovery Time 25% load step change: 500μS, typ
  • Short Circuit Protection: Continuous, automatic recovery

GENERAL

  • Efficiency: 70%
  • Isolation Voltage: 1000 Vdc min.
  • Isolation Resistance: 109 Ohms, min.
  • Isolation Capacitance: 300 pF, max.
  • Switching Frequency Full load to minimum load, 100 to 650KHz

ENVIRONMENTAL

  • Operating Temperature Range: -40 to 85°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Nature Convection
  • Thermal Shock: MIL-STD-810D
  • Vibration: 10-55Hz, 2G, 30 minutes along X, Y and Z
  • Relative Humidity: 5% - 95% RH

PHYSICAL

  • Case Material: Non-conductive black plastic
  • Base Material: None
  • Potting Material: Silicon (UL94-V0)
  • Dimensions: 0.86 x 0.36 x 0.44 inch (21.8 x 9.2 x 11.1 mm)
  • Weight: 4.8 g. (0.17 oz.)
  • MTBF: 5.107 x 106 Hours

EMC CHARACTERISTICS

  • Meet EN55022 classes B recommend circuit with external L-C at input
    • 5V input: 100μF and 10μH
    • 12V input: 100μF and 10μH
    • 24V input: 10μF and 120μH
    • 48V input: 10μF and 120μH
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWA2
Product Name DC-DC Converter, 2 Watt Single and Dual Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details