Daburn Electronics & Cable 15 Watt 2:1 Input Range DC/DC Converters Ideal for Industrial Applications TWA15 Series

Description
The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a minimum load, and they offer high efficiency up to 91 percent, 1,600V DC isolation voltage and remote ON/OFF control for energy savings. Built-in safeguards include over current, over voltage and short circuit protections. TWA15 Series converters come with a built-in EN 55032 Class A EMI filter, meet IEC/UL/EN60950-1 as well as UL 62368 standards, and they comply with RoHS and REACH directives.
Datasheet
Description
The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a minimum load, and they offer high efficiency up to 91 percent, 1,600V DC isolation voltage and remote ON/OFF control for energy savings. Built-in safeguards include over current, over voltage and short circuit protections. TWA15 Series converters come with a built-in EN 55032 Class A EMI filter, meet IEC/UL/EN60950-1 as well as UL 62368 standards, and they comply with RoHS and REACH directives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Watt 2:1 Input Range DC/DC Converters Ideal for Industrial Applications - TWA15 Series - Daburn Electronics & Cable
Dover, NJ, USA
15 Watt 2:1 Input Range DC/DC Converters Ideal for Industrial Applications
TWA15 Series
15 Watt 2:1 Input Range DC/DC Converters Ideal for Industrial Applications TWA15 Series
The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a minimum load, and they offer high efficiency up to 91 percent, 1,600V DC isolation voltage and remote ON/OFF control for energy savings. Built-in safeguards include over current, over voltage and short circuit protections. TWA15 Series converters come with a built-in EN 55032 Class A EMI filter, meet IEC/UL/EN60950-1 as well as UL 62368 standards, and they comply with RoHS and REACH directives.

The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a minimum load, and they offer high efficiency up to 91 percent, 1,600V DC isolation voltage and remote ON/OFF control for energy savings. Built-in safeguards include over current, over voltage and short circuit protections. TWA15 Series converters come with a built-in EN 55032 Class A EMI filter, meet IEC/UL/EN60950-1 as well as UL 62368 standards, and they comply with RoHS and REACH directives.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWA15 Series
Product Name 15 Watt 2:1 Input Range DC/DC Converters Ideal for Industrial Applications
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227903 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details