Daburn Electronics & Cable Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC-DC Converters For Railway Applications Our SWBR3 series of 3-watt DC DC converters features high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to output isolation—all contained... | |
| INPUT Voltage Range 24 Vdc nominal input: 9 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Filter: Pi Filter Input Surge Voltage 24 Vdc input: 50... | |
| Designed for railway applications, our 20 watt single and dual output DC-DC converter meets UL60950-1, EN60950-1, IEC60950-1 and EN50155 standards and has an output current up to 2.4 A. This... | |
| Designed specifically for medical safety, our 10 watt single and dual output DC-DC converter for medical applications is compliant with all ES60601-1, EN60601-1 and IEC60601-1 standards. This model features a... | |
| FEATURES Pin-out Compatible with LM78XX Linear Regulators 3 PIN SIP Package Small Size and Low Profile, 0.46” × 0.30” × 0.40” No Minimum Load Required Up to 96% Efficiency Operating... | |
| Featuring an on/off control and output trim, our 25 to 30 watt single, dual and triple output DC-DC converter has 84% efficiency, an input/output isolation of 500 Vdc and six-sided... | |
| For railway applications, our SWBR6 series of 6-watt DC DC converters packs a variety of features, including high efficiency up to 83%, low ripple and noise and 3,000-Vdc input to... | |
| Good for railway applications, our 40 watt wide input range LWB40 series DC-DC converter features a low profile package, an operating temperature from -40 to 85°C and a minimum input/output... | |
| Our 1.8 watt single output DC-DC converter features a 16-pin SMD package and 500 Vdc input/output isolation. INPUT Voltage Range: ±5% Input Filter: Internal Capacitor OUTPUT Voltage Accuracy: ±5% max. | |
| Our 10 watt single and dual output DC-DC converter is epoxy encapsulated and features six-sided continuous metal shielding. With operating temperatures up to 85°C, this design has short circuit and... | |
| Our 10 watt wide input LPA10 series DC-DC converter features no minimum load requirement, a six-sided continuous shield and high efficiency up to 91%. This model also has an extra... | |
| Our 15 watt single and dual output DC-DC converter features a six-sided continuous shield, a 4:1 ultra wide input voltage range and an extra small low profile package of 1"... | |
| Our 15 watt single and dual output DC-DC converter features an optional on/off control, six-sided continuous metal shielding, and 88% efficiency. With a standard low profile package of 1.00" x... | |
| Our 15 watt single and dual output DC-DC converter features industry standard package and pinout, an on/off control, output trim and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 -... | |
| Our 15 watt single and dual output DC-DC converter is epoxy-encapsulated with a minimum switching frequency of 100 KHz and short circuit protection. With an efficiency of 86%, this design... | |
| Our 15 watt triple output DC-DC converter features a 4:1 wide input range, an input/output isolation of 500 Vdc and a low profile package. INPUT Input Voltages 12 Vdc: 9... | |
| Our 2 watt single and dual DC-DC converter offers continuous short circuit protection and has low ripple and noise. This design also features an external on/off control and a SIP... | |
| Our 20 watt regulated, wide input range DC-DC converter features a six-sided continuous shield and a 4:1 ultra wide input voltage range. Other features include an extra small low profile... | |
| Our 20 watt single output DC-DC converter is UL- and CE-approved and features a low profile package of 1.0" x 2.0" x 0.4" and minimum input/output isolation of 1500 Vdc. | |
| Our 20 watt single, dual and triple output DC-DC converter features 3.3 Vdc outputs, a low profile package of 2.0" x 1.6" x 0.40" and six-sided shielding. INPUT Input Voltages... | |
| Our 20 watt wide input LPA20 series DC-DC converter features a six-sided continuous shield, high efficiency up to 91% and an extra small low profile package of 1" x 1"... | |
| Our 25 watt single, dual and triple output DC-DC converter features input/output isolation, an efficiency of 86%, a minimum switching frequency of 100 KHz and short circuit protection. Six-sided shielding... | |
| Our 3 watt 2:1 wide input TWA3/MHIA DC-DC converter features a clearance and creepage distance of 8 mm/2 MOPP, a built-in EMI class A filter and a miniature DIP package. | |
| Our 3 watt 4:1 wide input DSB(H)3 series DC-DC converter features continuous short circuit protection, no minimum load requirement and an extra small SMD or DIP package of 0.52" x... | |
| Our 3 watt single and dual output DC-DC converter can be used in a variety of medical applications. This design features 2 MOPP isolation, 5000 VAC input/output and a 2µA... | |
| Our 3 watt single and dual output DC-DC converter with a 4:1 input voltage range provides continuous short circuit protection, a SIP package of 0.86" x 0.36" x 0.44" and... | |
| Our 30 watt single and dual output DC-DC converter features an on/off control, six-sided continuous metal shielding and a low profile package of 2.0 x 1.6 x 0.40. This design... | |
| Our 30 watt single and dual output DC-DC converter is RoHS compliant, epoxy encapsulated and features six-sided continuous metal shielding. The design features a low profile package of 1.0" x... | |
| Our 30 watt single and dual output LPB30 series DC-DC converter features high efficiency up to 92%, no minimum load requirement and RoHS and Reach compliance. With a six-sided continuous... | |
| Our 40 watt single, dual and triple output DC-DC converter features inhibit and sync input, an internal pi filter and a low profile case of 2.56" x 3.0" x 0.375". | |
| Our 5 watt single and dual output DC-DC converter features an industry standard package pinout and does not require any external components to operate. The design has 72% efficiency and... | |
| Our 5 watt single and dual output DC-DC converter features input/output isolation and short circuit protection. With efficiency up to 86%, this model has a minimum switching frequency of 100... | |
| Our 5 watt single and dual output DC-DC converter features isolated outputs, a low profile package and a five-sided EMI shield. This design will not start derating until it reaches... | |
| Our 5 watt single output DC-DC converter has short circuit protection, a high performance Pi filter and gives off low output noise and input reflected ripple. INPUT Voltage Range: 10%... | |
| Our 5-10 watt single, dual and triple output DC-DC converters have a high performance input Pi filter and very little output noise and input-reflected ripple. PC card mounting and short... | |
| Our 6 watt 2:1 wide input TWA6/MHIA series of DC-DC converters features a built-in EMI class A filter, reinforced insulation and a miniature DIP package. This series, designated TWA6/MHIA, also... | |
| Our 6 watt single and dual output DC-DC converter features a SIP package of 0.86" x 0.36" x 0.44" and output currents up to 1300 mA. With continuous short circuit... | |
| Our 60 watt single and dual output DC-DC converter features a low profile package of 3.94" x 2.76" x 0.75", inhibit and sync input and six-sided shielding. This design also... | |
| Our 75 watt quarter brick DC-DC converter features a single output up to 25A, an adjustable output voltage and 90% efficiency. This UL- and CE-approved design also has a compact... | |
| Our 8 watt single and dual output DC-DC converter features a five-sided EMI shield and no derating up to 70°C. It has an efficiency of 80% and a minimum input/output... | |
| Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT Input Voltages 12 Vdc:... | |
| Our customizable 0.5 to 1.0 watt single output DC-DC converter features a low profile, miniature DIP package, 1000 Vdc input/output isolation and internal SMD Construction. INPUT Voltage Range: ±10% Input... | |
| Our efficient, customizable 1.8 watt single output DC-DC converter meets IEEE 802.3 standards and is FCC Class B-approved. This triple tested design also features a 24 pin DIP package, short... | |
| Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of... | |
| Our epoxy-encapsulated 15 watt single and dual output DC-DC converter features a low profile package of 2.0" x 1.6" x 0.40", 82% efficiency, six-sided shielding and short circuit and over-voltage... | |
| Our epoxy-encapsulated 5 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature up to 85°C. This model... | |
| Our HEA3 Series of DC-DC converters features an extra wide input range (4.5-13.2V, 9-18V, 18-36V, 36-75V), wide temperature range (-40 to +105ºC) and high efficiency up to 86 percent. Housed... | |
| Our HEB3 Series of DC-DC converters features an extra wide input range (4.5–18 V, 9–36 V and 18–75 V), 1,600-V isolation voltage, wide temperature range (-40 to +105ºC) and high... | |
| Our highly efficient 1 watt single output DC-DC converter is housed in a miniature single-inline package, and offers a high isolation voltage. INPUT 3.3 Vdc: 2.97 - 3.63 Vdc 5... | |
| Our KUI30 series of AC-DC power supplies includes a wide range of features. In addition to its adjustable output voltage, it includes 3,000 Vac reinforced insulation, low leakage current and... | |
| Our low cost 0.75 watt single and dual output DC-DC converter is highly efficient with 500 Vdc input/output isolation and a miniature single-inline package. INPUT 5 Vdc: 4.5 - 5.5... | |
| Our low cost 1-2 watt single and dual output DC-DC converter has tight regulation and a miniature single-inline package. INPUT Input Voltages: Voltage Range 10% 5 Vdc: 4.5 - 5.5... | |
| Our MWB40 Series of isolated 4:1 wide input range 40-watt single- and dual-output DC-DC converters are housed in a miniature 2.0” x 2.0” x 0.4” package for space-constrained designs. This... | |
| Our OFQC60 Series of isolated 60-W single output DC-DC converters is available in two extremely wide 12:1 input ranges of 9-75V and 14-160V DC, with each offering output voltages of... | |
| Our RLPB15 Series of regulated 4:1 wide input range 15-watt single- and dual-output DC-DC converters come in a miniature 1.0” x 1.0” x 0.39” package to fit space constraints in... | |
| Our UL and CE-approved 15 watt dual output DC-DC converter for medical applications features a wide operating range for temperatures up to 85°C. This double insulated design, meets UL60601 safety... | |
| PR45-24S300 DC-DC converters are rated at 300 Vdc output at 15-watt output in a 1.98” x 1.58” x 1.25” package. They provide 85% efficiency at full load and operation down... | |
| SWB10/MHIA Series regulated DC-DC converters features a 4:1 wide input range, up to 10 watts of power and efficiency up to 83%. Designed to AAMI/CSI 60601-1, IEC/EN 60601-1 3.1 reference,... | |
| The SWU2/MHIA Series of single- and dual- unregulated-output, 2-watt DC-DC converters is designed for medical applications. Available with output voltages up to ±15 V and output currents up to 400... | |
| The TWA15 Series of isolated 2:1 input range 15-watt DC-DC converters for industrial applications come in a small 1.25 by 0.8 by 0.40-inch package. These devices do not require a... | |
| TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as... | |
| TWRB10 Series isolated 4:1 wide input range 10-watt single- and dual-output DC-DC converters are housed in a miniature 1.25” x 0.80” x 0.40” DIP package to fit tight spaces in... | |
| UL and CE-approved and epoxy-encapsulated, our 15 Watt single and dual output DC-DC converters features an operating temperature up to 85°C, input/output isolation, short circuit and over-voltage protection and six-sided... | |
| With 2:1 and 4:1 input voltages, our epoxy-encapsulated 2.5 to 3 watt single and dual output design features an input pi filter, short circuit protection and 1500 Vrms of input... | |
| With 80% efficiency, our 1 watt single and dual output DC-DC converter has 3000 Vdc input/output isolation. The design also features 1-watt unregulated output power and a miniature single-inline package... | |
| With a 2:1 wide input voltage range and RoHS and Reach compliance, our 15 watt wide input LPA15 series DC-DC converter features an extra small low profile package of 1"... | |
| With a convenient, compact size, our epoxy-encapsulated 40 watt single, dual and triple output DC-DC converter features a minimum input/output isolation of 500 Vdc, short circuit protection and six-sided shielding. | |
| With a high performance pi input filter, our highly efficient and reliable 1.8 and 3 watt single and dual DC-DC converter has highly regulated isolated outputs, 100% burn-in and no... | |
| With a low profile package of 1.00" x 2.00" x 0.40", our 60 watt single and dual output DC-DC converter features six-sided continuous metal shielding, RoHS compliance and a minimum... | |
| With a miniature case of 2.0" x 2.0" x 0.4", our 40 watt single, dual and triple output DC-DC converter features over current protection, an on/off control and a six-sided... | |
| With a minimum input/output isolation of 1500 Vdc, our 20 watt single output DC-DC converter with epoxy encapsulation features a low profile package of 1.0" x 2.0" x 0.4" and... | |
| With a wide input voltage range, our 30 watt single output DC-DC converter is up to 91% efficient, epoxy-encapsulated and has short circuit and over-voltage protection. This design also features... | |
| With an efficiency of 88%, our 30 watt triple output DC-DC converter features an ultra wide input voltage, a low profile package of 1.0" x 2.0" x 0.4" and an... | |
| With an efficiency of up to 91%, our 30 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4", an ultra wide... | |
| With an industry standard 24 PIN DIP package, our 8 watt single and dual output DC-DC converter for railway applications features an optional SMD package, output currents up to 2.4A... | |
| With an industry standard package and pinout, our 3 watt single and dual output DC-DC converter features 4:1 wide input range, 500 Vdc input/output isolation and no external components. INPUT... | |
| With an input to output isolation up to 1.6 KVdc, our 3 watt single and dual output DC-DC converter features a 2:1 wide input voltage range, low ripple and noise,... | |
| With an optional SMD package available, our 12 watt single and dual output DC-DC converter features a five-sided continuous EMI shield, a standard package of 1.25" x 0.80" x 0.40"... | |
| With an output current up to 1500 mA and a SIP package of 0.86" x 0.36" x 0.44", our 6 watt single and dual output DC-DC converter features a fixed... | |
| With available 3000 Vdc input to output isolation, our 1 watt 4:1 wide input DSB(H)1 series DC-DC converter features no minimum load requirement, continuous short circuit protection and an extra... | |
| With continuous short circuit protection, our 2 watt 4:1 wide input DSB(H)2 series DC-DC converter features an extra small SMD or DIP package of 0.52" x 0.36" x 0.40" and... | |
| With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs. INPUT Input Voltages:... | |
| With no minimum load required and a high efficiency of 92%, our 30 watt, wide input LPA30 series DC-DC converter features a six-sided continuous shield and an extra small low... | |
| With no minimum load required and a high efficiency up to 92%, our 10 watt single and dual output LPB10 series DC-DC converter meets all UL60950-1, EN60950-1 and IEC60950-1 safety... | |
| With overload and short circuit protection, our 15 watt single and dual output DC-DC converter features internal input fuse and reverse polarity protection, a reliable snap-on for DIN Rail TS-35/7.5... | |
| With reinforced insulation, our 10 watt wide input TWA10/MHIA series features a miniature DIP package, a built-in EMI class A filter and high efficiency of up to 89%. This series... | |
| With short circuit and over-voltage protection, our 25 watt single, dual and triple output DC-DC converter is a highly efficient, epoxy-encapsulated design with a low profile package of 2.0" x... |