Daburn Electronics & Cable DC-DC Converter, 10 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39" LPB10

Description
With no minimum load required and a high efficiency up to 92%, our 10 watt single and dual output LPB10 series DC-DC converter meets all UL60950-1, EN60950-1 and IEC60950-1 safety standards. Additionally, it features a six-sided continuous shield and an extra small low profile package of 1" x 1" x 0.39". INPUT Voltage range Voltage Range 24 Vdc nominal input: 9 to 26 Vdc 48 Vdc nominal input: 18 to 75 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc Start up time Remote on/off and power up: 30 mS Constant resistive load Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal input and full load: 30 mAp-p Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Output power Output voltage trimmed up 10%: 11 W Output voltage trimmed up 20%: 12 W Voltage accuracy: ±1% Line regulation No load to full load Single: ±0.2% Dual: ±0.5% 10% to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25/100% FL, dual: ±5% Voltage and adjustability Single output, 3.3 Vout, 12 Vout: ±10% Others: -10 to 20% Ripple and noise (measured by 20 MHz bandwidth) With a 10µF/25V X7R 1206 MLCC, 3.3 and 5 Vout: 40 mVp-p With a 10µF/25V X7R 1206 MLCC, 12 and 15 Vout: 60 mVp-p With a 1µF/25V X7R 1206 MLCC, 24 Vout Temperature coefficient: ±0.2%/°C Transient response recovery time: 250µs Over voltage protection 3.3 Vdc output: 3.7 to 5.4 Vdc 5 Vdc output: 6.3 to 7.4 Vdc 12 Vdc output: 13.5 to 19.6 Vdc 15 Vdc output: 18.3 to 22 Vdc 24 Vdc output: 29.1 to 32.5 Vdc Over load protection: 150% Short circuit protection: Continuous, automatics recovery GENERAL Efficiency: 85 to 91% Isolation voltage Input to Output: 1600 Vdc, min. 1 minute Input to Case: 1000 Vdc, min. 1 minute Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 297 to 363 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 81°C With derating: 81 to 105°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Without heat sink: 16.18°C/W With heat sink: 15.13°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95%
Datasheet
Description
With no minimum load required and a high efficiency up to 92%, our 10 watt single and dual output LPB10 series DC-DC converter meets all UL60950-1, EN60950-1 and IEC60950-1 safety standards. Additionally, it features a six-sided continuous shield and an extra small low profile package of 1" x 1" x 0.39". INPUT Voltage range Voltage Range 24 Vdc nominal input: 9 to 26 Vdc 48 Vdc nominal input: 18 to 75 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc Start up time Remote on/off and power up: 30 mS Constant resistive load Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal input and full load: 30 mAp-p Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Output power Output voltage trimmed up 10%: 11 W Output voltage trimmed up 20%: 12 W Voltage accuracy: ±1% Line regulation No load to full load Single: ±0.2% Dual: ±0.5% 10% to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25/100% FL, dual: ±5% Voltage and adjustability Single output, 3.3 Vout, 12 Vout: ±10% Others: -10 to 20% Ripple and noise (measured by 20 MHz bandwidth) With a 10µF/25V X7R 1206 MLCC, 3.3 and 5 Vout: 40 mVp-p With a 10µF/25V X7R 1206 MLCC, 12 and 15 Vout: 60 mVp-p With a 1µF/25V X7R 1206 MLCC, 24 Vout Temperature coefficient: ±0.2%/°C Transient response recovery time: 250µs Over voltage protection 3.3 Vdc output: 3.7 to 5.4 Vdc 5 Vdc output: 6.3 to 7.4 Vdc 12 Vdc output: 13.5 to 19.6 Vdc 15 Vdc output: 18.3 to 22 Vdc 24 Vdc output: 29.1 to 32.5 Vdc Over load protection: 150% Short circuit protection: Continuous, automatics recovery GENERAL Efficiency: 85 to 91% Isolation voltage Input to Output: 1600 Vdc, min. 1 minute Input to Case: 1000 Vdc, min. 1 minute Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 297 to 363 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 81°C With derating: 81 to 105°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Without heat sink: 16.18°C/W With heat sink: 15.13°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 10 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1
Dover, NJ, USA
DC-DC Converter, 10 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39"
LPB10
DC-DC Converter, 10 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39" LPB10
With no minimum load required and a high efficiency up to 92%, our 10 watt single and dual output LPB10 series DC-DC converter meets all UL60950-1, EN60950-1 and IEC60950-1 safety standards. Additionally, it features a six-sided continuous shield and an extra small low profile package of 1" x 1" x 0.39". INPUT Voltage range Voltage Range 24 Vdc nominal input: 9 to 26 Vdc 48 Vdc nominal input: 18 to 75 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc Start up time Remote on/off and power up: 30 mS Constant resistive load Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal input and full load: 30 mAp-p Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Output power Output voltage trimmed up 10%: 11 W Output voltage trimmed up 20%: 12 W Voltage accuracy: ±1% Line regulation No load to full load Single: ±0.2% Dual: ±0.5% 10% to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25/100% FL, dual: ±5% Voltage and adjustability Single output, 3.3 Vout, 12 Vout: ±10% Others: -10 to 20% Ripple and noise (measured by 20 MHz bandwidth) With a 10µF/25V X7R 1206 MLCC, 3.3 and 5 Vout: 40 mVp-p With a 10µF/25V X7R 1206 MLCC, 12 and 15 Vout: 60 mVp-p With a 1µF/25V X7R 1206 MLCC, 24 Vout Temperature coefficient: ±0.2%/°C Transient response recovery time: 250µs Over voltage protection 3.3 Vdc output: 3.7 to 5.4 Vdc 5 Vdc output: 6.3 to 7.4 Vdc 12 Vdc output: 13.5 to 19.6 Vdc 15 Vdc output: 18.3 to 22 Vdc 24 Vdc output: 29.1 to 32.5 Vdc Over load protection: 150% Short circuit protection: Continuous, automatics recovery GENERAL Efficiency: 85 to 91% Isolation voltage Input to Output: 1600 Vdc, min. 1 minute Input to Case: 1000 Vdc, min. 1 minute Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 297 to 363 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 81°C With derating: 81 to 105°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Without heat sink: 16.18°C/W With heat sink: 15.13°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95%

With no minimum load required and a high efficiency up to 92%, our 10 watt single and dual output LPB10 series DC-DC converter meets all UL60950-1, EN60950-1 and IEC60950-1 safety standards. Additionally, it features a six-sided continuous shield and an extra small low profile package of 1" x 1" x 0.39".

INPUT

  • Voltage range
    • Voltage Range
      • 24 Vdc nominal input: 9 to 26 Vdc
      • 48 Vdc nominal input: 18 to 75 Vdc
    • Start up voltage
      • 24 Vdc nominal input: 9 Vdc
      • 48 Vdc nominal input: 18 Vdc
    • Shutdown voltage
      • 24 Vdc nominal input: 8 Vdc
      • 48 Vdc nominal input: 16 Vdc
    • Start up time
      • Remote on/off and power up: 30 mS
      • Constant resistive load
    • Input surge voltage
      • 24 Vdc nominal input: 50 Vdc
      • 48 Vdc nominal input: 100 Vdc
    • Input reflected ripple current
      • Nominal input and full load: 30 mAp-p
    • Remote ON/OFF
      • Positive logic
        • DC-DC ON: Open or 3 to 15 Vdc
        • DC-DC OFF: Short or 0 to 1.2 Vdc
      • Negative logic
        • DC-DC ON: Short or 0 to 1.2 Vdc
        • DC-DC OFF: Open or 3 to 15 Vdc
    • Input current of control pin: -0.5 to 1 mA
    • Remote off input current: 2.5 mA

OUTPUT

  • Output power
    • Output voltage trimmed up 10%: 11 W
    • Output voltage trimmed up 20%: 12 W
  • Voltage accuracy: ±1%
  • Line regulation
    • No load to full load
      • Single: ±0.2%
      • Dual: ±0.5%
    • 10% to 90% load
      • Single: ±0.1%
      • Dual: ±0.8%
  • Cross regulation
    • Asymmetrical load 25/100% FL, dual: ±5%
  • Voltage and adjustability
    • Single output, 3.3 Vout, 12 Vout: ±10%
    • Others: -10 to 20%
  • Ripple and noise (measured by 20 MHz bandwidth)
    • With a 10µF/25V X7R 1206 MLCC, 3.3 and 5 Vout:
      • 40 mVp-p
    • With a 10µF/25V X7R 1206 MLCC, 12 and 15 Vout:
      • 60 mVp-p
    • With a 1µF/25V X7R 1206 MLCC, 24 Vout
  • Temperature coefficient: ±0.2%/°C
  • Transient response recovery time: 250µs
  • Over voltage protection
    • 3.3 Vdc output: 3.7 to 5.4 Vdc
    • 5 Vdc output: 6.3 to 7.4 Vdc
    • 12 Vdc output: 13.5 to 19.6 Vdc
    • 15 Vdc output: 18.3 to 22 Vdc
    • 24 Vdc output: 29.1 to 32.5 Vdc
  • Over load protection: 150%
  • Short circuit protection: Continuous, automatics recovery

GENERAL

  • Efficiency: 85 to 91%
  • Isolation voltage
    • Input to Output: 1600 Vdc, min. 1 minute
    • Input to Case: 1000 Vdc, min. 1 minute
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 1500 pF
  • Switching frequency: 297 to 363 kHz

ENVIRONMENTAL

  • Operating ambient temperature
    • Without derating: -40 to 81°C
    • With derating: 81 to 105°C
  • Maximum case temperature: 105°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Without heat sink: 16.18°C/W
    • With heat sink: 15.13°C/W
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 to 95%
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LPB10
Product Name DC-DC Converter, 10 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39"
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2154-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details