Daburn Electronics & Cable DC-DC Converter, 1.8 Watt Single Output Local Area Network 24-Pin DIP Package TWU1.8

Description
Our efficient, customizable 1.8 watt single output DC-DC converter meets IEEE 802.3 standards and is FCC Class B-approved. This triple tested design also features a 24 pin DIP package, short circuit protection and 100% burn-in. INPUT Voltage Range: ±10% OUTPUT Voltage Accuracy: 5% Line Regulation at Full Load: 10% max Load Regulation at Full Load to 1/2 Load: 10% max Ripple Noise (20MHz Bw): 50 mVp-p max. GENERAL Efficiency: 78% Isolation Voltage: 500 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 100°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.3 g) Dimensions: 1.27" x 0.58" x 0.62"
Datasheet
Description
Our efficient, customizable 1.8 watt single output DC-DC converter meets IEEE 802.3 standards and is FCC Class B-approved. This triple tested design also features a 24 pin DIP package, short circuit protection and 100% burn-in. INPUT Voltage Range: ±10% OUTPUT Voltage Accuracy: 5% Line Regulation at Full Load: 10% max Load Regulation at Full Load to 1/2 Load: 10% max Ripple Noise (20MHz Bw): 50 mVp-p max. GENERAL Efficiency: 78% Isolation Voltage: 500 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 100°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.3 g) Dimensions: 1.27" x 0.58" x 0.62"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 1.8 Watt Single Output Local Area Network 24-Pin DIP Package - TWU1.8 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 1.8 Watt Single Output Local Area Network 24-Pin DIP Package
TWU1.8
DC-DC Converter, 1.8 Watt Single Output Local Area Network 24-Pin DIP Package TWU1.8
Our efficient, customizable 1.8 watt single output DC-DC converter meets IEEE 802.3 standards and is FCC Class B-approved. This triple tested design also features a 24 pin DIP package, short circuit protection and 100% burn-in. INPUT Voltage Range: ±10% OUTPUT Voltage Accuracy: 5% Line Regulation at Full Load: 10% max Load Regulation at Full Load to 1/2 Load: 10% max Ripple Noise (20MHz Bw): 50 mVp-p max. GENERAL Efficiency: 78% Isolation Voltage: 500 Vdc Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -40 to 100°C Cooling: Free Air Convection PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.3 g) Dimensions: 1.27" x 0.58" x 0.62"

Our efficient, customizable 1.8 watt single output DC-DC converter meets IEEE 802.3 standards and is FCC Class B-approved. This triple tested design also features a 24 pin DIP package, short circuit protection and 100% burn-in.

INPUT

  • Voltage Range: ±10%

OUTPUT

  • Voltage Accuracy: 5%
  • Line Regulation at Full Load: 10% max
  • Load Regulation at Full Load to 1/2 Load: 10% max
  • Ripple Noise (20MHz Bw): 50 mVp-p max.

GENERAL

  • Efficiency: 78%
  • Isolation Voltage: 500 Vdc
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 25 KHz min.

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -40 to 100°C
  • Cooling: Free Air Convection

PHYSICAL

  • Case Material: Non-Conductive Black Plastic
  • Weight: 0.5 oz. (14.3 g)
  • Dimensions: 1.27" x 0.58" x 0.62"
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWU1.8
Product Name DC-DC Converter, 1.8 Watt Single Output Local Area Network 24-Pin DIP Package
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -9.0 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psi-10200-70-3u-27657 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - M3GB7005D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details