Daburn Electronics & Cable DC-DC Converter, 10 Watt Single and Dual Output Regulated 2:1 Input KW10

Description
Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50 mV p-p max. Temperature Coefficient at FL: ±0.02% °C max. Transient Response, 25% load step <250μs GENERAL Efficiency: 86% max. Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. optional Isolation Resistance: 100 MOhms Switching Frequency: 100KHz typ. Protection: Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI: Five-Sided Shield Optional Six-Sided Shield PHYSICAL Case Material: Black Coated Copper with Non-Conductive Metal Base Weight: 3 oz. (9 g.) Dimensions: 2.00" x 2.00" x 0.400"
Datasheet
Description
Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50 mV p-p max. Temperature Coefficient at FL: ±0.02% °C max. Transient Response, 25% load step <250μs GENERAL Efficiency: 86% max. Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. optional Isolation Resistance: 100 MOhms Switching Frequency: 100KHz typ. Protection: Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI: Five-Sided Shield Optional Six-Sided Shield PHYSICAL Case Material: Black Coated Copper with Non-Conductive Metal Base Weight: 3 oz. (9 g.) Dimensions: 2.00" x 2.00" x 0.400"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 10 Watt Single and Dual Output Regulated 2:1 Input - KW10 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 10 Watt Single and Dual Output Regulated 2:1 Input
KW10
DC-DC Converter, 10 Watt Single and Dual Output Regulated 2:1 Input KW10
Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50 mV p-p max. Temperature Coefficient at FL: ±0.02% °C max. Transient Response, 25% load step <250μs GENERAL Efficiency: 86% max. Isolation Voltage: 500 Vdc min. Up to 3000 Vdc min. optional Isolation Resistance: 100 MOhms Switching Frequency: 100KHz typ. Protection: Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI: Five-Sided Shield Optional Six-Sided Shield PHYSICAL Case Material: Black Coated Copper with Non-Conductive Metal Base Weight: 3 oz. (9 g.) Dimensions: 2.00" x 2.00" x 0.400"

Our compact 10 watt single and dual output DC-DC converter is a highly efficient, epoxy-encapsulated design with customizable six-sided shielding and short circuit protection available.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±1%
  • Line Regulation: ±0.1%
  • Load Regulation: ±0.5%
  • Ripple Noise (20 MHz BW): 50 mV p-p max.
  • Temperature Coefficient at FL: ±0.02% °C max.
  • Transient Response, 25% load step <250μs

GENERAL

  • Efficiency: 86% max.
  • Isolation Voltage: 500 Vdc min.
    • Up to 3000 Vdc min. optional
  • Isolation Resistance: 100 MOhms
  • Switching Frequency: 100KHz typ.
  • Protection:
    • Over Current Protection
    • Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -50 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI:
    • Five-Sided Shield
    • Optional Six-Sided Shield

PHYSICAL

  • Case Material: Black Coated Copper with
  • Non-Conductive Metal Base
  • Weight: 3 oz. (9 g.)
  • Dimensions: 2.00" x 2.00" x 0.400"
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW10
Product Name DC-DC Converter, 10 Watt Single and Dual Output Regulated 2:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Bench Power Supplies - 1233747 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 4 #
View Details