Daburn Electronics & Cable DC-DC Converter, 6 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1.25" x 0.80" x 0.40" TWA6 / MHIA5

Description
Our 6 watt 2:1 wide input TWA6/MHIA series of DC-DC converters features a built-in EMI class A filter, reinforced insulation and a miniature DIP package. This series, designated TWA6/MHIA, also meets ES60601-1, EN60601-1 and IEC60601-1 safety standards and is RoHS compliant to 2011/65/EU. INPUT Operating input voltage range 5 Vdc nominal input: 4.5 - 9 Vdc 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 72 Vdc Start up voltage 5 Vdc nominal input: 4.5 Vdc 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shutdown voltage 5 Vdc nominal input: 4 Vdc 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 Ms Input surge voltage, 3 sec. max. 5 Vdc nominal input: 16 Vdc 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Reflected ripple current: 20 mAp-p Remote On/Off: referred to -INPUT pin DC-DC ON: Open or 0 - 1.2 Vdc DC-DC OFF: 2.2 - 12 Vdc Input current of remote control pin: -0.5 - 1 mA Remote off input current: 2.5 mA OUTPUT Output power: 6 watts Voltage accuracy: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±1% Load regulation No load to full load Single: ±0.2% Dual: ±1% Cross regulation Asymmetrical load 25%/100%FL, dual: ±5% Ripple and noise, measured by 20 MHz bandwidth With a 10µF/25V X7R MLCC 3.3 and 5 Vout: 30 mVp-p With a 10µF/25V X7R MLCC 12 and 15 Vout: 40 mVp-p With a 4.7µF/50V X7R MLCC 24 Vout: 50 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250µs Over voltage protection, continuous clamp 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 5.6 - 7 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 18.3 - 22 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection: 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 81.5 - 89% Isolation voltage Input to output: 5000 Vac Leakage current, 240 Vac, 60 Hz: 2 µA Isolation capacitance: 12 - 17 pF Switching frequency: 300 kHz Clearance/creepage: 8mm Design meets safety standards: ANSI/AAMI, ES60601-1, IEC60601-1, EN60601-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 94°C With derating: 77 to 105°C Storage temperature range: -55 to 125°C Thermal impedance Natural convection (20LFM): 18°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Nickel coated copper Base material: Non-conductive, black, plastic Potting material: silicone (UL94-V0) Weight: 14 g (0.48 oz) Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm) MTBF: 8.638 x 105 hours, MIL-HDBK-217F Ta25°C. full load (G/B, controlled environment) EMC CHARACTERISTICS EMI Class A and B: EN55011, EN55022 and FCC part 18 ESD: EN6100-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet
Description
Our 6 watt 2:1 wide input TWA6/MHIA series of DC-DC converters features a built-in EMI class A filter, reinforced insulation and a miniature DIP package. This series, designated TWA6/MHIA, also meets ES60601-1, EN60601-1 and IEC60601-1 safety standards and is RoHS compliant to 2011/65/EU. INPUT Operating input voltage range 5 Vdc nominal input: 4.5 - 9 Vdc 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 72 Vdc Start up voltage 5 Vdc nominal input: 4.5 Vdc 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shutdown voltage 5 Vdc nominal input: 4 Vdc 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 Ms Input surge voltage, 3 sec. max. 5 Vdc nominal input: 16 Vdc 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Reflected ripple current: 20 mAp-p Remote On/Off: referred to -INPUT pin DC-DC ON: Open or 0 - 1.2 Vdc DC-DC OFF: 2.2 - 12 Vdc Input current of remote control pin: -0.5 - 1 mA Remote off input current: 2.5 mA OUTPUT Output power: 6 watts Voltage accuracy: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±1% Load regulation No load to full load Single: ±0.2% Dual: ±1% Cross regulation Asymmetrical load 25%/100%FL, dual: ±5% Ripple and noise, measured by 20 MHz bandwidth With a 10µF/25V X7R MLCC 3.3 and 5 Vout: 30 mVp-p With a 10µF/25V X7R MLCC 12 and 15 Vout: 40 mVp-p With a 4.7µF/50V X7R MLCC 24 Vout: 50 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250µs Over voltage protection, continuous clamp 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 5.6 - 7 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 18.3 - 22 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection: 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 81.5 - 89% Isolation voltage Input to output: 5000 Vac Leakage current, 240 Vac, 60 Hz: 2 µA Isolation capacitance: 12 - 17 pF Switching frequency: 300 kHz Clearance/creepage: 8mm Design meets safety standards: ANSI/AAMI, ES60601-1, IEC60601-1, EN60601-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 94°C With derating: 77 to 105°C Storage temperature range: -55 to 125°C Thermal impedance Natural convection (20LFM): 18°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Nickel coated copper Base material: Non-conductive, black, plastic Potting material: silicone (UL94-V0) Weight: 14 g (0.48 oz) Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm) MTBF: 8.638 x 105 hours, MIL-HDBK-217F Ta25°C. full load (G/B, controlled environment) EMC CHARACTERISTICS EMI Class A and B: EN55011, EN55022 and FCC part 18 ESD: EN6100-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 6 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1.25
Dover, NJ, USA
DC-DC Converter, 6 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1.25" x 0.80" x 0.40"
TWA6 / MHIA5
DC-DC Converter, 6 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1.25" x 0.80" x 0.40" TWA6 / MHIA5
Our 6 watt 2:1 wide input TWA6/MHIA series of DC-DC converters features a built-in EMI class A filter, reinforced insulation and a miniature DIP package. This series, designated TWA6/MHIA, also meets ES60601-1, EN60601-1 and IEC60601-1 safety standards and is RoHS compliant to 2011/65/EU. INPUT Operating input voltage range 5 Vdc nominal input: 4.5 - 9 Vdc 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 72 Vdc Start up voltage 5 Vdc nominal input: 4.5 Vdc 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shutdown voltage 5 Vdc nominal input: 4 Vdc 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 Ms Input surge voltage, 3 sec. max. 5 Vdc nominal input: 16 Vdc 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input filter: Pi type Reflected ripple current: 20 mAp-p Remote On/Off: referred to -INPUT pin DC-DC ON: Open or 0 - 1.2 Vdc DC-DC OFF: 2.2 - 12 Vdc Input current of remote control pin: -0.5 - 1 mA Remote off input current: 2.5 mA OUTPUT Output power: 6 watts Voltage accuracy: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±1% Load regulation No load to full load Single: ±0.2% Dual: ±1% Cross regulation Asymmetrical load 25%/100%FL, dual: ±5% Ripple and noise, measured by 20 MHz bandwidth With a 10µF/25V X7R MLCC 3.3 and 5 Vout: 30 mVp-p With a 10µF/25V X7R MLCC 12 and 15 Vout: 40 mVp-p With a 4.7µF/50V X7R MLCC 24 Vout: 50 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250µs Over voltage protection, continuous clamp 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 5.6 - 7 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 18.3 - 22 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection: 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 81.5 - 89% Isolation voltage Input to output: 5000 Vac Leakage current, 240 Vac, 60 Hz: 2 µA Isolation capacitance: 12 - 17 pF Switching frequency: 300 kHz Clearance/creepage: 8mm Design meets safety standards: ANSI/AAMI, ES60601-1, IEC60601-1, EN60601-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 94°C With derating: 77 to 105°C Storage temperature range: -55 to 125°C Thermal impedance Natural convection (20LFM): 18°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Nickel coated copper Base material: Non-conductive, black, plastic Potting material: silicone (UL94-V0) Weight: 14 g (0.48 oz) Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm) MTBF: 8.638 x 105 hours, MIL-HDBK-217F Ta25°C. full load (G/B, controlled environment) EMC CHARACTERISTICS EMI Class A and B: EN55011, EN55022 and FCC part 18 ESD: EN6100-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A

Our 6 watt 2:1 wide input TWA6/MHIA series of DC-DC converters features a built-in EMI class A filter, reinforced insulation and a miniature DIP package. This series, designated TWA6/MHIA, also meets ES60601-1, EN60601-1 and IEC60601-1 safety standards and is RoHS compliant to 2011/65/EU.

INPUT

  • Operating input voltage range
    • 5 Vdc nominal input: 4.5 - 9 Vdc
    • 12 Vdc nominal input: 9 - 18 Vdc
    • 24 Vdc nominal input: 18 - 36 Vdc
    • 48 Vdc nominal input: 36 - 72 Vdc
  • Start up voltage
    • 5 Vdc nominal input: 4.5 Vdc
    • 12 Vdc nominal input: 9 Vdc
    • 24 Vdc nominal input: 18 Vdc
    • 48 Vdc nominal input: 36 Vdc
  • Shutdown voltage
    • 5 Vdc nominal input: 4 Vdc
    • 12 Vdc nominal input: 8 Vdc
    • 24 Vdc nominal input: 16 Vdc
    • 48 Vdc nominal input: 33 Vdc
  • Start up time
    • Constant resistive load
      • Power up: 30 mS
      • Remote On/Off: 30 Ms
  • Input surge voltage, 3 sec. max.
    • 5 Vdc nominal input: 16 Vdc
    • 12 Vdc nominal input: 25 Vdc
    • 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
  • Input filter: Pi type
  • Reflected ripple current: 20 mAp-p
  • Remote On/Off: referred to -INPUT pin
    • DC-DC ON: Open or 0 - 1.2 Vdc
    • DC-DC OFF: 2.2 - 12 Vdc
    • Input current of remote control pin: -0.5 - 1 mA
    • Remote off input current: 2.5 mA

OUTPUT

  • Output power: 6 watts
  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load
      • Single: ±0.2%
      • Dual: ±1%
  • Load regulation
    • No load to full load
      • Single: ±0.2%
      • Dual: ±1%
  • Cross regulation
    • Asymmetrical load 25%/100%FL, dual: ±5%
  • Ripple and noise, measured by 20 MHz bandwidth
    • With a 10µF/25V X7R MLCC
      • 3.3 and 5 Vout: 30 mVp-p
    • With a 10µF/25V X7R MLCC
      • 12 and 15 Vout: 40 mVp-p
    • With a 4.7µF/50V X7R MLCC
      • 24 Vout: 50 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 250µs
  • Over voltage protection, continuous clamp
    • 3.3 Vout: 3.7 - 5.4 Vdc
    • 5 Vout: 5.6 - 7 Vdc
    • 12 Vout: 13.5 - 19.6 Vdc
    • 15 Vout: 18.3 - 22 Vdc
    • 24 Vout: 29.1 - 32.5 Vdc
  • Over load protection: 150%
  • Short circuit protection: continuous, automatic recovery

GENERAL

  • Efficiency: 81.5 - 89%
  • Isolation voltage
    • Input to output: 5000 Vac
  • Leakage current, 240 Vac, 60 Hz: 2 µA
  • Isolation capacitance: 12 - 17 pF
  • Switching frequency: 300 kHz
  • Clearance/creepage: 8mm
  • Design meets safety standards: ANSI/AAMI, ES60601-1, IEC60601-1, EN60601-1

ENVIRONMENTAL

  • Operating ambient temperature
    • Without derating: -40 to 94°C
    • With derating: 77 to 105°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Natural convection (20LFM): 18°C/W
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Case material: Nickel coated copper
  • Base material: Non-conductive, black, plastic
  • Potting material: silicone (UL94-V0)
  • Weight: 14 g (0.48 oz)
  • Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm)
  • MTBF: 8.638 x 105 hours, MIL-HDBK-217F Ta25°C. full load (G/B, controlled environment)

EMC CHARACTERISTICS

  • EMI
    • Class A and B: EN55011, EN55022 and FCC part 18
  • ESD: EN6100-4-2, Perf. Criteria A
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 10 V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: ±2kV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±2kV, Perf. Criteria A
  • Conducted immunity
    • EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWA6 / MHIA5
Product Name DC-DC Converter, 6 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1.25" x 0.80" x 0.40"
Type DC-DC Converter; Medical Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Power Supply - 15628541 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details