Daburn Electronics & Cable Switching Power Modules, 150 Watt Universal Input for Medical Applications MUI150

Description
With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00" x 1.16". This design is RoHS compliant to 2011/65/EU and has active power factor correction. INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 63 Hz Input Current 115 VAC and Full Load: 1.7 A 230 VAC and Full Load: 0.8 A No Load Input Power 230 VAC: 0.3 Watts 230 VAC, MEF-F: 0.6 Watts Leakage Current 264 VAC: 100μA Start up time: 1000 ms Rise time: 20 ms Hold up time 115 VAC and Full Load: 16 ms Input inrush current 230 VAC: 60A Input protection Internal fuse inline and neutral: T3,15A/250VAC OUTPUT Output Power Forced air cooling with 10 CFM: 150 Watts Natural connection for 15, 24, 28 and 36 Vout: 110 Watts Natural connection for 12 and 48 Vout: 100 Watts Initial set Voltage Accuracy 230 VAC and Full Load: ±1.0% Line Regulation Low Line to High Line at Full Load: ±0.2% Load Regulation No Load to Full Load: ±0.5% 10 - 90% Load: ±0.4% Voltage Adjustability: ±10% Minimum Load: 0% Ripple and Noise (Measured by 20 MHz band width) With a 10μF/25V 1206 X7R MLCC 12 Vout: 120 mVp-p With a 10μF/25V 1206 X7R MLCC 15 Vout: 150 mVp-p With a 1μF/50V 1206 X7R MLCC 24 Vout: 20 mVp-p With a 1μF/50V 1206 X7R MLCC 28 Vout: 220 mVp-p With a 1μF/50V 1206 X7R MLCC 36 Vout: 250 mVp-p With a 0.1μF/100V 1206 X7R MLCC 48 Vout: 250 mVp-p Temperature Coefficient: ±0.2%°C Transient Response Load step from 50 - 75% change at 2.5A/μs Peak deviation: 3% Vout Recovery time: 500μs Over Voltage Protection Percentage of Vout (nom), Latch mode: 135% Over Load Protection Percentage of lout rated, hiccup mode: 150% 12 Vout, 15 Vout Short Circuit Protection: Continuous, automatic recovery Fan Power Supply: 12V at 500 mA GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2 MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G.: 1500 VAC Isolation Resistance: 500 VDC 0.1Gω Switching Frequency: 60 kHz Safety Approvals: ANSI/AAMI, ES60601-1, IEC6060-1, EN60601-1 Weight MUIO: 187 g (6.60 oz) MUIT: 235 g (8.29 oz) MUI: 256 g (9.03 oz) MUID: 278 g (9.81 oz) MTBF MIL-HDBK-217F Ta25°C, full load: 7.861 x 105 hrs ENVIRONMENTAL Operating Ambient Temperature Forced air cooling: 150 W with 10 CFM Natural Convection: 100 - 110W With derating: -25 - 80°C Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18 Conducted: Class B Radiated: Class A Harmonic Currents: EN61000-3-2 Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM: ±1KV CM: ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B Dip and Interruptions EN60601-1-2 100 VAC 50Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B
Datasheet
Description
With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00" x 1.16". This design is RoHS compliant to 2011/65/EU and has active power factor correction. INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 63 Hz Input Current 115 VAC and Full Load: 1.7 A 230 VAC and Full Load: 0.8 A No Load Input Power 230 VAC: 0.3 Watts 230 VAC, MEF-F: 0.6 Watts Leakage Current 264 VAC: 100μA Start up time: 1000 ms Rise time: 20 ms Hold up time 115 VAC and Full Load: 16 ms Input inrush current 230 VAC: 60A Input protection Internal fuse inline and neutral: T3,15A/250VAC OUTPUT Output Power Forced air cooling with 10 CFM: 150 Watts Natural connection for 15, 24, 28 and 36 Vout: 110 Watts Natural connection for 12 and 48 Vout: 100 Watts Initial set Voltage Accuracy 230 VAC and Full Load: ±1.0% Line Regulation Low Line to High Line at Full Load: ±0.2% Load Regulation No Load to Full Load: ±0.5% 10 - 90% Load: ±0.4% Voltage Adjustability: ±10% Minimum Load: 0% Ripple and Noise (Measured by 20 MHz band width) With a 10μF/25V 1206 X7R MLCC 12 Vout: 120 mVp-p With a 10μF/25V 1206 X7R MLCC 15 Vout: 150 mVp-p With a 1μF/50V 1206 X7R MLCC 24 Vout: 20 mVp-p With a 1μF/50V 1206 X7R MLCC 28 Vout: 220 mVp-p With a 1μF/50V 1206 X7R MLCC 36 Vout: 250 mVp-p With a 0.1μF/100V 1206 X7R MLCC 48 Vout: 250 mVp-p Temperature Coefficient: ±0.2%°C Transient Response Load step from 50 - 75% change at 2.5A/μs Peak deviation: 3% Vout Recovery time: 500μs Over Voltage Protection Percentage of Vout (nom), Latch mode: 135% Over Load Protection Percentage of lout rated, hiccup mode: 150% 12 Vout, 15 Vout Short Circuit Protection: Continuous, automatic recovery Fan Power Supply: 12V at 500 mA GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2 MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G.: 1500 VAC Isolation Resistance: 500 VDC 0.1Gω Switching Frequency: 60 kHz Safety Approvals: ANSI/AAMI, ES60601-1, IEC6060-1, EN60601-1 Weight MUIO: 187 g (6.60 oz) MUIT: 235 g (8.29 oz) MUI: 256 g (9.03 oz) MUID: 278 g (9.81 oz) MTBF MIL-HDBK-217F Ta25°C, full load: 7.861 x 105 hrs ENVIRONMENTAL Operating Ambient Temperature Forced air cooling: 150 W with 10 CFM Natural Convection: 100 - 110W With derating: -25 - 80°C Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18 Conducted: Class B Radiated: Class A Harmonic Currents: EN61000-3-2 Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM: ±1KV CM: ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B Dip and Interruptions EN60601-1-2 100 VAC 50Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Modules, 150 Watt Universal Input for Medical Applications - MUI150 - Daburn Electronics & Cable
Dover, NJ, USA
Switching Power Modules, 150 Watt Universal Input for Medical Applications
MUI150
Switching Power Modules, 150 Watt Universal Input for Medical Applications MUI150
With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00" x 1.16". This design is RoHS compliant to 2011/65/EU and has active power factor correction. INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 63 Hz Input Current 115 VAC and Full Load: 1.7 A 230 VAC and Full Load: 0.8 A No Load Input Power 230 VAC: 0.3 Watts 230 VAC, MEF-F: 0.6 Watts Leakage Current 264 VAC: 100μA Start up time: 1000 ms Rise time: 20 ms Hold up time 115 VAC and Full Load: 16 ms Input inrush current 230 VAC: 60A Input protection Internal fuse inline and neutral: T3,15A/250VAC OUTPUT Output Power Forced air cooling with 10 CFM: 150 Watts Natural connection for 15, 24, 28 and 36 Vout: 110 Watts Natural connection for 12 and 48 Vout: 100 Watts Initial set Voltage Accuracy 230 VAC and Full Load: ±1.0% Line Regulation Low Line to High Line at Full Load: ±0.2% Load Regulation No Load to Full Load: ±0.5% 10 - 90% Load: ±0.4% Voltage Adjustability: ±10% Minimum Load: 0% Ripple and Noise (Measured by 20 MHz band width) With a 10μF/25V 1206 X7R MLCC 12 Vout: 120 mVp-p With a 10μF/25V 1206 X7R MLCC 15 Vout: 150 mVp-p With a 1μF/50V 1206 X7R MLCC 24 Vout: 20 mVp-p With a 1μF/50V 1206 X7R MLCC 28 Vout: 220 mVp-p With a 1μF/50V 1206 X7R MLCC 36 Vout: 250 mVp-p With a 0.1μF/100V 1206 X7R MLCC 48 Vout: 250 mVp-p Temperature Coefficient: ±0.2%°C Transient Response Load step from 50 - 75% change at 2.5A/μs Peak deviation: 3% Vout Recovery time: 500μs Over Voltage Protection Percentage of Vout (nom), Latch mode: 135% Over Load Protection Percentage of lout rated, hiccup mode: 150% 12 Vout, 15 Vout Short Circuit Protection: Continuous, automatic recovery Fan Power Supply: 12V at 500 mA GENERAL Efficiency: 91 - 92% Isolation Voltage 1 minute (2 MOPP insulation) Input to Output: 4000 VAC Input (Output) to F.G.: 1500 VAC Isolation Resistance: 500 VDC 0.1Gω Switching Frequency: 60 kHz Safety Approvals: ANSI/AAMI, ES60601-1, IEC6060-1, EN60601-1 Weight MUIO: 187 g (6.60 oz) MUIT: 235 g (8.29 oz) MUI: 256 g (9.03 oz) MUID: 278 g (9.81 oz) MTBF MIL-HDBK-217F Ta25°C, full load: 7.861 x 105 hrs ENVIRONMENTAL Operating Ambient Temperature Forced air cooling: 150 W with 10 CFM Natural Convection: 100 - 110W With derating: -25 - 80°C Storage Temperature Range: -40 - 85°C Operating Altitude: 5000 m Thermal Shock: MIL-STD-810F Shock: IEC68-2-27 Vibration: IEC68-2-6 Relative Humidity Non-condensing: 5 - 95% RH EMC CHARACTERISTICS EMI EN55011, EN55022 and FCC Part 18 Conducted: Class B Radiated: Class A Harmonic Currents: EN61000-3-2 Full Load: Class A and D Voltage Flicker: EN61000-3-3 ESD EN61000-4-2, Perf. Criteria A Air ±8KV Contact ±6KV Radiated Immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5, Perf. Criteria A DM: ±1KV CM: ±2KV Conducted Immunity EN61000-4-6: 20 Vrms, Perf. Criteria A 230 VAC 50 Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria A >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B Dip and Interruptions EN60601-1-2 100 VAC 50Hz 30%: 500 mS, Perf. Criteria A 60%: 100 mS, Perf. Criteria B >95%: 10 mS, Perf. Criteria A >95%: 5000 mS, Perf. Criteria B

With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00" x 1.16". This design is RoHS compliant to 2011/65/EU and has active power factor correction.

INPUT

  • Voltage Range
    • AC Input: 85 - 264 VAC
    • DC Input: 120 - 370 VDC
  • Input Frequency
    • AC Input: 63 Hz
  • Input Current
    • 115 VAC and Full Load: 1.7 A
    • 230 VAC and Full Load: 0.8 A
  • No Load Input Power
    • 230 VAC: 0.3 Watts
    • 230 VAC, MEF-F: 0.6 Watts
  • Leakage Current
    • 264 VAC: 100μA
  • Start up time: 1000 ms
  • Rise time: 20 ms
  • Hold up time
    • 115 VAC and Full Load: 16 ms
  • Input inrush current
    • 230 VAC: 60A
  • Input protection
    • Internal fuse inline and neutral: T3,15A/250VAC

OUTPUT

  • Output Power
  • Forced air cooling with 10 CFM: 150 Watts
  • Natural connection for 15, 24, 28 and 36 Vout: 110 Watts
  • Natural connection for 12 and 48 Vout: 100 Watts
  • Initial set Voltage Accuracy
    • 230 VAC and Full Load: ±1.0%
  • Line Regulation
    • Low Line to High Line at Full Load: ±0.2%
  • Load Regulation
    • No Load to Full Load: ±0.5%
    • 10 - 90% Load: ±0.4%
  • Voltage Adjustability: ±10%
  • Minimum Load: 0%
  • Ripple and Noise (Measured by 20 MHz band width)
    • With a 10μF/25V 1206 X7R MLCC
      • 12 Vout: 120 mVp-p
    • With a 10μF/25V 1206 X7R MLCC
      • 15 Vout: 150 mVp-p
    • With a 1μF/50V 1206 X7R MLCC
      • 24 Vout: 20 mVp-p
    • With a 1μF/50V 1206 X7R MLCC
      • 28 Vout: 220 mVp-p
    • With a 1μF/50V 1206 X7R MLCC
      • 36 Vout: 250 mVp-p
    • With a 0.1μF/100V 1206 X7R MLCC
      • 48 Vout: 250 mVp-p
  • Temperature Coefficient: ±0.2%°C
  • Transient Response
    • Load step from 50 - 75% change at 2.5A/μs
    • Peak deviation: 3% Vout
    • Recovery time: 500μs
  • Over Voltage Protection
    • Percentage of Vout (nom), Latch mode: 135%
  • Over Load Protection
    • Percentage of lout rated, hiccup mode: 150%
    • 12 Vout, 15 Vout
  • Short Circuit Protection: Continuous, automatic recovery
  • Fan Power Supply: 12V at 500 mA

GENERAL

  • Efficiency: 91 - 92%
  • Isolation Voltage 1 minute (2 MOPP insulation)
    • Input to Output: 4000 VAC
    • Input (Output) to F.G.: 1500 VAC
  • Isolation Resistance: 500 VDC 0.1GΩ
  • Switching Frequency: 60 kHz
  • Safety Approvals: ANSI/AAMI, ES60601-1, IEC6060-1, EN60601-1
  • Weight
    • MUIO: 187 g (6.60 oz)
    • MUIT: 235 g (8.29 oz)
    • MUI: 256 g (9.03 oz)
    • MUID: 278 g (9.81 oz)
  • MTBF
    • MIL-HDBK-217F Ta25°C, full load: 7.861 x 105 hrs

ENVIRONMENTAL

  • Operating Ambient Temperature
    • Forced air cooling: 150 W with 10 CFM
    • Natural Convection: 100 - 110W
      • With derating: -25 - 80°C
  • Storage Temperature Range: -40 - 85°C
  • Operating Altitude: 5000 m
  • Thermal Shock: MIL-STD-810F
  • Shock: IEC68-2-27
  • Vibration: IEC68-2-6
  • Relative Humidity
    • Non-condensing: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI
    • EN55011, EN55022 and FCC Part 18
      • Conducted: Class B
      • Radiated: Class A
  • Harmonic Currents: EN61000-3-2
    • Full Load: Class A and D
  • Voltage Flicker: EN61000-3-3
  • ESD
    • EN61000-4-2, Perf. Criteria A
      • Air ±8KV
      • Contact ±6KV
  • Radiated Immunity
    • EN61000-4-3: 20 V/m, Perf. Criteria A
  • Fast Transient
    • EN61000-4-4: ±2KV, Perf. Criteria A
  • Surge
    • EN61000-4-5, Perf. Criteria A
      • DM: ±1KV
      • CM: ±2KV
  • Conducted Immunity
    • EN61000-4-6: 20 Vrms, Perf. Criteria A
      • 230 VAC 50 Hz
        • 30%: 500 mS, Perf. Criteria A
        • 60%: 100 mS, Perf. Criteria A
        • >95%: 10 mS, Perf. Criteria A
        • >95%: 5000 mS, Perf. Criteria B
  • Dip and Interruptions
    • EN60601-1-2
      • 100 VAC 50Hz
        • 30%: 500 mS, Perf. Criteria A
        • 60%: 100 mS, Perf. Criteria B
        • >95%: 10 mS, Perf. Criteria A
        • >95%: 5000 mS, Perf. Criteria B
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MUI150
Product Name Switching Power Modules, 150 Watt Universal Input for Medical Applications
Type DC Power Supply; DC-DC Converter; AC/DC Converter; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Operating Temperature -25 to 80 C (-13 to 176 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details