Daburn Electronics & Cable 12 Watt 2:1 Wide Input Range DC/DC Converters TWA12 Series

Description
TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as 88 percent. Available in 1.26 x 1.00 x 0.44-inch SMD or 1.25 x 0.80 x 0.40-inch DIP packages, the TWA12 Series is well-suited for industrial and ITE applications. The units come with an internal EN55032 Class A-compliant filter and meet IEC/UL/EN60950-1 and IEC/UL/EN62368-1 safety standards. Additional safeguards include over current, over voltage and short circuit protections.
Datasheet
Description
TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as 88 percent. Available in 1.26 x 1.00 x 0.44-inch SMD or 1.25 x 0.80 x 0.40-inch DIP packages, the TWA12 Series is well-suited for industrial and ITE applications. The units come with an internal EN55032 Class A-compliant filter and meet IEC/UL/EN60950-1 and IEC/UL/EN62368-1 safety standards. Additional safeguards include over current, over voltage and short circuit protections.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 Watt 2:1 Wide Input Range DC/DC Converters - TWA12 Series - Daburn Electronics & Cable
Dover, NJ, USA
12 Watt 2:1 Wide Input Range DC/DC Converters
TWA12 Series
12 Watt 2:1 Wide Input Range DC/DC Converters TWA12 Series
TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as 88 percent. Available in 1.26 x 1.00 x 0.44-inch SMD or 1.25 x 0.80 x 0.40-inch DIP packages, the TWA12 Series is well-suited for industrial and ITE applications. The units come with an internal EN55032 Class A-compliant filter and meet IEC/UL/EN60950-1 and IEC/UL/EN62368-1 safety standards. Additional safeguards include over current, over voltage and short circuit protections.

TWA12 Series DC/DC converters feature 2:1 wide input range, 1600-V isolation and remote ON/OFF control for energy savings. There is no minimum load requirement, and efficiencies are as high as 88 percent. Available in 1.26 x 1.00 x 0.44-inch SMD or 1.25 x 0.80 x 0.40-inch DIP packages, the TWA12 Series is well-suited for industrial and ITE applications. The units come with an internal EN55032 Class A-compliant filter and meet IEC/UL/EN60950-1 and IEC/UL/EN62368-1 safety standards. Additional safeguards include over current, over voltage and short circuit protections.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWA12 Series
Product Name 12 Watt 2:1 Wide Input Range DC/DC Converters
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP4303S 4Ch Precision Linear DC Power Supply - UDP4303S - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2181-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5082X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details