Daburn Electronics & Cable Switching Power Modules, 115 Vac Input P4, P7

Description
Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available. INPUT Voltage Range: 90 - 130 VAC, 47 - 440 Hz Universal Input Available Inrush Current: 10A peak OUTPUT Voltage Accuracy at FL for Singles: ±1.0% For Singles, +V for Duals, and +5V for Triple Units All other voltages: ±3.0% Line Regulation Single Output: ±0.1% Load Regulation Single Output: ±1.0% Ripple Noise: 10 mVrms Temperature Coefficient: ±0.02%/°C typ. Transient Response: 1 ms max. For a 50% to 100% load change GENERAL Efficiency: 70% typ. Isolation Voltage: 2500 Vrms Isolation Resistance: 50 MOhms Switching Frequency: 40 KHz typ. Protection Over Voltage Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -25 to 85°C PHYSICAL Weight: 0.90 lb.
Datasheet
Description
Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available. INPUT Voltage Range: 90 - 130 VAC, 47 - 440 Hz Universal Input Available Inrush Current: 10A peak OUTPUT Voltage Accuracy at FL for Singles: ±1.0% For Singles, +V for Duals, and +5V for Triple Units All other voltages: ±3.0% Line Regulation Single Output: ±0.1% Load Regulation Single Output: ±1.0% Ripple Noise: 10 mVrms Temperature Coefficient: ±0.02%/°C typ. Transient Response: 1 ms max. For a 50% to 100% load change GENERAL Efficiency: 70% typ. Isolation Voltage: 2500 Vrms Isolation Resistance: 50 MOhms Switching Frequency: 40 KHz typ. Protection Over Voltage Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -25 to 85°C PHYSICAL Weight: 0.90 lb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Modules, 115 Vac Input - P4, P7 - Daburn Electronics & Cable
Dover, NJ, USA
Switching Power Modules, 115 Vac Input
P4, P7
Switching Power Modules, 115 Vac Input P4, P7
Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available. INPUT Voltage Range: 90 - 130 VAC, 47 - 440 Hz Universal Input Available Inrush Current: 10A peak OUTPUT Voltage Accuracy at FL for Singles: ±1.0% For Singles, +V for Duals, and +5V for Triple Units All other voltages: ±3.0% Line Regulation Single Output: ±0.1% Load Regulation Single Output: ±1.0% Ripple Noise: 10 mVrms Temperature Coefficient: ±0.02%/°C typ. Transient Response: 1 ms max. For a 50% to 100% load change GENERAL Efficiency: 70% typ. Isolation Voltage: 2500 Vrms Isolation Resistance: 50 MOhms Switching Frequency: 40 KHz typ. Protection Over Voltage Protection Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -25 to 85°C PHYSICAL Weight: 0.90 lb.

Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe terminal option available.

INPUT

  • Voltage Range: 90 - 130 VAC, 47 - 440 Hz
    • Universal Input Available
  • Inrush Current: 10A peak

OUTPUT

  • Voltage Accuracy at FL for Singles: ±1.0%
    • For Singles, +V for Duals, and +5V for Triple Units
  • All other voltages: ±3.0%
  • Line Regulation
    • Single Output: ±0.1%
  • Load Regulation
    • Single Output: ±1.0%
  • Ripple Noise: 10 mVrms
  • Temperature Coefficient: ±0.02%/°C typ.
  • Transient Response: 1 ms max.
    • For a 50% to 100% load change

GENERAL

  • Efficiency: 70% typ.
  • Isolation Voltage: 2500 Vrms
  • Isolation Resistance: 50 MOhms
  • Switching Frequency: 40 KHz typ.
  • Protection
    • Over Voltage Protection
    • Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -25 to 85°C

PHYSICAL

  • Weight: 0.90 lb.
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number P4, P7
Product Name Switching Power Modules, 115 Vac Input
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Circuit Board Assembly
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XHR7.5-130 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 975 watts
View Details