Daburn Electronics & Cable DC-DC Converter, 20 Watt Single and Dual Output DIN Rail, Wide Input DMWB20

Description
Our 20 watt single and dual output DC-DC converter has overload and short circuit protection, a reliable snap-on for DIN Rail TS-35/7.5 or TS-35/15 and internal input fuse and reverse polarity protection. The model has case protection that meets IP 20 (IEC60529) and an internal input in-rush current limit circuit. INPUT Voltage Range 24 Vdc nominal input: 9.5 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Input fuse (slow blow) 24 Vdc input: 6A 48 Vdc input: 4A In-rush current: 15A Input reflected ripple current: 10 mAp-p Start up time Nominal input and Power Up: 100 mS Constant resistive load Startup Voltage 24 Vdc input: 9.5 Vdc 48 Vdc input: 18 Vdc Shutdown Voltage 24 Vdc input: 7.5 Vdc 48 Vdc input: 15 Vdc Remote ON/OFF Positive logic DC-DC ON: Open or 3 V DC-DC OFF: Short or 0 V Negative Logic DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of Remote control pin Nominal Input: 0.5 mA. Remote off state input current Nominal input: 2.5 mA. OUTPUT Output power: 20 Watts Max. Voltage accuracy 3.3 Vout: ±2.0% Others: ±1.2% Minimum Load: 0% Line Regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load Regulation No load to Full Load 3.3 Vout: ±2.0% Others: ±1.5% Load Cross Regulation Dual: ±5% Ripple and Noise (20 mHZ Bandwidth): 50 - 75 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 250µS Over voltage protection 3.3 Vdc Output: 3.9 Vdc Zener diode clamp 5 Vdc Output: 6.2 Vdc 12 Vdc Output: 15 Vdc 15 Vdc Output: 18 Vdc Output Indicator: Green LED Over load protection 0% of FL at nominal input: 150% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 83 - 87% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Chassis: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 4000 pF, max. Switching frequency: 400 KHz ±10% Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Chassis material: Aluminum Dimensions: 4. 2 x 2.27 x 0.97 (125.0 x 57.6 x 24.5 mm) Weight: 5.19 oz. (147.5 g) MTBF BELLCORE TR-NWT-000332: 1.289 x 106 hrs. MIL-HDBK-217F: 9.197 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Storage temperature range: -40 to 105°C Thermal Shock: MIL STD 810F Vibration: MIL STD 810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A
Datasheet
Description
Our 20 watt single and dual output DC-DC converter has overload and short circuit protection, a reliable snap-on for DIN Rail TS-35/7.5 or TS-35/15 and internal input fuse and reverse polarity protection. The model has case protection that meets IP 20 (IEC60529) and an internal input in-rush current limit circuit. INPUT Voltage Range 24 Vdc nominal input: 9.5 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Input fuse (slow blow) 24 Vdc input: 6A 48 Vdc input: 4A In-rush current: 15A Input reflected ripple current: 10 mAp-p Start up time Nominal input and Power Up: 100 mS Constant resistive load Startup Voltage 24 Vdc input: 9.5 Vdc 48 Vdc input: 18 Vdc Shutdown Voltage 24 Vdc input: 7.5 Vdc 48 Vdc input: 15 Vdc Remote ON/OFF Positive logic DC-DC ON: Open or 3 V DC-DC OFF: Short or 0 V Negative Logic DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of Remote control pin Nominal Input: 0.5 mA. Remote off state input current Nominal input: 2.5 mA. OUTPUT Output power: 20 Watts Max. Voltage accuracy 3.3 Vout: ±2.0% Others: ±1.2% Minimum Load: 0% Line Regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load Regulation No load to Full Load 3.3 Vout: ±2.0% Others: ±1.5% Load Cross Regulation Dual: ±5% Ripple and Noise (20 mHZ Bandwidth): 50 - 75 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 250µS Over voltage protection 3.3 Vdc Output: 3.9 Vdc Zener diode clamp 5 Vdc Output: 6.2 Vdc 12 Vdc Output: 15 Vdc 15 Vdc Output: 18 Vdc Output Indicator: Green LED Over load protection 0% of FL at nominal input: 150% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 83 - 87% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Chassis: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 4000 pF, max. Switching frequency: 400 KHz ±10% Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Chassis material: Aluminum Dimensions: 4. 2 x 2.27 x 0.97 (125.0 x 57.6 x 24.5 mm) Weight: 5.19 oz. (147.5 g) MTBF BELLCORE TR-NWT-000332: 1.289 x 106 hrs. MIL-HDBK-217F: 9.197 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Storage temperature range: -40 to 105°C Thermal Shock: MIL STD 810F Vibration: MIL STD 810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 20 Watt Single and Dual Output DIN Rail, Wide Input - DMWB20 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 20 Watt Single and Dual Output DIN Rail, Wide Input
DMWB20
DC-DC Converter, 20 Watt Single and Dual Output DIN Rail, Wide Input DMWB20
Our 20 watt single and dual output DC-DC converter has overload and short circuit protection, a reliable snap-on for DIN Rail TS-35/7.5 or TS-35/15 and internal input fuse and reverse polarity protection. The model has case protection that meets IP 20 (IEC60529) and an internal input in-rush current limit circuit. INPUT Voltage Range 24 Vdc nominal input: 9.5 - 36 Vdc 48 Vdc nominal input: 18 - 75 Vdc Input Surge Voltage 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Input fuse (slow blow) 24 Vdc input: 6A 48 Vdc input: 4A In-rush current: 15A Input reflected ripple current: 10 mAp-p Start up time Nominal input and Power Up: 100 mS Constant resistive load Startup Voltage 24 Vdc input: 9.5 Vdc 48 Vdc input: 18 Vdc Shutdown Voltage 24 Vdc input: 7.5 Vdc 48 Vdc input: 15 Vdc Remote ON/OFF Positive logic DC-DC ON: Open or 3 V DC-DC OFF: Short or 0 V Negative Logic DC-DC ON: Short or 0V DC-DC OFF: Open or 3V Input current of Remote control pin Nominal Input: 0.5 mA. Remote off state input current Nominal input: 2.5 mA. OUTPUT Output power: 20 Watts Max. Voltage accuracy 3.3 Vout: ±2.0% Others: ±1.2% Minimum Load: 0% Line Regulation LL to HL at Full Load Single: ±0.2% Dual: ±0.5% Load Regulation No load to Full Load 3.3 Vout: ±2.0% Others: ±1.5% Load Cross Regulation Dual: ±5% Ripple and Noise (20 mHZ Bandwidth): 50 - 75 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 250µS Over voltage protection 3.3 Vdc Output: 3.9 Vdc Zener diode clamp 5 Vdc Output: 6.2 Vdc 12 Vdc Output: 15 Vdc 15 Vdc Output: 18 Vdc Output Indicator: Green LED Over load protection 0% of FL at nominal input: 150% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 83 - 87% Isolation Voltage Input to Output: 1600 Vdc, min. 1 minute Input (Output) to Chassis: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 4000 pF, max. Switching frequency: 400 KHz ±10% Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Chassis material: Aluminum Dimensions: 4. 2 x 2.27 x 0.97 (125.0 x 57.6 x 24.5 mm) Weight: 5.19 oz. (147.5 g) MTBF BELLCORE TR-NWT-000332: 1.289 x 106 hrs. MIL-HDBK-217F: 9.197 x 105 hrs. ENVIRONMENTAL Operating ambient temperature: -40 to 85°C without derating Storage temperature range: -40 to 105°C Thermal Shock: MIL STD 810F Vibration: MIL STD 810F Relative Humidity: 5 - 95% RH EMC CHARACTERISTICS EMI EN55022: Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A

Our 20 watt single and dual output DC-DC converter has overload and short circuit protection, a reliable snap-on for DIN Rail TS-35/7.5 or TS-35/15 and internal input fuse and reverse polarity protection. The model has case protection that meets IP 20 (IEC60529) and an internal input in-rush current limit circuit.

INPUT

  • Voltage Range
    • 24 Vdc nominal input: 9.5 - 36 Vdc
    • 48 Vdc nominal input: 18 - 75 Vdc
  • Input Surge Voltage
    • 24 Vdc input: 50 Vdc 100 ms. max
    • 48 Vdc input: 100 Vdc 100 ms. max
  • Input fuse (slow blow)
    • 24 Vdc input: 6A
    • 48 Vdc input: 4A
  • In-rush current: 15A
  • Input reflected ripple current: 10 mAp-p
  • Start up time
    • Nominal input and Power Up: 100 mS
    • Constant resistive load
  • Startup Voltage
    • 24 Vdc input: 9.5 Vdc
    • 48 Vdc input: 18 Vdc
  • Shutdown Voltage
    • 24 Vdc input: 7.5 Vdc
    • 48 Vdc input: 15 Vdc
  • Remote ON/OFF
    • Positive logic
      • DC-DC ON: Open or 3 V<Vr<12V
      • DC-DC OFF: Short or 0 V<Vr<1.2V
  • Negative Logic
    • DC-DC ON: Short or 0V<Vr<1.2V
    • DC-DC OFF: Open or 3V<Vr<12V
  • Input current of Remote control pin
    • Nominal Input: 0.5 mA.
  • Remote off state input current
    • Nominal input: 2.5 mA.

OUTPUT

  • Output power: 20 Watts Max.
  • Voltage accuracy
    • 3.3 Vout: ±2.0%
    • Others: ±1.2%
  • Minimum Load: 0%
  • Line Regulation
    • LL to HL at Full Load
      • Single: ±0.2%
      • Dual: ±0.5%
  • Load Regulation
    • No load to Full Load
      • 3.3 Vout: ±2.0%
      • Others: ±1.5%
  • Load Cross Regulation
    • Dual: ±5%
  • Ripple and Noise (20 mHZ Bandwidth): 50 - 75 mVp-p
  • Temperature Coefficient: ±0.02%/°C Max.
  • Transient Response recovery time
    • 25% load step change: 250µS
  • Over voltage protection
    • 3.3 Vdc Output: 3.9 Vdc
  • Zener diode clamp
    • 5 Vdc Output: 6.2 Vdc
    • 12 Vdc Output: 15 Vdc
    • 15 Vdc Output: 18 Vdc
  • Output Indicator: Green LED
  • Over load protection
    • 0% of FL at nominal input: 150%
  • Short circuit protection: Hiccup, automatic recovery

GENERAL

  • Efficiency: 83 - 87%
    • Isolation Voltage
      • Input to Output: 1600 Vdc, min. 1 minute
      • Input (Output) to Chassis: 1600 Vdc, min. 1 minute
  • Isolation resistance: 109 ohms, min.
  • Isolation capacitance: 4000 pF, max.
  • Switching frequency: 400 KHz ±10%
  • Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1
  • Chassis material: Aluminum
  • Dimensions: 4. 2 x 2.27 x 0.97 (125.0 x 57.6 x 24.5 mm)
  • Weight: 5.19 oz. (147.5 g)
  • MTBF
    • BELLCORE TR-NWT-000332: 1.289 x 106 hrs.
    • MIL-HDBK-217F: 9.197 x 105 hrs.

ENVIRONMENTAL

  • Operating ambient temperature: -40 to 85°C without derating
  • Storage temperature range: -40 to 105°C
  • Thermal Shock: MIL STD 810F
  • Vibration: MIL STD 810F
  • Relative Humidity: 5 - 95% RH

EMC CHARACTERISTICS

  • EMI
    • EN55022: Class B
  • ESD:
    • EN61000-4-2, Perf. Criteria A
      • Air: ±8KV
      • Contact: ±6KV
  • Radiated Immunity
    • EN61000-4-3: 10 V/m, Perf. Criteria A
  • Fast Transient
    • EN61000-4-4: ±2KV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±0.5KV, Perf. Criteria A
  • Conducted Immunity
    • EN61000-4-6: 10 Vrms, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number DMWB20
Product Name DC-DC Converter, 20 Watt Single and Dual Output DIN Rail, Wide Input
Type DC-DC Converter
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2260-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details