Daburn Electronics & Cable DC-DC Converter, 40 Watt Single, Dual and Triple Output Regulated, 2:1 KW40

Description
With a convenient, compact size, our epoxy-encapsulated 40 watt single, dual and triple output DC-DC converter features a minimum input/output isolation of 500 Vdc, short circuit protection and six-sided shielding. This design also has 86% efficiency and a minimum switching frequency of 100 KHz. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50 mVp-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: < 250 ms GENERAL Efficiency: 86% max. at FL Isolation Voltage 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating ambient temperature: Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Dimensions: 3.94" x 2.76" x 1.35" (100.0 x 70.0 x 34.4 mm)
Datasheet
Description
With a convenient, compact size, our epoxy-encapsulated 40 watt single, dual and triple output DC-DC converter features a minimum input/output isolation of 500 Vdc, short circuit protection and six-sided shielding. This design also has 86% efficiency and a minimum switching frequency of 100 KHz. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50 mVp-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: < 250 ms GENERAL Efficiency: 86% max. at FL Isolation Voltage 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating ambient temperature: Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Dimensions: 3.94" x 2.76" x 1.35" (100.0 x 70.0 x 34.4 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 40 Watt Single, Dual and Triple Output Regulated, 2:1 - KW40 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 40 Watt Single, Dual and Triple Output Regulated, 2:1
KW40
DC-DC Converter, 40 Watt Single, Dual and Triple Output Regulated, 2:1 KW40
With a convenient, compact size, our epoxy-encapsulated 40 watt single, dual and triple output DC-DC converter features a minimum input/output isolation of 500 Vdc, short circuit protection and six-sided shielding. This design also has 86% efficiency and a minimum switching frequency of 100 KHz. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1.0% Line Regulation: ±0.1% Load Regulation: ±0.5% Ripple Noise (20 MHz BW): 50 mVp-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: < 250 ms GENERAL Efficiency: 86% max. at FL Isolation Voltage 500 Vdc min. Up to 3000 Vdc min. Optional Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz typ. Protection Over Current Protection Short Circuit Protection ENVIRONMENTAL Operating ambient temperature: Operating Temperature Range: -25 to 71°C Storage Temperature Range: -50 to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Shield Six-Sided Shield (optional) PHYSICAL Dimensions: 3.94" x 2.76" x 1.35" (100.0 x 70.0 x 34.4 mm)

With a convenient, compact size, our epoxy-encapsulated 40 watt single, dual and triple output DC-DC converter features a minimum input/output isolation of 500 Vdc, short circuit protection and six-sided shielding. This design also has 86% efficiency and a minimum switching frequency of 100 KHz.

INPUT

  • Input Voltages:
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±1.0%
  • Line Regulation: ±0.1%
  • Load Regulation: ±0.5%
  • Ripple Noise (20 MHz BW): 50 mVp-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.
  • Transient Response, 25% load step: < 250 ms

GENERAL

  • Efficiency: 86% max. at FL
  • Isolation Voltage
    • 500 Vdc min.
    • Up to 3000 Vdc min. Optional
  • Isolation Resistance: 100 MOhms
  • Switching Frequency: 100 KHz typ.
  • Protection
    • Over Current Protection
    • Short Circuit Protection

ENVIRONMENTAL

  • Operating ambient temperature:
    • Operating Temperature Range: -25 to 71°C
    • Storage Temperature Range: -50 to 105°C
    • Cooling: Free Air Convection
    • EMI/RFI
      • Five-Sided Shield
      • Six-Sided Shield (optional)

PHYSICAL

  • Dimensions: 3.94" x 2.76" x 1.35" (100.0 x 70.0 x 34.4 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW40
Product Name DC-DC Converter, 40 Watt Single, Dual and Triple Output Regulated, 2:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details