Daburn Electronics & Cable DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input Y15

Description
Our 15 watt single and dual output DC-DC converter features industry standard package and pinout, an on/off control, output trim and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +Vout: ±1.5% -Vout: ±2.0% Line Regulation: ±1.0% max. Load Regulation Single: ±0.5% Dual: ±2.0% Ripple Noise (20 MHz BW): 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max Transient Response: 20 ms max. GENERAL Efficiency: 86% Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Metal Shield PHYSICAL Case Material: Black coated copper with non-conductive metal base Weight: 3 oz. (9 g.) Dimensions: 2.00" x 2.00" x 0.45" (50.8 x 50.8 x 11.43 mm)
Datasheet
Description
Our 15 watt single and dual output DC-DC converter features industry standard package and pinout, an on/off control, output trim and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +Vout: ±1.5% -Vout: ±2.0% Line Regulation: ±1.0% max. Load Regulation Single: ±0.5% Dual: ±2.0% Ripple Noise (20 MHz BW): 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max Transient Response: 20 ms max. GENERAL Efficiency: 86% Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Metal Shield PHYSICAL Case Material: Black coated copper with non-conductive metal base Weight: 3 oz. (9 g.) Dimensions: 2.00" x 2.00" x 0.45" (50.8 x 50.8 x 11.43 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input - Y15 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input
Y15
DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input Y15
Our 15 watt single and dual output DC-DC converter features industry standard package and pinout, an on/off control, output trim and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +Vout: ±1.5% -Vout: ±2.0% Line Regulation: ±1.0% max. Load Regulation Single: ±0.5% Dual: ±2.0% Ripple Noise (20 MHz BW): 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max Transient Response: 20 ms max. GENERAL Efficiency: 86% Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 100 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Metal Shield PHYSICAL Case Material: Black coated copper with non-conductive metal base Weight: 3 oz. (9 g.) Dimensions: 2.00" x 2.00" x 0.45" (50.8 x 50.8 x 11.43 mm)

Our 15 watt single and dual output DC-DC converter features industry standard package and pinout, an on/off control, output trim and six-sided shielding.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 36 Vdc
    • 24 Vdc: 18 - 72 Vdc
    • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy
    • +Vout: ±1.5%
    • -Vout: ±2.0%
  • Line Regulation: ±1.0% max.
  • Load Regulation
    • Single: ±0.5%
    • Dual: ±2.0%
  • Ripple Noise (20 MHz BW): 1% Vout p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max
  • Transient Response: 20 ms max.

GENERAL

  • Efficiency: 86%
  • Isolation Voltage: 500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 100 KHz
  • Protection
    • Over Voltage
    • Fold Back Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six Sided Continuous Metal Shield

PHYSICAL

  • Case Material: Black coated copper with non-conductive metal base
  • Weight: 3 oz. (9 g.)
  • Dimensions: 2.00" x 2.00" x 0.45" (50.8 x 50.8 x 11.43 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number Y15
Product Name DC-DC Converter, 15 Watt Single and Dual Output Regulated, 4:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2245-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details