Daburn Electronics & Cable Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| Meets Safety Standards for Medical Applications With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical... | |
| INPUT Voltage Range AC Input: 85 - 264 VAC DC Input: 120 - 370 VDC Input Frequency AC Input: 47 - 63 Hz Input Current 115 VAC and Full Load:... | |
| UIL10 Series AC-DC Power Supply Modules 10 Watt Universal Input, Single and Dual Output With an internal input filter, our 10 watt single and dual output UIL10 AC-DC power supply... | |
| UIL15 Series Universal Input, 15 Watt, Single and Dual Output AC-DC converters with full encapsulated plastic case Our UIL15 series of AC-DC converters feature a universal input of 90 to... | |
| UIL25 Series RoHS-compliant AC-DC Power Supplies 25 Watt Universal Input, Single and Dual Output With a fully encapsulated plastic case and high efficiency up to 85%, our UIL25 series of... | |
| UIL30 Series Efficient AC-DC power supplies with short circuit protection 30 Watt Universal Input, Single and Dual Output Our UIL30 series of AC-DC converters feature an internal input filter, high... | |
| UIL5 Series AC-DC Converter Universal Input, 5-6 Watt, Single Output AC-DC power supplies meets common safety standards With short circuit and overload protection, our UIL5 series of AC-DC converters feature... | |
| UIL7 Series AC-DC Converter Universal Input, 7 Watt, Single and Dual Output AC-DC converters with fully encapsulated plastic case With an internal input filter and a fully encapsulated plastic case,... | |
| Even more so than with other machines, downtime in hospitals and other medical facilities is simply not an option. From surgical dialysis and testing equipment to patient monitoring and imaging... | |
| Our linear encapsulated power modules are UL, CE and CSA approved and feature a high isolation voltage option, short circuit protection and super low noise. This series offers bench adapters... | |
| Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78"... | |
| Our MUI310 series of desk top AC-DC power supplies features LED indication, as well as built-in overvoltage, overcurrent, over temperature and short circuit protection. Devices are available in a 7.78” | |
| Our switching power modules feature AC input, PC card or chassis mounting and a high performance EMI input filter. They also have single, dual and triple output and a finger-safe... | |
| This 100-watt AC-DC converter is appropriate for industrial applications. The UI100 is housed in a 2” x 3” x 1.16” package and offers 85 V to 264 V ac universal... | |
| With 2 MOPP isolation and a universal input range, our 150 watt AC-DC converter features 92% efficiency, a low leakage current and an open frame package of 2.00" x 4.00"... | |
| With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL,... |