Daburn Electronics & Cable DC-DC Converter, 200 Watt 4:1 Ultra Wide Input Range, Half Brick, 2.28" X 2.40" X 0.50" HWB200

Description
Ideal for railway system applications, our 200 watt half-brick DC-DC converter features a remote control, 2250 Vdc basic insulation and high efficiency up to 91%. These models also meet EN50155, EN50121-3 and EN61373 standards. INPUT Voltage range 24 Vin(nom), 3.3 and 5 Vout: 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA Synch pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Over load protection: 120 to 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 93% Isolation voltage Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating case temperature: -40 to 115°C Over temperature protection: 120°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.1°C/W Only mount on the iron baseplate: 2.8°C/W Heat sink type with 0.24" height: 5.1°C/W Heat sink type with 0.45" height: 4.6°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1 and IEC60950-1 Case material: metal Base material: FR4 PCB Potting material: Silicone Weight: 105 g. (3.7 oz.) MTBF: 3.182 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class A, Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN6100-4-4: ±2kV, Perf. Criteria A Surge: EN61000-5-4 EN55024: ±2kV, Perf. Criteria Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet
Description
Ideal for railway system applications, our 200 watt half-brick DC-DC converter features a remote control, 2250 Vdc basic insulation and high efficiency up to 91%. These models also meet EN50155, EN50121-3 and EN61373 standards. INPUT Voltage range 24 Vin(nom), 3.3 and 5 Vout: 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA Synch pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Over load protection: 120 to 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 93% Isolation voltage Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating case temperature: -40 to 115°C Over temperature protection: 120°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.1°C/W Only mount on the iron baseplate: 2.8°C/W Heat sink type with 0.24" height: 5.1°C/W Heat sink type with 0.45" height: 4.6°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1 and IEC60950-1 Case material: metal Base material: FR4 PCB Potting material: Silicone Weight: 105 g. (3.7 oz.) MTBF: 3.182 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class A, Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN6100-4-4: ±2kV, Perf. Criteria A Surge: EN61000-5-4 EN55024: ±2kV, Perf. Criteria Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 200 Watt 4:1 Ultra Wide Input Range, Half Brick, 2.28
Dover, NJ, USA
DC-DC Converter, 200 Watt 4:1 Ultra Wide Input Range, Half Brick, 2.28" X 2.40" X 0.50"
HWB200
DC-DC Converter, 200 Watt 4:1 Ultra Wide Input Range, Half Brick, 2.28" X 2.40" X 0.50" HWB200
Ideal for railway system applications, our 200 watt half-brick DC-DC converter features a remote control, 2250 Vdc basic insulation and high efficiency up to 91%. These models also meet EN50155, EN50121-3 and EN61373 standards. INPUT Voltage range 24 Vin(nom), 3.3 and 5 Vout: 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal input: 15.5 to 16.3 Vdc 110 Vdc nominal input: 33 to 36 Vdc Start up time Power up: 75 mS Remote ON/OFF: 75 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc 110 Vdc nominal input: 185 Vdc Input filter: Pi type Remote ON/OFF Negative logic (Standard) DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Positive logic (Option) DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: 0 to 1.2 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA Synch pin signal: -0.3 to 5.6 Vdc OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.1% Load regulation No load to full load: ±0.1% Voltage and adjustability: -20 to 10% Remote sense: 10% Ripple and noise (measured by 20 MHz bandwidth) With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP 3.3 and 5 Vout: 75 mVp-p 12 and 15 Vout: 100 mVp-p With a 4.7μF/25V X7R MLCC 24 and 28 Vout: 200 mVp-p With a 2.2μF/25V X7R MLCC 48 Vout: 300 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 200 to 250μs Over voltage protection: 115 to 130% Over load protection: 120 to 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 87 to 93% Isolation voltage Input to output: 2250 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 2500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating case temperature: -40 to 115°C Over temperature protection: 120°C Storage temperature range Terminal block type: -40 to 105°C Others: -55 to 125°C Thermal impedance Module without assembly option: 6.1°C/W Only mount on the iron baseplate: 2.8°C/W Heat sink type with 0.24" height: 5.1°C/W Heat sink type with 0.45" height: 4.6°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Safety standards: UL60950-1, EN60950-1 and IEC60950-1 Case material: metal Base material: FR4 PCB Potting material: Silicone Weight: 105 g. (3.7 oz.) MTBF: 3.182 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI EN55022: Class A, Class B ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN6100-4-4: ±2kV, Perf. Criteria A Surge: EN61000-5-4 EN55024: ±2kV, Perf. Criteria Conducted immunity EN61000-4-6: 10Vr.m.s, Perf. Criteria A

Ideal for railway system applications, our 200 watt half-brick DC-DC converter features a remote control, 2250 Vdc basic insulation and high efficiency up to 91%. These models also meet EN50155, EN50121-3 and EN61373 standards.

INPUT

  • Voltage range
    • 24 Vin(nom), 3.3 and 5 Vout: 9 to 36 Vdc
    • Others: 8.5 to 36 Vdc
    • 48 Vdc nominal input: 16.5 to 75 Vdc
    • 110 Vdc nominal input: 43 to 160 Vdc
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
    • 110 Vdc nominal input: 43 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 7.3 to 8.1 Vdc
    • 48 Vdc nominal input: 15.5 to 16.3 Vdc
    • 110 Vdc nominal input: 33 to 36 Vdc
  • Start up time
    • Power up: 75 mS
    • Remote ON/OFF: 75 mS
  • Input surge voltage
    • 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
    • 110 Vdc nominal input: 185 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Negative logic (Standard)
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 12 Vdc
    • Positive logic (Option)
      • DC-DC ON: Open or 3 to 12 Vdc
      • DC-DC OFF: 0 to 1.2 Vdc
  • Input current of control pin: -0.5 to 1 mA
  • Remote off input current: 3 mA
  • Synch pin signal: -0.3 to 5.6 Vdc

OUTPUT

  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load: ±0.1%
  • Load regulation
    • No load to full load: ±0.1%
  • Voltage and adjustability: -20 to 10%
  • Remote sense: 10%
  • Ripple and noise (measured by 20 MHz bandwidth)
    • With a 1μF/25V X7R MLCC and 22μF/25V POS-CAP
      • 3.3 and 5 Vout: 75 mVp-p
      • 12 and 15 Vout: 100 mVp-p
    • With a 4.7μF/25V X7R MLCC
      • 24 and 28 Vout: 200 mVp-p
    • With a 2.2μF/25V X7R MLCC
      • 48 Vout: 300 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 200 to 250μs
  • Over voltage protection: 115 to 130%
  • Over load protection: 120 to 150%
  • Short circuit protection: continuous, automatic recovery

GENERAL

  • Efficiency: 87 to 93%
  • Isolation voltage
    • Input to output: 2250 Vdc
    • Input to case: 1600 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 2500 pF
  • Switching frequency: 225 to 275 kHz

ENVIRONMENTAL

  • Operating case temperature: -40 to 115°C
  • Over temperature protection: 120°C
  • Storage temperature range
    • Terminal block type: -40 to 105°C
    • Others: -55 to 125°C
  • Thermal impedance
    • Module without assembly option: 6.1°C/W
    • Only mount on the iron baseplate: 2.8°C/W
    • Heat sink type with 0.24" height: 5.1°C/W
    • Heat sink type with 0.45" height: 4.6°C/W
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Safety standards: UL60950-1, EN60950-1 and IEC60950-1
  • Case material: metal
  • Base material: FR4 PCB
  • Potting material: Silicone
  • Weight: 105 g. (3.7 oz.)
  • MTBF: 3.182 x 105 hours, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI
    • EN55022: Class A, Class B
  • ESD: EN61000-4-2, Perf. Criteria A
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 20 V/m, Perf. Criteria A
  • Fast transient
    • EN6100-4-4: ±2kV, Perf. Criteria A
  • Surge: EN61000-5-4
    • EN55024: ±2kV, Perf. Criteria
  • Conducted immunity
    • EN61000-4-6: 10Vr.m.s, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number HWB200
Product Name DC-DC Converter, 200 Watt 4:1 Ultra Wide Input Range, Half Brick, 2.28" X 2.40" X 0.50"
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 115 C (-40 to 239 F)
Regulatory Compliance Reach, RoHS, EN50155 for Railway Applications
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
DIN Rail Power Supplies - 1236696 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details