Daburn Electronics & Cable DC-DC Converter, 8 Watt Single and Dual Output TWA8

Description
Our 8 watt single and dual output DC-DC converter features a five-sided EMI shield and no derating up to 70°C. It has an efficiency of 80% and a minimum input/output isolation of 1500 Vdc. INPUT Input Voltage: Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. Line Regulation Single Output: ±0.2% max. Dual Output: ±0.2% max. Load Regulation Single Output: ±0.2% max. Dual Output: ±1% max. Ripple Noise (20 MHz BW): 50mVp-p Temperature Coefficient (at FL): ±0.02%/°C max. REMOTE ON/OFF CONTROL Control Voltage Referenced To Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. on open Off Control: 1.8V max. on short GENERAL Efficiency: 80 - 85% nominal line at FL Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Isolation Capacitance: 300 pF max. Switching Frequency: 300 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling Free: Air Convection EMI/RFI: Five-Sided Shield PHYSICAL Case Material: Non-Conductive Nickel-Coated Copper with Non-Conductive Base Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm)
Datasheet
Description
Our 8 watt single and dual output DC-DC converter features a five-sided EMI shield and no derating up to 70°C. It has an efficiency of 80% and a minimum input/output isolation of 1500 Vdc. INPUT Input Voltage: Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. Line Regulation Single Output: ±0.2% max. Dual Output: ±0.2% max. Load Regulation Single Output: ±0.2% max. Dual Output: ±1% max. Ripple Noise (20 MHz BW): 50mVp-p Temperature Coefficient (at FL): ±0.02%/°C max. REMOTE ON/OFF CONTROL Control Voltage Referenced To Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. on open Off Control: 1.8V max. on short GENERAL Efficiency: 80 - 85% nominal line at FL Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Isolation Capacitance: 300 pF max. Switching Frequency: 300 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling Free: Air Convection EMI/RFI: Five-Sided Shield PHYSICAL Case Material: Non-Conductive Nickel-Coated Copper with Non-Conductive Base Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 8 Watt Single and Dual Output - TWA8 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 8 Watt Single and Dual Output
TWA8
DC-DC Converter, 8 Watt Single and Dual Output TWA8
Our 8 watt single and dual output DC-DC converter features a five-sided EMI shield and no derating up to 70°C. It has an efficiency of 80% and a minimum input/output isolation of 1500 Vdc. INPUT Input Voltage: Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. Line Regulation Single Output: ±0.2% max. Dual Output: ±0.2% max. Load Regulation Single Output: ±0.2% max. Dual Output: ±1% max. Ripple Noise (20 MHz BW): 50mVp-p Temperature Coefficient (at FL): ±0.02%/°C max. REMOTE ON/OFF CONTROL Control Voltage Referenced To Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. on open Off Control: 1.8V max. on short GENERAL Efficiency: 80 - 85% nominal line at FL Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Isolation Capacitance: 300 pF max. Switching Frequency: 300 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling Free: Air Convection EMI/RFI: Five-Sided Shield PHYSICAL Case Material: Non-Conductive Nickel-Coated Copper with Non-Conductive Base Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm)

Our 8 watt single and dual output DC-DC converter features a five-sided EMI shield and no derating up to 70°C. It has an efficiency of 80% and a minimum input/output isolation of 1500 Vdc.

INPUT

  • Input Voltage: Voltage Range
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±2% max.
  • Line Regulation
    • Single Output: ±0.2% max.
    • Dual Output: ±0.2% max.
  • Load Regulation
    • Single Output: ±0.2% max.
    • Dual Output: ±1% max.
  • Ripple Noise (20 MHz BW): 50mVp-p
  • Temperature Coefficient (at FL): ±0.02%/°C max.

REMOTE ON/OFF CONTROL

  • Control Voltage Referenced To Negative (-) Input
    • Compatibility: CMOS, TTL
    • On Control: 4.8V min. on open
    • Off Control: 1.8V max. on short

GENERAL

  • Efficiency: 80 - 85% nominal line at FL
  • Isolation Voltage: 1500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Isolation Capacitance: 300 pF max.
  • Switching Frequency: 300 KHz min.

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 125°C
  • Cooling Free: Air Convection
  • EMI/RFI: Five-Sided Shield

PHYSICAL

  • Case Material:
    • Non-Conductive Nickel-Coated Copper with Non-Conductive Base
  • Dimensions: 1.25" x 0.80" x 0.40" (31.8 x 20.3 x 10.2 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWA8
Product Name DC-DC Converter, 8 Watt Single and Dual Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Type Current Source; DC-DC Converter; Programmable Power Supply; High Voltage
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details