Daburn Electronics & Cable Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 2 Conductor #18 AWG Stranded Tinned Copper, insulated. Fillers where necessary. Braided tinned copper shield and black jacket overall.Studio type heavy duty plastic, shielded microphone cable. The hi-gloss, abrasion resistant... | |
| Conductors are parallel, stranded copper, color coded and clear polyvinylchloride insulation. Polarity is determined by TC/BC or by identification on one leg. Conductors separate quickly when split apart. Suitable for... | |
| Constructed with white foam polyethylene insulation, braided tinned copper shield, chrome gray vinyl jacket. The low loss foam polyethylene construction has lower capacitance and attenuation than standard polyethylene mike cables... | |
| Description: Single conductor #23 (7) Soft tinned copper conductors insulated with .010'" Soft PVC. Multi-Concuctor items: Conductors are twisted. For Shielded items: Conductors are twisted and shielded with braided tinned... | |
| Each conductor is #22 AWG 7/30 tinned copper with .010" wall of color coded plastic insulation. Conductors are twisted and covered by a gray vinyl jacket overall. Suitable for signal,... | |
| Each conductor is #22 AWG solid tinned copper, insulated with .013" color coded, vinyl cabled in pairs. Each pair is shielded with a laminate of aluminum polyester foil and stranded... | |
| Each conductor is tinned copper with plastic insulation. Conductors are color coded and twisted then wrapped with spiral tinned copper shielding. Jacket is gray polyvinylcholoride. | |
| Each conductor stranded tinned copper, color coded PVC. Where indicated, T.C. braid shield, paired. Gray polyvinylchloride jacket overall. Used for station to station wiring to eliminate cross-talk. | |
| Each conductor tinned copper, polyethylene insulation - color coded. Conductors are cabled with fillers, textile wrapped, tinned copper braided shield (unless otherwise noted), gray polyvinyl jacket overall. | |
| Each conductor, extra flexible stranded tinned copper, insulated with a .022" wall, special low capacity rubber, color coded, conductors twisted, filler [where necessary], mylar wrap with tough weatherproof black rubber... | |
| Each Daburn modular cord is 28 AWG 7/36 soft copper, color coded with an overall PVC jacket and modular plugs at each end. Shielded constructions use an overall aluminum/polyester shield... | |
| Four conductor #22 stranded tinned copper, color coded polypropylene insulation, aluminum mylar foil shield and stranded T. C. drain wire over one pair. Chrome vinyl jacket overall. | |
| One or more conductors, each conductor silver plated concentrically stranded copper wire. Type E, MIL-W-16878E/4 with .010" of extruded TFE insulation. Conductors are twisted and shielded with a 90% braided,... | |
| Single conductor of stranded tinned copper (or tinned copper and Copperweld) covered with polyethylene insulation and a spiral (or a braided) tinned copper shield. Overall gray vinyl jacket. | |
| Twisted pair and triple of tinned copper conductors insulated with vinyl insulation. No jacket. |