Daburn Electronics & Cable AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts MUI65

Description
With a universal input range and high efficiency up to 92%, our 65-watt MUI65 series of AC-DC converters for medical applications has an operating temperature range of -25 to 80°C, low leakage current under 75µA and a built-in EMI class A filter. This model also features an operating altitude of 5000M, 0.11 watt low standby power consumption and a 2000 VAC input to output 2 MOPP isolation. In addition, this model meets all UL, CE and ANSI/AAMI ES60602-2, EN60601-1 and IEC60601-1 safety standards. INPUT Voltage Range AC input: 85 - 264 Vac DC input: 120 - 370 Vdc Input frequency AC input: 47 - 63 Hz Input current 100 Vac and full load: 1.6 A 240 Vac and full load: 0.9 A No load input power 230 Vac: 0.11 watts Leakage current 264 Vac: 75µA Start-up time: 1000 ms Rise time: 20 ms Hold-up time 115 Vac and full load: 16 ms Input inrush current 230 Vac: 60 A Input protection Internal fuse in line and neutral: T3.15A/250Vac OUTPUT Output power: 65 Watts Initial set voltage 230 Vac and full load: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load, 5Vout: ±0.7% Output voltages: ±0.5% 10% load to 90% load, 5Vout: ±0.6% 10% load to 90% load, others: ±0.4% Voltage adjustability Single output, 53Vout: -20 - 10% Single output, others: ±10% Minimum load: 0% Ripple and noise (measured by 20 MHz bandwidth) With a 10µF/25V 1206 X7R MLCC, 5Vout, 7.5Vout, 9Vout, 12Vout, 15Vout: 75 mVp-p With a 1µF/50V 1206 X7R MLCC, 24Vout, 28Vout, 36Vout: 75 mVp-p With a 0.1µF/100V 1206 X7R MLCC, 48Vout, 53Vout: 150 mVp-p Temperature coefficient: ±0.02%/°C Transient response peak deviation Load step change from 50-75% at 2.5A/µs: 3Vout Transient response recovery time: 600µs Over voltage protection % of Vout(nom); latch mode: 125 - 140% Over load protection % of lout rated; hiccup mode: 145% Short circuit protection: continuous, automatic recovery
Datasheet
Description
With a universal input range and high efficiency up to 92%, our 65-watt MUI65 series of AC-DC converters for medical applications has an operating temperature range of -25 to 80°C, low leakage current under 75µA and a built-in EMI class A filter. This model also features an operating altitude of 5000M, 0.11 watt low standby power consumption and a 2000 VAC input to output 2 MOPP isolation. In addition, this model meets all UL, CE and ANSI/AAMI ES60602-2, EN60601-1 and IEC60601-1 safety standards. INPUT Voltage Range AC input: 85 - 264 Vac DC input: 120 - 370 Vdc Input frequency AC input: 47 - 63 Hz Input current 100 Vac and full load: 1.6 A 240 Vac and full load: 0.9 A No load input power 230 Vac: 0.11 watts Leakage current 264 Vac: 75µA Start-up time: 1000 ms Rise time: 20 ms Hold-up time 115 Vac and full load: 16 ms Input inrush current 230 Vac: 60 A Input protection Internal fuse in line and neutral: T3.15A/250Vac OUTPUT Output power: 65 Watts Initial set voltage 230 Vac and full load: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load, 5Vout: ±0.7% Output voltages: ±0.5% 10% load to 90% load, 5Vout: ±0.6% 10% load to 90% load, others: ±0.4% Voltage adjustability Single output, 53Vout: -20 - 10% Single output, others: ±10% Minimum load: 0% Ripple and noise (measured by 20 MHz bandwidth) With a 10µF/25V 1206 X7R MLCC, 5Vout, 7.5Vout, 9Vout, 12Vout, 15Vout: 75 mVp-p With a 1µF/50V 1206 X7R MLCC, 24Vout, 28Vout, 36Vout: 75 mVp-p With a 0.1µF/100V 1206 X7R MLCC, 48Vout, 53Vout: 150 mVp-p Temperature coefficient: ±0.02%/°C Transient response peak deviation Load step change from 50-75% at 2.5A/µs: 3Vout Transient response recovery time: 600µs Over voltage protection % of Vout(nom); latch mode: 125 - 140% Over load protection % of lout rated; hiccup mode: 145% Short circuit protection: continuous, automatic recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts - MUI65 - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts
MUI65
AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts MUI65
With a universal input range and high efficiency up to 92%, our 65-watt MUI65 series of AC-DC converters for medical applications has an operating temperature range of -25 to 80°C, low leakage current under 75µA and a built-in EMI class A filter. This model also features an operating altitude of 5000M, 0.11 watt low standby power consumption and a 2000 VAC input to output 2 MOPP isolation. In addition, this model meets all UL, CE and ANSI/AAMI ES60602-2, EN60601-1 and IEC60601-1 safety standards. INPUT Voltage Range AC input: 85 - 264 Vac DC input: 120 - 370 Vdc Input frequency AC input: 47 - 63 Hz Input current 100 Vac and full load: 1.6 A 240 Vac and full load: 0.9 A No load input power 230 Vac: 0.11 watts Leakage current 264 Vac: 75µA Start-up time: 1000 ms Rise time: 20 ms Hold-up time 115 Vac and full load: 16 ms Input inrush current 230 Vac: 60 A Input protection Internal fuse in line and neutral: T3.15A/250Vac OUTPUT Output power: 65 Watts Initial set voltage 230 Vac and full load: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load, 5Vout: ±0.7% Output voltages: ±0.5% 10% load to 90% load, 5Vout: ±0.6% 10% load to 90% load, others: ±0.4% Voltage adjustability Single output, 53Vout: -20 - 10% Single output, others: ±10% Minimum load: 0% Ripple and noise (measured by 20 MHz bandwidth) With a 10µF/25V 1206 X7R MLCC, 5Vout, 7.5Vout, 9Vout, 12Vout, 15Vout: 75 mVp-p With a 1µF/50V 1206 X7R MLCC, 24Vout, 28Vout, 36Vout: 75 mVp-p With a 0.1µF/100V 1206 X7R MLCC, 48Vout, 53Vout: 150 mVp-p Temperature coefficient: ±0.02%/°C Transient response peak deviation Load step change from 50-75% at 2.5A/µs: 3Vout Transient response recovery time: 600µs Over voltage protection % of Vout(nom); latch mode: 125 - 140% Over load protection % of lout rated; hiccup mode: 145% Short circuit protection: continuous, automatic recovery

With a universal input range and high efficiency up to 92%, our 65-watt MUI65 series of AC-DC converters for medical applications has an operating temperature range of -25 to 80°C, low leakage current under 75µA and a built-in EMI class A filter. This model also features an operating altitude of 5000M, 0.11 watt low standby power consumption and a 2000 VAC input to output 2 MOPP isolation. In addition, this model meets all UL, CE and ANSI/AAMI ES60602-2, EN60601-1 and IEC60601-1 safety standards.

INPUT

  • Voltage Range
    • AC input: 85 - 264 Vac
    • DC input: 120 - 370 Vdc
  • Input frequency
    • AC input: 47 - 63 Hz
  • Input current
    • 100 Vac and full load: 1.6 A
    • 240 Vac and full load: 0.9 A
  • No load input power
    • 230 Vac: 0.11 watts
  • Leakage current
    • 264 Vac: 75µA
  • Start-up time: 1000 ms
  • Rise time: 20 ms
  • Hold-up time
    • 115 Vac and full load: 16 ms
  • Input inrush current
    • 230 Vac: 60 A
  • Input protection
    • Internal fuse in line and neutral: T3.15A/250Vac

OUTPUT

  • Output power: 65 Watts
  • Initial set voltage
    • 230 Vac and full load: ±1%
  • Line regulation
    • Low line to high line at full load: ±0.2%
  • Load regulation
    • No load to full load, 5Vout: ±0.7%
    • Output voltages: ±0.5%
    • 10% load to 90% load, 5Vout: ±0.6%
    • 10% load to 90% load, others: ±0.4%
  • Voltage adjustability
    • Single output, 53Vout: -20 - 10%
    • Single output, others: ±10%
  • Minimum load: 0%
  • Ripple and noise (measured by 20 MHz bandwidth)
    • With a 10µF/25V 1206 X7R MLCC, 5Vout, 7.5Vout, 9Vout, 12Vout, 15Vout: 75 mVp-p
    • With a 1µF/50V 1206 X7R MLCC, 24Vout, 28Vout, 36Vout: 75 mVp-p
    • With a 0.1µF/100V 1206 X7R MLCC, 48Vout, 53Vout: 150 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response peak deviation
    • Load step change from 50-75% at 2.5A/µs: 3Vout
  • Transient response recovery time: 600µs
  • Over voltage protection
    • % of Vout(nom); latch mode: 125 - 140%
  • Over load protection
    • % of lout rated; hiccup mode: 145%
  • Short circuit protection: continuous, automatic recovery
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MUI65
Product Name AC-DC Power Supply, Universal Input, Desk Top, 230-310 Watts
Type DC Power Supply; Medical Power Supply
Form Factor Open Frame
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance Reach, RoHS
DC Output Voltage 3.3 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3GB12003R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 303S-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details