Daburn Electronics & Cable Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
| Product Name | Notes |
|---|---|
| Dacron fiber, flat braided, impregnated with a non-slip fungicidal finish (B) or an elastomer (C). Will not cut or damage insulation. Stays flat. Has all characteristics of nylon with less... | |
| Nylon fiber flat braided impregnated with MW microcrystaline fungicidal wax or liquid nylon. Stays flat. Designed to create a wider contact to distribute the stress. Flexible. Won't slip when knotted. | |
| PTFE (Teflon equivalent) Flat braid Lacing Tape manufactured from continuous filament teflon yarn. Temperature range: -100°F to 450°F (-73°C to 232°C). Meets specifications A-A-52082 and MIL-T-43435 Type III. | |
| PTFE (Teflon) coated Fiberglass Flat Braid Lacing Tape manufactured from high tenacity, continuous filament glass yarn coated with Teflon before braiding. Stays flat for strength and stability. PTFE finish increases... |