Daburn Electronics & Cable Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| Description: Daburn Acrylic Coated Fiberglass Sleeving is produced by curing a modified acrylic resin on a continuous fiberglass braid. This sleeving is used to insulate leads and crossovers in fractional... | |
| Description: Daburn Non-Fray Sleeving is flexible, high-temperature secondary insulation made from closely braided, continuous filament fiberglass which has been heat-cleaned to remove impurities in the yarn and to retard fraying. | |
| Description: Daburn Silicone Resin Coated Fiberglass Sleeving is a fiberglass braid with a silicone composite coating. It is used in nuclear motors, electric motors, equipment leads, relay leads and heating... | |
| Description: Daburn Viton® Sleeving is a braided fiberglass coated with a modified Viton® composite with exceptional physical and electrical properties. It is used in DC generators and motors to reduce... | |
| Description: DAFLON SH421 Shrinkable PTFE Tubing recovers to approximately 25% of its expanded size when heated to the gel point (621°F). Thus it is now possible to use shrinkable PTFE... | |
| Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, dielectric strength... | |
| Description: Made of modified extruded PTFE (polytetraflourethyl ene) it will shrink when heated to 621°F (327°C). Suitable where hi-temp protection is required. Color: Natural/Clear. Will not support combustion, Dielectric strength... | |
| Description: Made of modified extruded FEP, the SH400 series will shrink over inserted objects upon exposure to moderate heat. Heretofore, many joints, parts components, devices could not be protected because... | |
| Description: This series of Daflon Heat Shrinkable ultra thin wall PTFE offers a range of sizes with ultra-thin walls and a range of shrink ratios. It shrinks at 327°C/621° F. | |
| Description: This series offers extruded PTFE tubing with ultra miniature inside diameters (to .002") and walls (.0015"). The DAFLON DUT Series may be used as a mechanically superior replacement for... | |
| Description: DAFLON SM450 is a dual wall shrink and melt PTFE tubing which gives a tight, moisture-proof seal. It is made from two types of PTFE. The outer wall... | |
| SH380 Series Diesel-Resistant Heat Shrink AMS-DTL-23053/16 (MIL-DTL-23053/16) Elastomeric Polyolefin Tubing 2:1 Shrink Ratio Extended Temperature Range Applications: Daburn SH380 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel... | |
| SM284 Series High Temperature Fully Flame Retardant 4:1 Polyolefin Heat Shrinkable Tubing 4:1 Shrink Ratio Semi-Rigid Dual-Wall Polyolefin Tubing Extended Temperature Range Applications Daburn SM284 is a fully flame retardant,... | |
| Braided fiberglass sleeving with a uniform coating of silicone rubber. Cuts cleanly and will not fray. The tubing remains flexible from -55°C to +200°C. Can be "pushed-back" easily; has high... | |
| Daburn DAFLEX SM320 is a large size, medium wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to... | |
| Daburn DAFLEX SM321 is a large size, heavier wall adhesive lined, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to... | |
| Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. Description: Expandable monofilament PET braided sleeving that easily expands... | |
| Daburn Expandable PET (polyethylene terephthalate) Sleeving is ideal for general all-purpose wire management and bundling in industrial, commercial and home environments. This no fray design is field ready and can... | |
| Daburn PTFE Convoluted Tubing offers excellent protection for wire harnesses, tubing, hose and cable. It is lightweight, very flexible, and provides excellent abrasion protection. Extra flexible convoluted tubing is achieved... | |
| Daburn SH382 is flexible elastomer polyolefin heat-shrink tubing, resistant to aviation and diesel fuels, hydraulic fluids, and lubrication oils. It reliably protects wires, solder joints, terminals, connections and components from... | |
| Daburn SH721 is a heat shrinkable, flexible, fluoroelastomer tubing that is used in high temperature applications or where exposure to high temperatures and aggressive solvents is expected and flexibility is... | |
| Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer... | |
| Daburn's dual wall polyolefin heat shrinkable tubing is designed to provide a tight moisture proof encapsulating seal. When 110°C/230°F is applied, the inner wall melts and flows, as the outer... | |
| Daflex cross linked polyolefin end caps are ideal for sealing cable ends, splices, pipes or similar objects against the environment. They insulate, resist weathering, moisture, common fluids and solvents. These... | |
| DAFLEX D105 series is extruded from specifically compounded vinyl resins for superior all around performance. It is UL approved for 105°C, conforms to MIL-I-631D, Type F, Form U, Grade C,... | |
| Daflex D1200 sleeving is an extremely flexible, tightly braided class C fiberglass sleeving. It is non-flammable and treated for removal of all organic matter. The glass braid is fray resistant... | |
| DAFLEX KYNAR, a semi-rigid shrinkable polyvinylidene fluoride tubing, is free from flaws, pin holes, seams, cracks or inclusions. It is a tough, high temperature, thin wall tubing with high cut... | |
| DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for... | |
| DAFLEX SH277 shrinkable irradiated polyolefin tubing recovers to 25% of its supplied size when full recovery is permitted. Material will shrink with the application of 120°C (250°F), is rated for... | |
| DAFLEX SH321 Heat Shrinkable Polyolefin Tubing recovers to 33% of its supplied size when fully recovered. It will shrink, with the application of only 90°C (194°F); it is rated for... | |
| DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). | |
| DAFLEX SM278 is a flexible, large ratio, heat shrinkable tubing with a meltable adhesive liner. When 120°C is applied, the tubing will shrink to 25% of its supplied size (4:1). | |
| Daflon 500 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C,... | |
| Daflon 550 tubing is extruded from Dupont Tetrafluoroethylene resin and is unmatched by any other tubing for use in applications for hi-frequencies and hi-temperatures. Rated for continuous operation of 250°C,... | |
| Made from an inorganic fiberglass base sleeving with a heat resistant extremely flexible, tough plastic insulation coating. DAFLEX 130 Class B (4000V), Grade B-1 is recommended for continuous temperatures of... | |
| PEEK, a linear, semi-crystalline aromatic polymer, is considered the highest performing thermoplastic material due to its ability to withstand extreme temperatures, high pressure and caustic fluids. Daburn’s SH740 PEEK heat... | |
| Plastic Tubing For Harnesses Available from four materials: Polyethylene, Rulan (flame retardant Polyethylene), Nylon and PTFE. These insulations are easily applied by twisting them over the item(s) to be protected. | |
| This heavy wall PVC tubing shrinks 50% in diameter when heated to 95°C / 200°F for one minute or less, and has the same characteristics as the DAFLEX SH265 All... | |
| This heavy wall PVC tubing shrinks 50% in diameter when heated to 95°C / 200°F for one minute or less, and has the same characteristics as the DAFLEX SH265 All... | |
| This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**.There is controlled shrinkage on... | |
| This non-irradiated heat shrinkable PVC tubing is flexible and shrinks 50% when heated to 100°C (212°F) for one minute or less, with approximately 15% longitudinal contraction**. There is controlled shrinkage... | |
| This series is designed for maximum mechanical strength at stress or points of connection. It is strong, abrasion resistant and is supplied in expanded sizes. It insulates, jackets, splices, encapsulates,... | |
| This silicone rubber coated fiberglass sleeving stretches to twice its relaxed state, without loss of dielectric integrity. When slipped over an irregular or hard to insulate shape, Daflex CONFORM-A-TUBETM stretches... | |
| This tubing meets or exceeds MIL-I-23053/1 Class 1 & 2. It shrinks down 50% of its supplied inside diameter, upon exposure to heat of 150°C/302°F - will remain elastomeric -... | |
| When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength... | |
| When exposed to heat 194°F/90°C the tubing shrinks 50% in diameter, with 5% longitudinal contraction. Controlled shrinkage to exact requirement takes place. This series is designed for maximum mechanical strength... |