Daburn Electronics & Cable DC-DC Converter, 10 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1" X 1" X 0.39" LPA10

Description
Our 10 watt wide input LPA10 series DC-DC converter features no minimum load requirement, a six-sided continuous shield and high efficiency up to 91%. This model also has an extra small low profile package of 1" x 1" x 0.39" and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Operating input voltage range 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Start up voltage 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shutdown voltage 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 mS Input surge voltage, 1 sec. max 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal input and full load: 30 mVp-p Remote On/Off: Referred to -Vin pin Positive logic DC-DC ON: Open or 3 - 15 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 15 Vdc Input current of control in: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Output power Output voltage trimmed up 10%: 11 W Output voltage trimmed up 20%: 12 W Voltage: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±0.5% Load regulation No load to full load Single: ±0.2% Dual: ±1% 10% load to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25%/100%FL Dual: ±5% Voltage and adjustability Single output, 3.3 Vout, 12 Vout: ±10% Others: -10 - 20% Ripple and noise, measured by 20 MHz bandwidth With a 10µF/25V X7R 1206 MLCC, 3.3 Vout, 5 Vout: 40 mVp-p With a 10µF/25V X7R 1206 MLCC, 12 Vout, 15 Vout: 60 mVp-p With a 1µF/25V X7R 1206 MLCC 24 Vout: 60 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250 µS Over voltage protection 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 6.3 - 7.4 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 18.3 - 22 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection % of lout rated, hiccup mode: 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 83 to 91% Input voltage Input to output, 1 min.: 1600 Vdc Input (output) to case, 1 min.: 1000 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 297 to 363 kHz Design meet safety standards: UL60950-1, EN60950-1, IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 78°C With derating: 78 to 105°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Vertical direction by natural convection (20LFM) Without heat-sink: 16.18°C/W With heat-sink: 15.13°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Copper Base material: FR4 PCB Potting material: Epoxy (UL94 V-0) Weight: 16.5 g. (0.58 oz.) MTBF: 3.308x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI, Class A, Class B: EN55022 ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±1kV, Perf. Criteria A Conducted immunity EN61000-4-6: 3Vr.m.s, Perf. Criteria A
Datasheet
Description
Our 10 watt wide input LPA10 series DC-DC converter features no minimum load requirement, a six-sided continuous shield and high efficiency up to 91%. This model also has an extra small low profile package of 1" x 1" x 0.39" and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Operating input voltage range 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Start up voltage 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shutdown voltage 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 mS Input surge voltage, 1 sec. max 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal input and full load: 30 mVp-p Remote On/Off: Referred to -Vin pin Positive logic DC-DC ON: Open or 3 - 15 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 15 Vdc Input current of control in: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Output power Output voltage trimmed up 10%: 11 W Output voltage trimmed up 20%: 12 W Voltage: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±0.5% Load regulation No load to full load Single: ±0.2% Dual: ±1% 10% load to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25%/100%FL Dual: ±5% Voltage and adjustability Single output, 3.3 Vout, 12 Vout: ±10% Others: -10 - 20% Ripple and noise, measured by 20 MHz bandwidth With a 10µF/25V X7R 1206 MLCC, 3.3 Vout, 5 Vout: 40 mVp-p With a 10µF/25V X7R 1206 MLCC, 12 Vout, 15 Vout: 60 mVp-p With a 1µF/25V X7R 1206 MLCC 24 Vout: 60 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250 µS Over voltage protection 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 6.3 - 7.4 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 18.3 - 22 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection % of lout rated, hiccup mode: 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 83 to 91% Input voltage Input to output, 1 min.: 1600 Vdc Input (output) to case, 1 min.: 1000 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 297 to 363 kHz Design meet safety standards: UL60950-1, EN60950-1, IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 78°C With derating: 78 to 105°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Vertical direction by natural convection (20LFM) Without heat-sink: 16.18°C/W With heat-sink: 15.13°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Copper Base material: FR4 PCB Potting material: Epoxy (UL94 V-0) Weight: 16.5 g. (0.58 oz.) MTBF: 3.308x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI, Class A, Class B: EN55022 ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±1kV, Perf. Criteria A Conducted immunity EN61000-4-6: 3Vr.m.s, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 10 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1
Dover, NJ, USA
DC-DC Converter, 10 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1" X 1" X 0.39"
LPA10
DC-DC Converter, 10 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1" X 1" X 0.39" LPA10
Our 10 watt wide input LPA10 series DC-DC converter features no minimum load requirement, a six-sided continuous shield and high efficiency up to 91%. This model also has an extra small low profile package of 1" x 1" x 0.39" and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Operating input voltage range 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Start up voltage 12 Vdc nominal input: 9 Vdc 24 Vdc nominal input: 18 Vdc 48 Vdc nominal input: 36 Vdc Shutdown voltage 12 Vdc nominal input: 8 Vdc 24 Vdc nominal input: 16 Vdc 48 Vdc nominal input: 33 Vdc Start up time Constant resistive load Power up: 30 mS Remote On/Off: 30 mS Input surge voltage, 1 sec. max 12 Vdc nominal input: 25 Vdc 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal input and full load: 30 mVp-p Remote On/Off: Referred to -Vin pin Positive logic DC-DC ON: Open or 3 - 15 Vdc DC-DC OFF: Short or 0 - 1.2 Vdc Negative logic DC-DC ON: Short or 0 - 1.2 Vdc DC-DC OFF: Open or 3 - 15 Vdc Input current of control in: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Output power Output voltage trimmed up 10%: 11 W Output voltage trimmed up 20%: 12 W Voltage: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ±0.5% Load regulation No load to full load Single: ±0.2% Dual: ±1% 10% load to 90% load Single: ±0.1% Dual: ±0.8% Cross regulation Asymmetrical load 25%/100%FL Dual: ±5% Voltage and adjustability Single output, 3.3 Vout, 12 Vout: ±10% Others: -10 - 20% Ripple and noise, measured by 20 MHz bandwidth With a 10µF/25V X7R 1206 MLCC, 3.3 Vout, 5 Vout: 40 mVp-p With a 10µF/25V X7R 1206 MLCC, 12 Vout, 15 Vout: 60 mVp-p With a 1µF/25V X7R 1206 MLCC 24 Vout: 60 mVp-p Temperature coefficient: ±0.02%/°C Transient response recovery time 25% load step change: 250 µS Over voltage protection 3.3 Vout: 3.7 - 5.4 Vdc 5 Vout: 6.3 - 7.4 Vdc 12 Vout: 13.5 - 19.6 Vdc 15 Vout: 18.3 - 22 Vdc 24 Vout: 29.1 - 32.5 Vdc Over load protection % of lout rated, hiccup mode: 150% Short circuit protection: continuous, automatic recovery GENERAL Efficiency: 83 to 91% Input voltage Input to output, 1 min.: 1600 Vdc Input (output) to case, 1 min.: 1000 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 297 to 363 kHz Design meet safety standards: UL60950-1, EN60950-1, IEC60950-1 ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 78°C With derating: 78 to 105°C Maximum case temperature: 105°C Storage temperature range: -55 to 125°C Thermal impedance Vertical direction by natural convection (20LFM) Without heat-sink: 16.18°C/W With heat-sink: 15.13°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Case material: Copper Base material: FR4 PCB Potting material: Epoxy (UL94 V-0) Weight: 16.5 g. (0.58 oz.) MTBF: 3.308x106 hrs, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI, Class A, Class B: EN55022 ESD: EN61000-4-2, Perf. Criteria A Air: ±8kV Contact: ±6kV Radiated immunity EN61000-4-3: 10V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±1kV, Perf. Criteria A Conducted immunity EN61000-4-6: 3Vr.m.s, Perf. Criteria A

Our 10 watt wide input LPA10 series DC-DC converter features no minimum load requirement, a six-sided continuous shield and high efficiency up to 91%. This model also has an extra small low profile package of 1" x 1" x 0.39" and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards.

INPUT

  • Operating input voltage range
    • 12 Vdc nominal input: 9 - 18 Vdc
    • 24 Vdc nominal input: 18 - 36 Vdc
    • 48 Vdc nominal input: 36 - 75 Vdc
  • Start up voltage
    • 12 Vdc nominal input: 9 Vdc
    • 24 Vdc nominal input: 18 Vdc
    • 48 Vdc nominal input: 36 Vdc
  • Shutdown voltage
    • 12 Vdc nominal input: 8 Vdc
    • 24 Vdc nominal input: 16 Vdc
    • 48 Vdc nominal input: 33 Vdc
  • Start up time
    • Constant resistive load
      • Power up: 30 mS
      • Remote On/Off: 30 mS
  • Input surge voltage, 1 sec. max
    • 12 Vdc nominal input: 25 Vdc
    • 24 Vdc nominal input: 50 Vdc
    • 48 Vdc nominal input: 100 Vdc
  • Input reflected ripple current
    • Nominal input and full load: 30 mVp-p
  • Remote On/Off: Referred to -Vin pin
    • Positive logic
      • DC-DC ON: Open or 3 - 15 Vdc
      • DC-DC OFF: Short or 0 - 1.2 Vdc
    • Negative logic
      • DC-DC ON: Short or 0 - 1.2 Vdc
      • DC-DC OFF: Open or 3 - 15 Vdc
  • Input current of control in: -0.5 to 1 mA
  • Remote off input current: 2.5 mA

OUTPUT

  • Output power
    • Output voltage trimmed up 10%: 11 W
    • Output voltage trimmed up 20%: 12 W
  • Voltage: ±1%
  • Line regulation
    • Low line to high line at full load
      • Single: ±0.2%
      • Dual: ±0.5%
  • Load regulation
    • No load to full load
      • Single: ±0.2%
      • Dual: ±1%
    • 10% load to 90% load
      • Single: ±0.1%
      • Dual: ±0.8%
  • Cross regulation
    • Asymmetrical load 25%/100%FL
      • Dual: ±5%
  • Voltage and adjustability
    • Single output, 3.3 Vout, 12 Vout: ±10%
    • Others: -10 - 20%
  • Ripple and noise, measured by 20 MHz bandwidth
    • With a 10µF/25V X7R 1206 MLCC, 3.3 Vout, 5 Vout: 40 mVp-p
    • With a 10µF/25V X7R 1206 MLCC, 12 Vout, 15 Vout: 60 mVp-p
    • With a 1µF/25V X7R 1206 MLCC 24 Vout: 60 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient response recovery time
    • 25% load step change: 250 µS
  • Over voltage protection
    • 3.3 Vout: 3.7 - 5.4 Vdc
    • 5 Vout: 6.3 - 7.4 Vdc
    • 12 Vout: 13.5 - 19.6 Vdc
    • 15 Vout: 18.3 - 22 Vdc
    • 24 Vout: 29.1 - 32.5 Vdc
  • Over load protection
    • % of lout rated, hiccup mode: 150%
  • Short circuit protection: continuous, automatic recovery

GENERAL

  • Efficiency: 83 to 91%
  • Input voltage
    • Input to output, 1 min.: 1600 Vdc
    • Input (output) to case, 1 min.: 1000 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 1500 pF
  • Switching frequency: 297 to 363 kHz
  • Design meet safety standards: UL60950-1, EN60950-1, IEC60950-1

ENVIRONMENTAL

  • Operating ambient temperature
    • Without derating: -40 to 78°C
    • With derating: 78 to 105°C
  • Maximum case temperature: 105°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance
    • Vertical direction by natural convection (20LFM)
      • Without heat-sink: 16.18°C/W
      • With heat-sink: 15.13°C/W
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Case material: Copper
  • Base material: FR4 PCB
  • Potting material: Epoxy (UL94 V-0)
  • Weight: 16.5 g. (0.58 oz.)
  • MTBF: 3.308x106 hrs, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI, Class A, Class B: EN55022
  • ESD: EN61000-4-2, Perf. Criteria A
    • Air: ±8kV
    • Contact: ±6kV
  • Radiated immunity
    • EN61000-4-3: 10V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: ±2kV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±1kV, Perf. Criteria A
  • Conducted immunity
    • EN61000-4-6: 3Vr.m.s, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LPA10
Product Name DC-DC Converter, 10 Watt Single and Dual Output, Regulated, 2:1 Wide Input, 1" X 1" X 0.39"
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details