Daburn Electronics & Cable DC-DC Converter, 15 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, 4:1 Wide Input LWB15

Description
Our 15 watt single and dual output DC-DC converter features an optional on/off control, six-sided continuous metal shielding, and 88% efficiency. With a standard low profile package of 1.00" x 2.00" x 0.40", this design has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz BW) 5V: 100 mVp-p max. 12V, 15: 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: 200µms max. REMOTE ON/OFF (OPTIONAL) Positive Logic DC-DC ON: Open 3V DC-DC OFF: Short or 0V Negative Logic DC-DC ON: Short of 0V DC-DC OFF: Open or 3V GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz min. Protection Short Circuit Protection Over Voltage Protection ENVIRONMENTAL Operating Temperature Range: -40 to 85°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
Datasheet
Description
Our 15 watt single and dual output DC-DC converter features an optional on/off control, six-sided continuous metal shielding, and 88% efficiency. With a standard low profile package of 1.00" x 2.00" x 0.40", this design has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz BW) 5V: 100 mVp-p max. 12V, 15: 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: 200µms max. REMOTE ON/OFF (OPTIONAL) Positive Logic DC-DC ON: Open 3V DC-DC OFF: Short or 0V Negative Logic DC-DC ON: Short of 0V DC-DC OFF: Open or 3V GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz min. Protection Short Circuit Protection Over Voltage Protection ENVIRONMENTAL Operating Temperature Range: -40 to 85°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Watt Single and Dual Output 1
Dover, NJ, USA
DC-DC Converter, 15 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, 4:1 Wide Input
LWB15
DC-DC Converter, 15 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, 4:1 Wide Input LWB15
Our 15 watt single and dual output DC-DC converter features an optional on/off control, six-sided continuous metal shielding, and 88% efficiency. With a standard low profile package of 1.00" x 2.00" x 0.40", this design has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz BW) 5V: 100 mVp-p max. 12V, 15: 1% Vout p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response, 25% load step: 200µms max. REMOTE ON/OFF (OPTIONAL) Positive Logic DC-DC ON: Open 3V DC-DC OFF: Short or 0V Negative Logic DC-DC ON: Short of 0V DC-DC OFF: Open or 3V GENERAL Efficiency: 79 - 89% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz min. Protection Short Circuit Protection Over Voltage Protection ENVIRONMENTAL Operating Temperature Range: -40 to 85°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 1.5 oz. (42.52 g) Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)

Our 15 watt single and dual output DC-DC converter features an optional on/off control, six-sided continuous metal shielding, and 88% efficiency. With a standard low profile package of 1.00" x 2.00" x 0.40", this design has a minimum input/output isolation of 1600 Vdc and short circuit and over-voltage protection.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 36 Vdc
    • 48 Vdc: 18 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±2% max.
  • Line Regulation: ±0.5% max.
  • Load Regulation: ±0.5% max.
  • Ripple Noise (20 MHz BW)
    • 5V: 100 mVp-p max.
    • 12V, 15: 1% Vout p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.
  • Transient Response, 25% load step: 200µms max.
  • REMOTE ON/OFF (OPTIONAL)
    • Positive Logic
      • DC-DC ON: Open 3V<Vr<12V
      • DC-DC OFF: Short or 0V<Vr<1.2V
    • Negative Logic
      • DC-DC ON: Short of 0V<Vr<1.2V
      • DC-DC OFF: Open or 3V<Vr<12V

GENERAL

  • Efficiency: 79 - 89%
  • Isolation Voltage: 1500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 200 KHz min.
  • Protection
    • Short Circuit Protection
    • Over Voltage Protection

ENVIRONMENTAL

  • Operating Temperature Range: -40 to 85°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel coated copper with non-conductive base
  • Weight: 1.5 oz. (42.52 g)
  • Dimensions: 1.00" x 2.00" x 0.40" (25.4 x 50.8 x 10.16 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWB15
Product Name DC-DC Converter, 15 Watt Single and Dual Output 1" x 2" x 0.40" Package Isolated, 4:1 Wide Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details