Daburn Electronics & Cable DC-DC Converter, 15 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39" LPB15

Description
Our 15 watt single and dual output DC-DC converter features a six-sided continuous shield, a 4:1 ultra wide input voltage range and an extra small low profile package of 1" x 1" x 0.39". This model is also RoHS and Reach compliant and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Voltage range Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 24 Vdc 48 Vdc nominal input: 48 Vdc Start up time Power up: 30 mS Remote OFF/ON: 30 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal and full load: 30 mAp-p Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ± 0.5% Load regulation No load to full load, single: ±0.2% No load to full load, dual: ±1% Cross regulation: Asymmetrical load 25%/100% FL, dual: ±5% Voltage and adjustability Single output: ±10% Ripple and noise (20 mHZ Bandwidth): 75 to 100 mVp-p Temperature coefficient: -0.02%/°C Transient response recovery time 25% load step change: 250µs Over voltage protection 3.3 Vdc Output: 3.7 to 5.4 Vdc 5 Vdc Output: 5.6 to 7 Vdc 12 Vdc Output: 13.5 to 19.6 Vdc 15 Vdc Output: 16.8 to 20.5 Vdc Over load protection: 150% Short circuit protection: Continuous, automatics recovery GENERAL Efficiency: 85 to 88% Isolation Voltage Input to Output: 1600 Vdc, min Input to Case: 1000 Vdc, min Isolation resistance: 500 Vdc, min Isolation capacitance: 1000 pF Switching frequency: 360 to 440 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 60°C With derating: 60 to 105°C Maximum case temperature: 105°C Storage temperature: -55 to 125°C Thermal impedance Without heat sink: 18.2°C/W With heat sink: 15.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95%
Datasheet
Description
Our 15 watt single and dual output DC-DC converter features a six-sided continuous shield, a 4:1 ultra wide input voltage range and an extra small low profile package of 1" x 1" x 0.39". This model is also RoHS and Reach compliant and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Voltage range Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 24 Vdc 48 Vdc nominal input: 48 Vdc Start up time Power up: 30 mS Remote OFF/ON: 30 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal and full load: 30 mAp-p Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ± 0.5% Load regulation No load to full load, single: ±0.2% No load to full load, dual: ±1% Cross regulation: Asymmetrical load 25%/100% FL, dual: ±5% Voltage and adjustability Single output: ±10% Ripple and noise (20 mHZ Bandwidth): 75 to 100 mVp-p Temperature coefficient: -0.02%/°C Transient response recovery time 25% load step change: 250µs Over voltage protection 3.3 Vdc Output: 3.7 to 5.4 Vdc 5 Vdc Output: 5.6 to 7 Vdc 12 Vdc Output: 13.5 to 19.6 Vdc 15 Vdc Output: 16.8 to 20.5 Vdc Over load protection: 150% Short circuit protection: Continuous, automatics recovery GENERAL Efficiency: 85 to 88% Isolation Voltage Input to Output: 1600 Vdc, min Input to Case: 1000 Vdc, min Isolation resistance: 500 Vdc, min Isolation capacitance: 1000 pF Switching frequency: 360 to 440 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 60°C With derating: 60 to 105°C Maximum case temperature: 105°C Storage temperature: -55 to 125°C Thermal impedance Without heat sink: 18.2°C/W With heat sink: 15.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1
Dover, NJ, USA
DC-DC Converter, 15 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39"
LPB15
DC-DC Converter, 15 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39" LPB15
Our 15 watt single and dual output DC-DC converter features a six-sided continuous shield, a 4:1 ultra wide input voltage range and an extra small low profile package of 1" x 1" x 0.39". This model is also RoHS and Reach compliant and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards. INPUT Voltage range Voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc Shutdown voltage 24 Vdc nominal input: 24 Vdc 48 Vdc nominal input: 48 Vdc Start up time Power up: 30 mS Remote OFF/ON: 30 mS Input surge voltage 24 Vdc nominal input: 50 Vdc 48 Vdc nominal input: 100 Vdc Input reflected ripple current Nominal and full load: 30 mAp-p Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 15 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 15 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 2.5 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load Single: ±0.2% Dual: ± 0.5% Load regulation No load to full load, single: ±0.2% No load to full load, dual: ±1% Cross regulation: Asymmetrical load 25%/100% FL, dual: ±5% Voltage and adjustability Single output: ±10% Ripple and noise (20 mHZ Bandwidth): 75 to 100 mVp-p Temperature coefficient: -0.02%/°C Transient response recovery time 25% load step change: 250µs Over voltage protection 3.3 Vdc Output: 3.7 to 5.4 Vdc 5 Vdc Output: 5.6 to 7 Vdc 12 Vdc Output: 13.5 to 19.6 Vdc 15 Vdc Output: 16.8 to 20.5 Vdc Over load protection: 150% Short circuit protection: Continuous, automatics recovery GENERAL Efficiency: 85 to 88% Isolation Voltage Input to Output: 1600 Vdc, min Input to Case: 1000 Vdc, min Isolation resistance: 500 Vdc, min Isolation capacitance: 1000 pF Switching frequency: 360 to 440 kHz ENVIRONMENTAL Operating ambient temperature Without derating: -40 to 60°C With derating: 60 to 105°C Maximum case temperature: 105°C Storage temperature: -55 to 125°C Thermal impedance Without heat sink: 18.2°C/W With heat sink: 15.8°C/W Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative humidity: 5 to 95%

Our 15 watt single and dual output DC-DC converter features a six-sided continuous shield, a 4:1 ultra wide input voltage range and an extra small low profile package of 1" x 1" x 0.39". This model is also RoHS and Reach compliant and meets UL60950-1, EN60950-1 and IEC60950-1 safety standards.

INPUT

  • Voltage range
    • Voltage range
      • 24 Vdc nominal input: 9 to 36 Vdc
      • 48 Vdc nominal input: 18 to 75 Vdc
    • Start up voltage
      • 24 Vdc nominal input: 9 Vdc
      • 48 Vdc nominal input: 18 Vdc
    • Shutdown voltage
      • 24 Vdc nominal input: 24 Vdc
      • 48 Vdc nominal input: 48 Vdc
    • Start up time
      • Power up: 30 mS
      • Remote OFF/ON: 30 mS
    • Input surge voltage
      • 24 Vdc nominal input: 50 Vdc
      • 48 Vdc nominal input: 100 Vdc
    • Input reflected ripple current
      • Nominal and full load: 30 mAp-p
    • Input filter: Pi type
    • Remote ON/OFF
      • Positive logic
        • DC-DC ON: Open or 3 to 15 Vdc
        • DC-DC OFF: Short or 0 to 1.2 Vdc
      • Negative logic
        • DC-DC ON: Short or 0 to 1.2 Vdc
        • DC-DC OFF: Open or 3 to 15 Vdc
    • Input current of control pin: -0.5 to 1 mA
    • Remote off input current: 2.5 mA

OUTPUT

  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load
      • Single: ±0.2%
      • Dual: ± 0.5%
  • Load regulation
    • No load to full load, single: ±0.2%
    • No load to full load, dual: ±1%
  • Cross regulation:
    • Asymmetrical load 25%/100% FL, dual: ±5%
  • Voltage and adjustability
    • Single output: ±10%
  • Ripple and noise (20 mHZ Bandwidth): 75 to 100 mVp-p
  • Temperature coefficient: -0.02%/°C
  • Transient response recovery time
    • 25% load step change: 250µs
  • Over voltage protection
    • 3.3 Vdc Output: 3.7 to 5.4 Vdc
    • 5 Vdc Output: 5.6 to 7 Vdc
    • 12 Vdc Output: 13.5 to 19.6 Vdc
    • 15 Vdc Output: 16.8 to 20.5 Vdc
  • Over load protection: 150%
  • Short circuit protection: Continuous, automatics recovery

GENERAL

  • Efficiency: 85 to 88%
  • Isolation Voltage
    • Input to Output: 1600 Vdc, min
    • Input to Case: 1000 Vdc, min
  • Isolation resistance: 500 Vdc, min
  • Isolation capacitance: 1000 pF
  • Switching frequency: 360 to 440 kHz

ENVIRONMENTAL

  • Operating ambient temperature
    • Without derating: -40 to 60°C
    • With derating: 60 to 105°C
  • Maximum case temperature: 105°C
  • Storage temperature: -55 to 125°C
  • Thermal impedance
    • Without heat sink: 18.2°C/W
    • With heat sink: 15.8°C/W
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative humidity: 5 to 95%
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LPB15
Product Name DC-DC Converter, 15 Watt Single and Dual Output, Low Profile Regulated, 4:1 Wide Input, 1" X 1" X 0.39"
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 60 C (-40 to 140 F)
Regulatory Compliance Reach, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details