Daburn Electronics & Cable Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| Description: Daburn UL 3231 Silicone Rubber Wire has high temperature resistance, a fiberglass braid for protection and flexibility due to silicone rubber insulation and stranded tinned copper conductors. Applications include... | |
| Description: Daburn Eco-DaFlex Wire is a UL certified environmentally friendly hook-up wire. Eco-DaFlex is RoHS and WEEE compliant because it does not contain any hazardous substances and, therefore, can be... | |
| Daburn Cross-Linked Polyethylene (XLPE) Wire exhibits the following characteristics: Low-Smoke Zero Halogen (LSZH) Excellent Mechanical Strength and Abrasion Resistance Very Good Electrical Insulating Properties Excellent Thermal Stability Highly Resistant to... | |
| Daburn ETFE insulated wire offers a higher tensile and impact strength than PTFE as well as greater dielectric strength and radiation resistance. ETFE, also known as Tefzel®, has excellent electrical... | |
| Daburn FEP Hook-Up Wire has the following characteristics: Very Good Mechanical Strength and Abrasion Resistance Excellent Electrical Insulating Properties Excellent Thermal Stability Resistant to Chemicals and Solvents Excellent Resistance to... | |
| Daburn UL 1571 PVC Hook-Up Wire exhibits the following characteristics: Good Mechanical Strength and Abrasion Resistance Good Electrical Insulating Properties Excellent Thermal Stability Good Low Temperature Softness & Flexibility Resistant... | |
| Daburn Ultra-Flexible cross-linked EPDM Hook-Up Wire exhibits the following characteristics: Excellent abrasion resistance Excellent flexibility at high and low temperatures Good dielectric strength Achieves many of the qualities of silicone... | |
| Daburn Ultra-Flexible Silicone Rubber Wire, has high temperature resistance and high flexibility due to silicone rubber insulation and high strand count conductors. Applications include whole sealed cooking appliances, lighting equipment,... | |
| Daburn’s Ultra Flexible Microminiature PTFE hook-up wire is similar to our Daburn #2451 series but uses higher stranding in the conductors for ultra flexibility. It is also chemically inert, weather... | |
| Daflex ultra flexible sub-miniature hook-up wire series using fine, soft bare stranding and thin PVC walls, is designed for continuous flexing applications such as data processing, mercury thermostats, magnetic memory... | |
| Daflon Microminiature PTFE hook-up wire is chemically inert, weather resistant and non-flammable; it resists soldering irons and moisture; maintaining the benefits of PTFE wire, while in a tiny package. The... | |
| One conductor 19 strand tinned copper hook-up wire. -55°C to 105°C rated high temperature thermoplastic light wall insulation. | |
| One conductor stranded annealed tinned copper, plastic insulation. | |
| One conductor stranded annealed tinned copper, PVC insulation. | |
| One conductor stranded tinned copper - Heavier Wall of hi-temperature thermoplastic insulation. Nom wall 24 thru 14 .032", 12 thru 6 .040", 4-2 .045". | |
| One conductor stranded tinned copper similar to Type C - Heavier Wall 105°C thermoplastic insulation with a Nylon jacket (clear polymide) over all. Nominal wall 24 thru 14 .032", 12... | |
| One conductor stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic light wall insulation. | |
| One conductor stranded tinned copper with 105°C. high temperature thermoplastic insulation and tinned copper shielded braid overall. | |
| One conductor stranded tinned copper with light wall of primary thermoplastic insulation, covered with a Nylon jacket. Fungus Proof. | |
| One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Fungus Proof. | |
| One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Nom. wall .010", .002" nylon jacket. | |
| One conductor stranded tinned copper with light wall of primary thermoplastic insulation. Nom. wall .010" | |
| One conductor stranded tinned copper, plastic insulation, nylon jacked with tinned copper shielded braid overall. | |
| One conductor stranded tinned copper, plastic insulation, nylon lacquered glass braid.Color: White. Additional colors available to order. | |
| One conductor stranded tinned copper, with 105°C vinyl resin overall. Unshielded.Used as lead wire in computers, transistor circuits, instruments, where fine sizes are required with high temperature conditions. | |
| One conductor, 19 strand tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket. | |
| One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016" with a clear nylon jacket overall. | |
| One conductor, stranded tinned copper similar to Type B - Heavier wall Hi-Temperature Thermoplastic insulation. Nom wall .016". Temperature Rating: -55°C to +105°C. | |
| One conductor, stranded tinned copper with -55°C to 105°C rated high temperature thermoplastic, light wall insulation with clear nylon jacket. | |
| One conductor, stranded tinned copper with .016" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. | |
| One conductor, tinned copper with .010" irradiated PVC insulation (XLPVC). Daburn's irradiated PVC Hook-up wire is made from extruded polyvinyl chloride insulation which has been exposed to controlled radiation. This... | |
| Similar to type MW. One conductor stranded tinned copper with larger walls of primary thermoplastic insulation to take 2500V RMS. | |
| Single conductor stranded silver plated high-strength copper alloy insulated with extruded PTFE insulation. This wire meets Milspec MIL-W-22759/22, SAE AS22759/22. Operating Temperature: -90°C to +200°C Voltage Rating: 600 Volts This... | |
| Single conductor stranded Tinned Copper, insulated with .017" (MW) or .045" (HW), 105°C white PVC and covered with white braided fiberglass overall. | |
| Single conductor, extra flexible stranded soft tinned copper, wall is color coded rubber, smooth finish.Suitable as Test Lead Wire in analyzers, instruments, oscillators, meters, etc. Wherever extra flexibility and limpness... | |
| Stranded tinned copper .016" wall white with polyvinylchloride insulation, braided tinned copper with polyvinylchloride jacket overall.Resistant to acids, alkalis, oil, flame, moisture, solvents. | |
| Stranded Tinned Copper conductors, color coded and insulated with .010" PVC. Flexible, Braided TC shield overall. Suitable where small diameter, limpness and extreme flexibility is necessary as for phono pickups,... | |
| Stranded tinned copper, color coded semi-rigid polyvinylchloride insulation. For electronic computers or business machines only. | |
| Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 10362. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating... | |
| Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1726. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating... | |
| Suitable for use as internal wiring in appliances and electronic equipment. This wire meets UL Style 1727. Description: Single conductor stranded nickel plated copper insulated with extruded PFA insulation. Operating... | |
| Suitable for use as internal wiring in appliances such as ovens, also in auto headlamps, mercury switches, computers and motor leads. Also used in winding wires and medical applications. This... | |
| This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 10368. | |
| This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3302. | |
| This wire is ideally suited for lighting equipment, motor and coil leads, transformers, control panels, military equipment, industrial controls, computers, and appliance wiring applications. This wire meets UL Style 3619. | |
| Type 1 MIL-W-5086 - One conductor stranded tinned copper with plastic insulation, nylon jacket overall. | |
| UL Plastic Hook-Up Wire300 Volt UL Approved - 80 °CStyle 1007, CSA TR-64, VW-1 | |
| Ultra flexible high strand count bare copper conductor insulated with a 3.5 mil wall of non-hygroscopic fluoropolymer (FEP). Silver-plated copper can be substituted for a 200° C rating. Used for... |