Daburn Electronics & Cable DC-DC Converter, 3 Watt Single Output TWA3

Description
With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs. INPUT Input Voltages: 5 Vdc: 4.5 - 6.0 Vdc 12 Vdc: 9 - 18 and 9 - 36 Vdc 24 Vdc: 18 - 36 and 18 - 72 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±3% max. Voltage Stability: 0.5% max. Line Regulation: 1% max. Load Regulation: 1% max. Ripple Noise of 20MHz Bw: 0.5 - 1% p-p max. Temperature Coefficient (at FL): 0.02% °C max. Short Circuit Protection: Continuous Stability: 0.5% max. GENERAL Efficiency: 76% max. at FL Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Derating: None Cooling: Free Air Convection Humidity: 25 - 95% RH Non-Condensing PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.3 g) Dimensions: 1.25” x 0.80” x 0.50”
Datasheet
Description
With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs. INPUT Input Voltages: 5 Vdc: 4.5 - 6.0 Vdc 12 Vdc: 9 - 18 and 9 - 36 Vdc 24 Vdc: 18 - 36 and 18 - 72 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±3% max. Voltage Stability: 0.5% max. Line Regulation: 1% max. Load Regulation: 1% max. Ripple Noise of 20MHz Bw: 0.5 - 1% p-p max. Temperature Coefficient (at FL): 0.02% °C max. Short Circuit Protection: Continuous Stability: 0.5% max. GENERAL Efficiency: 76% max. at FL Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Derating: None Cooling: Free Air Convection Humidity: 25 - 95% RH Non-Condensing PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.3 g) Dimensions: 1.25” x 0.80” x 0.50”
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 3 Watt Single Output - TWA3 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 3 Watt Single Output
TWA3
DC-DC Converter, 3 Watt Single Output TWA3
With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs. INPUT Input Voltages: 5 Vdc: 4.5 - 6.0 Vdc 12 Vdc: 9 - 18 and 9 - 36 Vdc 24 Vdc: 18 - 36 and 18 - 72 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±3% max. Voltage Stability: 0.5% max. Line Regulation: 1% max. Load Regulation: 1% max. Ripple Noise of 20MHz Bw: 0.5 - 1% p-p max. Temperature Coefficient (at FL): 0.02% °C max. Short Circuit Protection: Continuous Stability: 0.5% max. GENERAL Efficiency: 76% max. at FL Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 25 KHz min. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Derating: None Cooling: Free Air Convection Humidity: 25 - 95% RH Non-Condensing PHYSICAL Case Material: Non-Conductive Black Plastic Weight: 0.5 oz. (14.3 g) Dimensions: 1.25” x 0.80” x 0.50”

With no external components, our 3 watt single output model of DC-DC converter has short circuit protection, a 2:1 wide input range and new 3.3 Vdc outputs.

INPUT

Input Voltages:

  • 5 Vdc: 4.5 - 6.0 Vdc
  • 12 Vdc: 9 - 18 and 9 - 36 Vdc
  • 24 Vdc: 18 - 36 and 18 - 72 Vdc
  • 48 Vdc: 36 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±3% max.
  • Voltage Stability: 0.5% max.
  • Line Regulation: 1% max.
  • Load Regulation: 1% max.
  • Ripple Noise of 20MHz Bw: 0.5 - 1% p-p max.
  • Temperature Coefficient (at FL): 0.02% °C max.
  • Short Circuit Protection: Continuous
  • Stability: 0.5% max.

GENERAL

  • Efficiency: 76% max. at FL
  • Isolation Voltage: 500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 25 KHz min.

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 105°C
  • Derating: None
  • Cooling: Free Air Convection
  • Humidity: 25 - 95% RH Non-Condensing

PHYSICAL

  • Case Material: Non-Conductive Black Plastic
  • Weight: 0.5 oz. (14.3 g)
  • Dimensions: 1.25” x 0.80” x 0.50”
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWA3
Product Name DC-DC Converter, 3 Watt Single Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2334-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details