Daburn Electronics & Cable Datasheets for Coiled Cords and Cables
Coiled cords and cables have a spring-like form that allows them to stretch and bend with minimal stress on the wire. They can be extended to a length several times greater than their at-rest length, but return to their original length when released.
Coiled Cords and Cables: Learn more
| Product Name | Notes |
|---|---|
| Coiled kinkless test lead wire stretches 5:1. 12" stretches to approximately 5 feet; 24" stretches to approximately 10 feet. 12" has 12" tangents; 24" has 6" tangents. | |
| Cords are #28 AWG. stranded soft tinned copper, color coded. Where shielded-aluminum polyester foil shield overall, with stranded TC drain wire and black plastic jacket. | |
| For portable use, Mobile and office equipment, Cords are Neoprene jacketed with molded male plug on one end. The other end has jacket removed and conductors stripped. | |
| Multi-conductor stranded extra flexible #23 AWG 21/36 tinned soft copper for long flex life. "Danyon" plastic jacket overall. 120 volt working, current carrying capacity 1 amp. Nominal conductor resistance .022... | |
| Multi-Conductor stranded extra flexible #23 AWG 21/36 tinned soft copper for long life. Neoprene or TPE (Thermo Plastic Elastomer) jacketed cable, 300 volt max. working. Current carrying capacity 1 amp. | |
| Shielded communication cords 23 AWG 21/36 soft tinned copper with min. 85% spiral T. C. shield coverage. Black "Danyon" Plastic jacket overall. Six inch tangents on 2, 3, & 4... | |
| Single and Multi-conductor, color coded, Shielded mike Cables. TPE or Neoprene jacketed. Shield can be pigtailed for soldering. | |
| Single and Multi-conductor. Shielded mike cables. Conductors are color coded. "Danyon" plastic jacketed; shielded conductors are individually shielded to 90% coverage, and shield can be pigtailed for soldering. | |
| These retractile power cords are UL & CSA listed & are made from soft drawn BC conductors. Both the inner conductors and the Neoprene-like Thermoset Rubber jacket are rugged, oil... |