Daburn Electronics & Cable DC-DC Converter, 5 Watt Single and Dual Output Isolated 2:1 Wide Input KW5

Description
Our 5 watt single and dual output DC-DC converter features input/output isolation and short circuit protection. With efficiency up to 86%, this model has a minimum switching frequency of 100 KHz and six-sided shielding. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: 0.1% Load Regulation: 0.5% Ripple Noise (20MHz Bw): 50mV p-p max. Temperature Coefficient (at FL): 0.02% °C max. Protection: Over Current Protection: Short Circuit Protection GENERAL Efficiency: 86% max. Isolation Voltage: 500 Vdc min. (Up to 3000 Vdc Optional) Isolation Resistance: 100 MOhms Switching Frequency: 1000 KHz min. ENVIRONMENTAL Operating Temperature Range: -25° to 71°C Storage Temperature Range: -50° to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Continuous Shield Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 0.8 oz. (22 g.) Dimensions: 2.00” x 2.00” x 0.417” (50.8 x 50.8 x 10.6 mm)
Datasheet
Description
Our 5 watt single and dual output DC-DC converter features input/output isolation and short circuit protection. With efficiency up to 86%, this model has a minimum switching frequency of 100 KHz and six-sided shielding. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: 0.1% Load Regulation: 0.5% Ripple Noise (20MHz Bw): 50mV p-p max. Temperature Coefficient (at FL): 0.02% °C max. Protection: Over Current Protection: Short Circuit Protection GENERAL Efficiency: 86% max. Isolation Voltage: 500 Vdc min. (Up to 3000 Vdc Optional) Isolation Resistance: 100 MOhms Switching Frequency: 1000 KHz min. ENVIRONMENTAL Operating Temperature Range: -25° to 71°C Storage Temperature Range: -50° to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Continuous Shield Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 0.8 oz. (22 g.) Dimensions: 2.00” x 2.00” x 0.417” (50.8 x 50.8 x 10.6 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 5 Watt Single and Dual Output Isolated 2:1 Wide Input - KW5 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 5 Watt Single and Dual Output Isolated 2:1 Wide Input
KW5
DC-DC Converter, 5 Watt Single and Dual Output Isolated 2:1 Wide Input KW5
Our 5 watt single and dual output DC-DC converter features input/output isolation and short circuit protection. With efficiency up to 86%, this model has a minimum switching frequency of 100 KHz and six-sided shielding. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc OUTPUT Voltage Accuracy: ±1% Line Regulation: 0.1% Load Regulation: 0.5% Ripple Noise (20MHz Bw): 50mV p-p max. Temperature Coefficient (at FL): 0.02% °C max. Protection: Over Current Protection: Short Circuit Protection GENERAL Efficiency: 86% max. Isolation Voltage: 500 Vdc min. (Up to 3000 Vdc Optional) Isolation Resistance: 100 MOhms Switching Frequency: 1000 KHz min. ENVIRONMENTAL Operating Temperature Range: -25° to 71°C Storage Temperature Range: -50° to 105°C Cooling: Free Air Convection EMI/RFI Five-Sided Continuous Shield Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Weight: 0.8 oz. (22 g.) Dimensions: 2.00” x 2.00” x 0.417” (50.8 x 50.8 x 10.6 mm)

Our 5 watt single and dual output DC-DC converter features input/output isolation and short circuit protection. With efficiency up to 86%, this model has a minimum switching frequency of 100 KHz and six-sided shielding.

INPUT

  • Input Voltages:
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc

OUTPUT

  • Voltage Accuracy: ±1%
  • Line Regulation: 0.1%
  • Load Regulation: 0.5%
  • Ripple Noise (20MHz Bw): 50mV p-p max.
  • Temperature Coefficient (at FL): 0.02% °C max.
  • Protection: Over Current Protection: Short Circuit Protection

GENERAL

  • Efficiency: 86% max.
  • Isolation Voltage: 500 Vdc min. (Up to 3000 Vdc Optional)
  • Isolation Resistance: 100 MOhms
  • Switching Frequency: 1000 KHz min.

ENVIRONMENTAL

  • Operating Temperature Range: -25° to 71°C
  • Storage Temperature Range: -50° to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI
    • Five-Sided Continuous Shield
    • Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel coated copper with non-conductive base
  • Weight: 0.8 oz. (22 g.)
  • Dimensions: 2.00” x 2.00” x 0.417”
  • (50.8 x 50.8 x 10.6 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW5
Product Name DC-DC Converter, 5 Watt Single and Dual Output Isolated 2:1 Wide Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details