Daburn Electronics & Cable 40 Watts Universal Input, Dual and Triple Output AC-DC Power Supplies for Industrial Applications UI40 Series

Description
UI40 Series AC-DC power supplies deliver up to 40 watts of output power for industrial applications. The series comes in a 2 by 3 inch package and offers 85 to 264 VAC universal input and single, dual and triple output voltages. Available in open frame, enclosed, chassis mount and DIN rail versions, UI40 supplies feature efficiency up to 90%, low leakage current under 75 µA, output voltage adjustment and an internal Class B EMI filter. The Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 and 62368-1 standards. The operating altitude is 5000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.
Datasheet
Description
UI40 Series AC-DC power supplies deliver up to 40 watts of output power for industrial applications. The series comes in a 2 by 3 inch package and offers 85 to 264 VAC universal input and single, dual and triple output voltages. Available in open frame, enclosed, chassis mount and DIN rail versions, UI40 supplies feature efficiency up to 90%, low leakage current under 75 µA, output voltage adjustment and an internal Class B EMI filter. The Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 and 62368-1 standards. The operating altitude is 5000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 Watts Universal Input, Dual and Triple Output AC-DC Power Supplies for Industrial Applications - UI40 Series - Daburn Electronics & Cable
Dover, NJ, USA
40 Watts Universal Input, Dual and Triple Output AC-DC Power Supplies for Industrial Applications
UI40 Series
40 Watts Universal Input, Dual and Triple Output AC-DC Power Supplies for Industrial Applications UI40 Series
UI40 Series AC-DC power supplies deliver up to 40 watts of output power for industrial applications. The series comes in a 2 by 3 inch package and offers 85 to 264 VAC universal input and single, dual and triple output voltages. Available in open frame, enclosed, chassis mount and DIN rail versions, UI40 supplies feature efficiency up to 90%, low leakage current under 75 µA, output voltage adjustment and an internal Class B EMI filter. The Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 and 62368-1 standards. The operating altitude is 5000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.

UI40 Series AC-DC power supplies deliver up to 40 watts of output power for industrial applications. The series comes in a 2 by 3 inch package and offers 85 to 264 VAC universal input and single, dual and triple output voltages. Available in open frame, enclosed, chassis mount and DIN rail versions, UI40 supplies feature efficiency up to 90%, low leakage current under 75 µA, output voltage adjustment and an internal Class B EMI filter. The Protection Class I and Class II devices provide 3000V AC reinforced insulation, and they meet IEC/UL/EN60950-1 and 62368-1 standards. The operating altitude is 5000 meters. This series carries the CE Mark and complies with RoHS and REACH requirements.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UI40 Series
Product Name 40 Watts Universal Input, Dual and Triple Output AC-DC Power Supplies for Industrial Applications
Type DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature); DIN Rail (optional feature); Rack Mount (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -12.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP3303A 3Ch Classic-Series Linear DC Power Supply - UDP3303A - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2138-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details