Daburn Electronics & Cable DC-DC Converter, 60 Watt Single Output Vehicular, Industrial AICP60

Description
With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection. This design also has a six-sided shield and internal pi filter. INPUT Input Voltages 9 - 18 Vdc 9 - 36 Vdc 16 - 72 Vdc 36 - 72 Vdc Input Filter: Pi Network Reflected Ripple Current: 75 mAp-p OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz Bw): 1.0% Vout p-p max. Temperature Coefficient: 0.02%/°C Temperature Coefficient Balance: ±1% Protection: Continuous Short Circuit Protection Overvoltage Protection Threshold: 15V GENERAL Efficiency: 82 - 85% Typical Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz, typ. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/ RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Aluminum Dimensions: 6.00" x 3.00" x 1.70" (152.4 x 76.2 x 1.7mm) Input and Output Cord 6 ft. (UL) E3462 (CSA) LL787414-2SJTOW 105°C
Description
With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection. This design also has a six-sided shield and internal pi filter. INPUT Input Voltages 9 - 18 Vdc 9 - 36 Vdc 16 - 72 Vdc 36 - 72 Vdc Input Filter: Pi Network Reflected Ripple Current: 75 mAp-p OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz Bw): 1.0% Vout p-p max. Temperature Coefficient: 0.02%/°C Temperature Coefficient Balance: ±1% Protection: Continuous Short Circuit Protection Overvoltage Protection Threshold: 15V GENERAL Efficiency: 82 - 85% Typical Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz, typ. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/ RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Aluminum Dimensions: 6.00" x 3.00" x 1.70" (152.4 x 76.2 x 1.7mm) Input and Output Cord 6 ft. (UL) E3462 (CSA) LL787414-2SJTOW 105°C

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 60 Watt Single Output Vehicular, Industrial - AICP60 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 60 Watt Single Output Vehicular, Industrial
AICP60
DC-DC Converter, 60 Watt Single Output Vehicular, Industrial AICP60
With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection. This design also has a six-sided shield and internal pi filter. INPUT Input Voltages 9 - 18 Vdc 9 - 36 Vdc 16 - 72 Vdc 36 - 72 Vdc Input Filter: Pi Network Reflected Ripple Current: 75 mAp-p OUTPUT Voltage Accuracy: ±2% max. Line Regulation: ±0.5% max. Load Regulation: ±0.5% max. Ripple Noise (20 MHz Bw): 1.0% Vout p-p max. Temperature Coefficient: 0.02%/°C Temperature Coefficient Balance: ±1% Protection: Continuous Short Circuit Protection Overvoltage Protection Threshold: 15V GENERAL Efficiency: 82 - 85% Typical Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz, typ. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/ RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Aluminum Dimensions: 6.00" x 3.00" x 1.70" (152.4 x 76.2 x 1.7mm) Input and Output Cord 6 ft. (UL) E3462 (CSA) LL787414-2SJTOW 105°C

With a weather-proof on/off switch and a heavy duty aluminum case, our 60 watt single output DC-DC converter for vehicular and industrial applications features strong input/output cables and over-voltage protection. This design also has a six-sided shield and internal pi filter.

INPUT

  • Input Voltages
    • 9 - 18 Vdc
    • 9 - 36 Vdc
    • 16 - 72 Vdc
    • 36 - 72 Vdc
  • Input Filter: Pi Network
  • Reflected Ripple Current: 75 mAp-p

OUTPUT

  • Voltage Accuracy: ±2% max.
  • Line Regulation: ±0.5% max.
  • Load Regulation: ±0.5% max.
  • Ripple Noise (20 MHz Bw): 1.0% Vout p-p max.
  • Temperature Coefficient: 0.02%/°C
  • Temperature Coefficient Balance: ±1%
  • Protection: Continuous Short Circuit Protection
  • Overvoltage Protection Threshold: 15V

GENERAL

  • Efficiency: 82 - 85% Typical
  • Isolation Voltage: 1600 Vdc, min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 200 KHz, typ.

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • EMI/ RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Aluminum
  • Dimensions: 6.00" x 3.00" x 1.70" (152.4 x 76.2 x 1.7mm)
  • Input and Output Cord
    • 6 ft. (UL) E3462
    • (CSA) LL787414-2SJTOW 105°C
Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number AICP60
Product Name DC-DC Converter, 60 Watt Single Output Vehicular, Industrial
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details