Daburn Electronics & Cable DC-DC Converter, 5 Watt Single and Dual Output Isolated, Wide Input LWA5 / LWB5

Description
Our epoxy-encapsulated 5 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature up to 85°C. This model also has six-sided continuous metal shielding and short circuit and over-voltage protection. INPUT LWA5 Series (): 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc LWB5 Series (4:1): 12 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% Line Regulation: 1.0% Load Regulation: 1.0% Single Output, 2.0% Dual Output Ripple Noise (20MHz Bw): 50 mV p-p max., Single Output 75 mV p-p max., Dual Output Temperature Coefficient (at FL): 0.02% °C max. Transient Response Recovery Time: 500 μs GENERAL Efficiency: 82% max. Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz min. ENVIRONMENTAL Operating Temperature Range: -40° to 85°C with derating Storage Temperature Range: -55° to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel Coated Copper with Non-conductive Base Dimensions: 1.00” x 2.00” x 0.40” (25.14 x 50.8 x 10.02 mm)
Datasheet
Description
Our epoxy-encapsulated 5 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature up to 85°C. This model also has six-sided continuous metal shielding and short circuit and over-voltage protection. INPUT LWA5 Series (): 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc LWB5 Series (4:1): 12 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% Line Regulation: 1.0% Load Regulation: 1.0% Single Output, 2.0% Dual Output Ripple Noise (20MHz Bw): 50 mV p-p max., Single Output 75 mV p-p max., Dual Output Temperature Coefficient (at FL): 0.02% °C max. Transient Response Recovery Time: 500 μs GENERAL Efficiency: 82% max. Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz min. ENVIRONMENTAL Operating Temperature Range: -40° to 85°C with derating Storage Temperature Range: -55° to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel Coated Copper with Non-conductive Base Dimensions: 1.00” x 2.00” x 0.40” (25.14 x 50.8 x 10.02 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 5 Watt Single and Dual Output Isolated, Wide Input - LWA5 / LWB5 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 5 Watt Single and Dual Output Isolated, Wide Input
LWA5 / LWB5
DC-DC Converter, 5 Watt Single and Dual Output Isolated, Wide Input LWA5 / LWB5
Our epoxy-encapsulated 5 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature up to 85°C. This model also has six-sided continuous metal shielding and short circuit and over-voltage protection. INPUT LWA5 Series (): 5 Vdc: 4.5 - 5.5 Vdc 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc LWB5 Series (4:1): 12 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% Line Regulation: 1.0% Load Regulation: 1.0% Single Output, 2.0% Dual Output Ripple Noise (20MHz Bw): 50 mV p-p max., Single Output 75 mV p-p max., Dual Output Temperature Coefficient (at FL): 0.02% °C max. Transient Response Recovery Time: 500 μs GENERAL Efficiency: 82% max. Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz min. ENVIRONMENTAL Operating Temperature Range: -40° to 85°C with derating Storage Temperature Range: -55° to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel Coated Copper with Non-conductive Base Dimensions: 1.00” x 2.00” x 0.40” (25.14 x 50.8 x 10.02 mm)

Our epoxy-encapsulated 5 watt single and dual output DC-DC converter features a low profile package of 1.0" x 2.0" x 0.4" and an operating temperature up to 85°C. This model also has six-sided continuous metal shielding and short circuit and over-voltage protection.

INPUT

  • LWA5 Series ():
    • 5 Vdc: 4.5 - 5.5 Vdc
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc
  • LWB5 Series (4:1):
    • 12 Vdc: 9 - 36 Vdc
    • 48 Vdc: 18 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±2%
  • Line Regulation: 1.0%
  • Load Regulation: 1.0% Single Output,
    2.0% Dual Output
  • Ripple Noise (20MHz Bw):
    • 50 mV p-p max., Single Output
    • 75 mV p-p max., Dual Output
  • Temperature Coefficient (at FL): 0.02% °C max.
  • Transient Response Recovery Time: 500 μs

GENERAL

  • Efficiency: 82% max.
  • Isolation Voltage: 1500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 200 KHz min.

ENVIRONMENTAL

  • Operating Temperature Range: -40° to 85°C with derating
  • Storage Temperature Range: -55° to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel Coated Copper with Non-conductive Base
  • Dimensions: 1.00” x 2.00” x 0.40” (25.14 x 50.8 x 10.02 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWA5 / LWB5
Product Name DC-DC Converter, 5 Watt Single and Dual Output Isolated, Wide Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details