Daburn Electronics & Cable DC-DC Converter, 15 Watt Dual Output for Medical Applications LWA15 / MHIA

Description
Our UL and CE-approved 15 watt dual output DC-DC converter for medical applications features a wide operating range for temperatures up to 85°C. This double insulated design, meets UL60601 safety standards and has 2500 Vdc input/output isolation and offers short circuit and over voltage protection. INPUT Input Voltages 24 Vdc: 18 - 36 Vdc OUTPUT Minimum load: 10% of full load Voltage Accuracy (Full load and nominal Vin): ±1% Line Regulation (LL to HL at FL):±1% Load Regulation 10% to 100% FL: ±2% Ripple and Noise (20 MHz BW): 75 mVp-p Temperature Coefficient (at FL): ±0.02%/°C, max Transient Response, 25% load step: 500µS GENERAL Efficiency: 83% Isolation Voltage: 2500 Vdc, min. Isolation Resistance: 10^9 Ohms, min. Switching Frequency: 500 KHz, typ. Protection Overload: Percent of FL at nominal Input: 150%, max. Short circuit: hiccup, automatics recovery ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper Weight: 27 g (0.95 oz.) Dimensions: 2.00” x 1.00” x 0.40” (50.8 X 25.4 X 10.2 mm) EMC CHARACTERISTICS Conducted emissions: EN55022, Level A Radiated emissions: EN55022, Level A Conducted immunity: EN61000-4-6, Perf. Criteria 2 Radiated immunity: EN61000-4-3, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 ESD: EN61000-4-2, Perf. Criteria 2
Datasheet
Description
Our UL and CE-approved 15 watt dual output DC-DC converter for medical applications features a wide operating range for temperatures up to 85°C. This double insulated design, meets UL60601 safety standards and has 2500 Vdc input/output isolation and offers short circuit and over voltage protection. INPUT Input Voltages 24 Vdc: 18 - 36 Vdc OUTPUT Minimum load: 10% of full load Voltage Accuracy (Full load and nominal Vin): ±1% Line Regulation (LL to HL at FL):±1% Load Regulation 10% to 100% FL: ±2% Ripple and Noise (20 MHz BW): 75 mVp-p Temperature Coefficient (at FL): ±0.02%/°C, max Transient Response, 25% load step: 500µS GENERAL Efficiency: 83% Isolation Voltage: 2500 Vdc, min. Isolation Resistance: 10^9 Ohms, min. Switching Frequency: 500 KHz, typ. Protection Overload: Percent of FL at nominal Input: 150%, max. Short circuit: hiccup, automatics recovery ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper Weight: 27 g (0.95 oz.) Dimensions: 2.00” x 1.00” x 0.40” (50.8 X 25.4 X 10.2 mm) EMC CHARACTERISTICS Conducted emissions: EN55022, Level A Radiated emissions: EN55022, Level A Conducted immunity: EN61000-4-6, Perf. Criteria 2 Radiated immunity: EN61000-4-3, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 ESD: EN61000-4-2, Perf. Criteria 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Watt Dual Output for Medical Applications - LWA15 / MHIA - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 15 Watt Dual Output for Medical Applications
LWA15 / MHIA
DC-DC Converter, 15 Watt Dual Output for Medical Applications LWA15 / MHIA
Our UL and CE-approved 15 watt dual output DC-DC converter for medical applications features a wide operating range for temperatures up to 85°C. This double insulated design, meets UL60601 safety standards and has 2500 Vdc input/output isolation and offers short circuit and over voltage protection. INPUT Input Voltages 24 Vdc: 18 - 36 Vdc OUTPUT Minimum load: 10% of full load Voltage Accuracy (Full load and nominal Vin): ±1% Line Regulation (LL to HL at FL):±1% Load Regulation 10% to 100% FL: ±2% Ripple and Noise (20 MHz BW): 75 mVp-p Temperature Coefficient (at FL): ±0.02%/°C, max Transient Response, 25% load step: 500µS GENERAL Efficiency: 83% Isolation Voltage: 2500 Vdc, min. Isolation Resistance: 10^9 Ohms, min. Switching Frequency: 500 KHz, typ. Protection Overload: Percent of FL at nominal Input: 150%, max. Short circuit: hiccup, automatics recovery ENVIRONMENTAL Operating Temperature Range: -40 to 85°C with derating Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper Weight: 27 g (0.95 oz.) Dimensions: 2.00” x 1.00” x 0.40” (50.8 X 25.4 X 10.2 mm) EMC CHARACTERISTICS Conducted emissions: EN55022, Level A Radiated emissions: EN55022, Level A Conducted immunity: EN61000-4-6, Perf. Criteria 2 Radiated immunity: EN61000-4-3, Perf. Criteria 2 Surge: EN61000-4-5, Perf. Criteria 2 Fast transient: EN61000-4-4, Perf. Criteria 2 ESD: EN61000-4-2, Perf. Criteria 2

Our UL and CE-approved 15 watt dual output DC-DC converter for medical applications features a wide operating range for temperatures up to 85°C. This double insulated design, meets UL60601 safety standards and has 2500 Vdc input/output isolation and offers short circuit and over voltage protection.

INPUT

  • Input Voltages
    • 24 Vdc: 18 - 36 Vdc

OUTPUT

  • Minimum load: 10% of full load
  • Voltage Accuracy (Full load and nominal Vin): ±1%
  • Line Regulation (LL to HL at FL):±1%
  • Load Regulation 10% to 100% FL: ±2%
  • Ripple and Noise (20 MHz BW): 75 mVp-p
  • Temperature Coefficient (at FL): ±0.02%/°C, max
  • Transient Response, 25% load step: 500µS

GENERAL

  • Efficiency: 83%
  • Isolation Voltage: 2500 Vdc, min.
  • Isolation Resistance: 10^9 Ohms, min.
  • Switching Frequency: 500 KHz, typ.
  • Protection
    • Overload: Percent of FL at nominal
    • Input: 150%, max.
    • Short circuit: hiccup, automatics recovery

ENVIRONMENTAL

  • Operating Temperature Range: -40 to 85°C with derating
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel coated copper
  • Weight: 27 g (0.95 oz.)
  • Dimensions: 2.00” x 1.00” x 0.40” (50.8 X 25.4 X 10.2 mm)

EMC CHARACTERISTICS

  • Conducted emissions: EN55022, Level A
  • Radiated emissions: EN55022, Level A
  • Conducted immunity: EN61000-4-6, Perf. Criteria 2
  • Radiated immunity: EN61000-4-3, Perf. Criteria 2
  • Surge: EN61000-4-5, Perf. Criteria 2
  • Fast transient: EN61000-4-4, Perf. Criteria 2
  • ESD: EN61000-4-2, Perf. Criteria 2
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWA15 / MHIA
Product Name DC-DC Converter, 15 Watt Dual Output for Medical Applications
Type DC-DC Converter; Medical Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -12.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
1000A 3000A 5000A Rectifier for Electroplating Three Phase Trafo Electroplating Anodize Rectifier Reversable Price - No.1601573798412 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details