Daburn Electronics & Cable DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 4:1 SWB3

Description
Our 3 watt single and dual output DC-DC converter with a 4:1 input voltage range provides continuous short circuit protection, a SIP package of 0.86" x 0.36" x 0.44" and 82% efficiency. This design also has an external on/off control and is RoHS compliant. INPUT Input Voltages: Voltage Range 10% Input Voltage Range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 72 Vdc Input Filter: Capacitor type Input Surge Voltage: 100 mS max. 24V input: 50 Vdc 48V input: 100 Vdc Input Reflected Ripple Current 24V input: 380 mAp-p max 48V input: 200 mAp-p max Start up time Nominal Vin and constant resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1Kω) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 0% Line Regulation LL to HL at Full load: ±0.2% Load Regulation No load to full load: Single ±1% 5% load to 100% load: Single ±0.5% No load to full load: Dual ±1% Cross Regulation (Dual) Asymmetrical load 25%/100% FL: ±5% Ripple and Noise 20 MHz bandwidth: 30 mVp-p Temperature Coefficient: ±0.1% °C, max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 74 - 82% Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 200 pF, max. Switching Frequency, full load to minimum load: 1000 KHz, min. ENVIRONMENTAL Operating Ambient Temperature: -40 to 71°C without derating and 71 to 85°C with derating Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 - 95% RH PHYSICAL Design Meets Safety Standard: IEC60950-1, UL60950-1, EN60950-1 Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF (Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C) Bellcore TR-NWT-000332: 3.963 x 106 hrs. MIL-HDBK-217F: 1.707 x 106 hrs. EMC Characteristics DEMI per EN55022 ESD per EN61000-4-3 Radiated Immunity per EN61000-4-3 Fast Transient per EN61000-4-4 Surge per EN61000-4-5 Conducted Immunity per EN61000-4-6 Class A Air ±8KV Contact ±6KV Perf. Criteria A 10V/m Perf. Criteria A ±2KV Perf. Criteria A ±1KV Perf. Criteria A 10 Vrms Perf. Criteria A
Datasheet
Description
Our 3 watt single and dual output DC-DC converter with a 4:1 input voltage range provides continuous short circuit protection, a SIP package of 0.86" x 0.36" x 0.44" and 82% efficiency. This design also has an external on/off control and is RoHS compliant. INPUT Input Voltages: Voltage Range 10% Input Voltage Range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 72 Vdc Input Filter: Capacitor type Input Surge Voltage: 100 mS max. 24V input: 50 Vdc 48V input: 100 Vdc Input Reflected Ripple Current 24V input: 380 mAp-p max 48V input: 200 mAp-p max Start up time Nominal Vin and constant resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1Kω) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 0% Line Regulation LL to HL at Full load: ±0.2% Load Regulation No load to full load: Single ±1% 5% load to 100% load: Single ±0.5% No load to full load: Dual ±1% Cross Regulation (Dual) Asymmetrical load 25%/100% FL: ±5% Ripple and Noise 20 MHz bandwidth: 30 mVp-p Temperature Coefficient: ±0.1% °C, max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 74 - 82% Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 200 pF, max. Switching Frequency, full load to minimum load: 1000 KHz, min. ENVIRONMENTAL Operating Ambient Temperature: -40 to 71°C without derating and 71 to 85°C with derating Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 - 95% RH PHYSICAL Design Meets Safety Standard: IEC60950-1, UL60950-1, EN60950-1 Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF (Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C) Bellcore TR-NWT-000332: 3.963 x 106 hrs. MIL-HDBK-217F: 1.707 x 106 hrs. EMC Characteristics DEMI per EN55022 ESD per EN61000-4-3 Radiated Immunity per EN61000-4-3 Fast Transient per EN61000-4-4 Surge per EN61000-4-5 Conducted Immunity per EN61000-4-6 Class A Air ±8KV Contact ±6KV Perf. Criteria A 10V/m Perf. Criteria A ±2KV Perf. Criteria A ±1KV Perf. Criteria A 10 Vrms Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 4:1 - SWB3 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 4:1
SWB3
DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 4:1 SWB3
Our 3 watt single and dual output DC-DC converter with a 4:1 input voltage range provides continuous short circuit protection, a SIP package of 0.86" x 0.36" x 0.44" and 82% efficiency. This design also has an external on/off control and is RoHS compliant. INPUT Input Voltages: Voltage Range 10% Input Voltage Range 24V nominal input: 9 - 36 Vdc 48V nominal input: 18 - 72 Vdc Input Filter: Capacitor type Input Surge Voltage: 100 mS max. 24V input: 50 Vdc 48V input: 100 Vdc Input Reflected Ripple Current 24V input: 380 mAp-p max 48V input: 200 mAp-p max Start up time Nominal Vin and constant resistor load Power Up: 30 mS typ Remote ON/OFF: 30 mS typ Remote ON/OFF DC-DC ON: Open or high impedance DC-DC OFF: Control pin applied current 2-4mA max. (via 1Kω) Remote OFF: state input current Nominal Vin: 2.5 mA max. OUTPUT Output Power: 3 watts max. Voltage Accuracy Full load and nominal Vin: ±1% Minimum Load: 0% Line Regulation LL to HL at Full load: ±0.2% Load Regulation No load to full load: Single ±1% 5% load to 100% load: Single ±0.5% No load to full load: Dual ±1% Cross Regulation (Dual) Asymmetrical load 25%/100% FL: ±5% Ripple and Noise 20 MHz bandwidth: 30 mVp-p Temperature Coefficient: ±0.1% °C, max. Transient Response Recovery Time 25% load step change: 500μS, typ Short Circuit Protection: Continuous, automatic recovery GENERAL Efficiency: 74 - 82% Isolation Voltage: 1600 Vdc, min. Isolation Resistance: 109 Ohms, min. Isolation Capacitance: 200 pF, max. Switching Frequency, full load to minimum load: 1000 KHz, min. ENVIRONMENTAL Operating Ambient Temperature: -40 to 71°C without derating and 71 to 85°C with derating Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection Thermal Shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5 - 95% RH PHYSICAL Design Meets Safety Standard: IEC60950-1, UL60950-1, EN60950-1 Case Material: Non-conductive black plastic Base Material: None Potting Material: Silicon (UL94-V0) Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm) Weight: 4.8 g. (0.17 oz.) MTBF (Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C) Bellcore TR-NWT-000332: 3.963 x 106 hrs. MIL-HDBK-217F: 1.707 x 106 hrs. EMC Characteristics DEMI per EN55022 ESD per EN61000-4-3 Radiated Immunity per EN61000-4-3 Fast Transient per EN61000-4-4 Surge per EN61000-4-5 Conducted Immunity per EN61000-4-6 Class A Air ±8KV Contact ±6KV Perf. Criteria A 10V/m Perf. Criteria A ±2KV Perf. Criteria A ±1KV Perf. Criteria A 10 Vrms Perf. Criteria A

Our 3 watt single and dual output DC-DC converter with a 4:1 input voltage range provides continuous short circuit protection, a SIP package of 0.86" x 0.36" x 0.44" and 82% efficiency. This design also has an external on/off control and is RoHS compliant.

INPUT

Input Voltages: Voltage Range 10%

  • Input Voltage Range
    • 24V nominal input: 9 - 36 Vdc
    • 48V nominal input: 18 - 72 Vdc
  • Input Filter: Capacitor type
  • Input Surge Voltage: 100 mS max.
    • 24V input: 50 Vdc
    • 48V input: 100 Vdc
  • Input Reflected Ripple Current
    • 24V input: 380 mAp-p max
    • 48V input: 200 mAp-p max
  • Start up time Nominal Vin and constant resistor load
    • Power Up: 30 mS typ
    • Remote ON/OFF: 30 mS typ
  • Remote ON/OFF
    • DC-DC ON: Open or high impedance
    • DC-DC OFF: Control pin applied current 2-4mA max. (via 1KΩ)
  • Remote OFF: state input current
  • Nominal Vin: 2.5 mA max.

OUTPUT

  • Output Power: 3 watts max.
  • Voltage Accuracy Full load and nominal Vin: ±1%
  • Minimum Load: 0%
  • Line Regulation LL to HL at Full load: ±0.2%
  • Load Regulation
    • No load to full load: Single ±1%
    • 5% load to 100% load: Single ±0.5%
    • No load to full load: Dual ±1%
  • Cross Regulation (Dual) Asymmetrical load 25%/100% FL: ±5%
  • Ripple and Noise 20 MHz bandwidth: 30 mVp-p
  • Temperature Coefficient: ±0.1% °C, max.
  • Transient Response Recovery Time 25% load step change: 500μS, typ
  • Short Circuit Protection: Continuous, automatic recovery

GENERAL

  • Efficiency: 74 - 82%
  • Isolation Voltage: 1600 Vdc, min.
  • Isolation Resistance: 109 Ohms, min.
  • Isolation Capacitance: 200 pF, max.
  • Switching Frequency, full load to minimum load: 1000 KHz, min.

ENVIRONMENTAL

  • Operating Ambient Temperature: -40 to 71°C without derating and 71 to 85°C with derating
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • Thermal Shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative Humidity: 5 - 95% RH

PHYSICAL

  • Design Meets Safety Standard: IEC60950-1, UL60950-1, EN60950-1
  • Case Material: Non-conductive black plastic
  • Base Material: None
  • Potting Material: Silicon (UL94-V0)
  • Dimensions: 0.86" x 0.36" x 0.44" (21.8 x 9.2 x 11.1 mm)
  • Weight: 4.8 g. (0.17 oz.)
  • MTBF (Bellcore TR-NWT-00032, Case: 50% Stress, Temperature at 40°C)
    • Bellcore TR-NWT-000332: 3.963 x 106 hrs.
    • MIL-HDBK-217F: 1.707 x 106 hrs.

EMC Characteristics

  • DEMI per EN55022
  • ESD per EN61000-4-3
  • Radiated Immunity per EN61000-4-3
  • Fast Transient per EN61000-4-4
  • Surge per EN61000-4-5
  • Conducted Immunity per EN61000-4-6
  • Class A
    • Air ±8KV Contact ±6KV Perf. Criteria A
    • 10V/m Perf. Criteria A
    • ±2KV Perf. Criteria A
    • ±1KV Perf. Criteria A
    • 10 Vrms Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number SWB3
Product Name DC-DC Converter, 3 Watt Single and Dual Output Regulated Wide Input, 4:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 71 C (-40 to 160 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details