Daburn Electronics & Cable DC-DC Converter, 15 Watt Triple Output Regulated, 4:1 Input Y15TRIPLE

Description
Our 15 watt triple output DC-DC converter features a 4:1 wide input range, an input/output isolation of 500 Vdc and a low profile package. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +V1 and -V2: ±2% max. +V3: ±3% max. Line Regulation: ±1% max. Load Regulation: ±2% max. Ripple Noise (20 MHz BW): 200 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response: 200 ms max. GENERAL Efficiency: 80% Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 50 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Metal Shield 2.00" x 2.00" 0.45" Available
Datasheet
Description
Our 15 watt triple output DC-DC converter features a 4:1 wide input range, an input/output isolation of 500 Vdc and a low profile package. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +V1 and -V2: ±2% max. +V3: ±3% max. Line Regulation: ±1% max. Load Regulation: ±2% max. Ripple Noise (20 MHz BW): 200 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response: 200 ms max. GENERAL Efficiency: 80% Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 50 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Metal Shield 2.00" x 2.00" 0.45" Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 15 Watt Triple Output Regulated, 4:1 Input - Y15TRIPLE - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 15 Watt Triple Output Regulated, 4:1 Input
Y15TRIPLE
DC-DC Converter, 15 Watt Triple Output Regulated, 4:1 Input Y15TRIPLE
Our 15 watt triple output DC-DC converter features a 4:1 wide input range, an input/output isolation of 500 Vdc and a low profile package. INPUT Input Voltages 12 Vdc: 9 - 36 Vdc 24 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy +V1 and -V2: ±2% max. +V3: ±3% max. Line Regulation: ±1% max. Load Regulation: ±2% max. Ripple Noise (20 MHz BW): 200 mV p-p max. Temperature Coefficient (at FL): ±0.02%/°C max. Transient Response: 200 ms max. GENERAL Efficiency: 80% Isolation Voltage: 500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 50 KHz Protection Over Voltage Fold Back Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six Sided Continuous Metal Shield 2.00" x 2.00" 0.45" Available

Our 15 watt triple output DC-DC converter features a 4:1 wide input range, an input/output isolation of 500 Vdc and a low profile package.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 36 Vdc
    • 24 Vdc: 18 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy
    • +V1 and -V2: ±2% max.
    • +V3: ±3% max.
  • Line Regulation: ±1% max.
  • Load Regulation: ±2% max.
  • Ripple Noise (20 MHz BW): 200 mV p-p max.
  • Temperature Coefficient (at FL): ±0.02%/°C max.
  • Transient Response: 200 ms max.

GENERAL

  • Efficiency: 80%
  • Isolation Voltage: 500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 50 KHz
  • Protection
    • Over Voltage
    • Fold Back Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six Sided Continuous Metal Shield
  • 2.00" x 2.00" 0.45" Available
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number Y15TRIPLE
Product Name DC-DC Converter, 15 Watt Triple Output Regulated, 4:1 Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details