Daburn Electronics & Cable DC-DC Converter, 60 Watt Single and Dual Output Regulated, Wide Input, 2:1 and 4:1 MWA60

Description
Our 60 watt single and dual output DC-DC converter features a low profile package of 3.94" x 2.76" x 0.75", inhibit and sync input and six-sided shielding. This design also has over-voltage protection and 85% efficiency. INPUT Voltage Range Single Output Voltage 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Dual Output Voltage: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2.0% max. Line Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Load Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Ripple Noise (20 MHz BW): 1.0% p-p max. Temperature Coefficient at FL: ±0.02%/°C max. Transient Response, 25% load step: <250 ms REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. or Open Off Control: 0.4V max. or Short GENERAL Efficiency: 80 - 85% max. Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz typ. Protection Over Current Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 3.94" x 2.76" x 0.75" (100.076 x 70.104 x 19.05mm)
Datasheet
Description
Our 60 watt single and dual output DC-DC converter features a low profile package of 3.94" x 2.76" x 0.75", inhibit and sync input and six-sided shielding. This design also has over-voltage protection and 85% efficiency. INPUT Voltage Range Single Output Voltage 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Dual Output Voltage: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2.0% max. Line Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Load Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Ripple Noise (20 MHz BW): 1.0% p-p max. Temperature Coefficient at FL: ±0.02%/°C max. Transient Response, 25% load step: <250 ms REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. or Open Off Control: 0.4V max. or Short GENERAL Efficiency: 80 - 85% max. Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz typ. Protection Over Current Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 3.94" x 2.76" x 0.75" (100.076 x 70.104 x 19.05mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 60 Watt Single and Dual Output Regulated, Wide Input, 2:1 and 4:1 - MWA60 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 60 Watt Single and Dual Output Regulated, Wide Input, 2:1 and 4:1
MWA60
DC-DC Converter, 60 Watt Single and Dual Output Regulated, Wide Input, 2:1 and 4:1 MWA60
Our 60 watt single and dual output DC-DC converter features a low profile package of 3.94" x 2.76" x 0.75", inhibit and sync input and six-sided shielding. This design also has over-voltage protection and 85% efficiency. INPUT Voltage Range Single Output Voltage 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Dual Output Voltage: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2.0% max. Line Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Load Regulation: Single Output: ±0.5%, max. Dual Output: ±1.0%, max. Ripple Noise (20 MHz BW): 1.0% p-p max. Temperature Coefficient at FL: ±0.02%/°C max. Transient Response, 25% load step: <250 ms REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. or Open Off Control: 0.4V max. or Short GENERAL Efficiency: 80 - 85% max. Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 200 KHz typ. Protection Over Current Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 3.94" x 2.76" x 0.75" (100.076 x 70.104 x 19.05mm)

Our 60 watt single and dual output DC-DC converter features a low profile package of 3.94" x 2.76" x 0.75", inhibit and sync input and six-sided shielding. This design also has over-voltage protection and 85% efficiency.

INPUT

  • Voltage Range
    • Single Output Voltage
      • 12 Vdc: 9 - 18 Vdc
      • 24 Vdc: 18 - 36 Vdc
      • 48 Vdc: 36 - 72 Vdc
    • Dual Output Voltage:
      • 12 Vdc: 9 - 18 Vdc
      • 24 Vdc: 18 - 36 Vdc
      • 48 Vdc: 36 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±2.0% max.
  • Line Regulation:
    • Single Output: ±0.5%, max.
    • Dual Output: ±1.0%, max.
  • Load Regulation:
    • Single Output: ±0.5%, max.
    • Dual Output: ±1.0%, max.
  • Ripple Noise (20 MHz BW): 1.0% p-p max.
  • Temperature Coefficient at FL: ±0.02%/°C max.
  • Transient Response, 25% load step: <250 ms

REMOTE ON/OFF CONTROL

  • Control Voltage Reference to Negative (-) Input
    • Compatibility: CMOS, TTL
    • On Control: 4.8V min. or Open
    • Off Control: 0.4V max. or Short

GENERAL

  • Efficiency: 80 - 85% max.
  • Isolation Voltage: 1600 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 200 KHz typ.
  • Protection
    • Over Current Protection
    • Continuous Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel-coated copper with non-conductive base
  • Dimensions: 3.94" x 2.76" x 0.75" (100.076 x 70.104 x 19.05mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MWA60
Product Name DC-DC Converter, 60 Watt Single and Dual Output Regulated, Wide Input, 2:1 and 4:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2238-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Linear DC Power Supply - SPD1305X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details