Daburn Electronics & Cable DC-DC Converter, 4:1 Wide Input Range, Single And Dual Output, DIP Package 1.25" × 0.80" × 0.40" 10 Watts TWRB10

Description
TWRB10 Series isolated 4:1 wide input range 10-watt single- and dual-output DC-DC converters are housed in a miniature 1.25” x 0.80” x 0.40” DIP package to fit tight spaces in railway applications. The series offers high efficiency up to 83 percent, 1500V DC isolation voltage, 100 percent burn-in for reliability and remote ON/OFF control for energy savings. These RoHS-compliant converters meet EN50155 Railway Standards and the UL 94V-0 flammability classification. INPUT Operating Voltage Range 12Vin (nom): 9-36 Vdc 24Vin (nom): 18-75 Vdc 48Vin (nom): 40-160 Vdc Start Up Voltage 24Vin (nom): 9 Max. Vdc 48Vin (nom): 18 Max. Vdc Shutdown Voltage 24Vin: 8.5 Max. Vdc 48Vin: 17 Max. Vdc Voltages types: 4:1 Start Up Time: Nominal Vin and constant resistive load, 450 Typ. Vdc Input Surge Voltage 24Vin, 100mS Max.: 50 Max. Vdc 48Vin, 100mS Max.: 100 Max. Vdc Input Reflected Ripple Current: 60mAp-p Input Filter: Pi Network Remote ON/OFF ON, 2.3-5V ON Current, 0.1mA OFF, 0-2.1V OFF Current, -0.102mA OUTPUT Voltage Tolerance: -2 Min., 2 Max. % Line Regulation: -0.5 Min., 0.5 Max. % Load Regulation Single, -0.5 Min., 0.5 Max. % Dual (balanced load): -0.5 Min., 0.5 Max. % Cross Regulation: Dual (25% to 100% load): -0.5 Min., 0.5 Max. % Ripple and noise Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p Output > 15V Types, BW=DC to 20MHz, 1% of Vout Temperature Coefficient: 0.01%/°C Max. Transient Response setting time: 25% load step change, 350 Max. µS Short circuit protection: Hiccup, automatic recovery
Datasheet
Description
TWRB10 Series isolated 4:1 wide input range 10-watt single- and dual-output DC-DC converters are housed in a miniature 1.25” x 0.80” x 0.40” DIP package to fit tight spaces in railway applications. The series offers high efficiency up to 83 percent, 1500V DC isolation voltage, 100 percent burn-in for reliability and remote ON/OFF control for energy savings. These RoHS-compliant converters meet EN50155 Railway Standards and the UL 94V-0 flammability classification. INPUT Operating Voltage Range 12Vin (nom): 9-36 Vdc 24Vin (nom): 18-75 Vdc 48Vin (nom): 40-160 Vdc Start Up Voltage 24Vin (nom): 9 Max. Vdc 48Vin (nom): 18 Max. Vdc Shutdown Voltage 24Vin: 8.5 Max. Vdc 48Vin: 17 Max. Vdc Voltages types: 4:1 Start Up Time: Nominal Vin and constant resistive load, 450 Typ. Vdc Input Surge Voltage 24Vin, 100mS Max.: 50 Max. Vdc 48Vin, 100mS Max.: 100 Max. Vdc Input Reflected Ripple Current: 60mAp-p Input Filter: Pi Network Remote ON/OFF ON, 2.3-5V ON Current, 0.1mA OFF, 0-2.1V OFF Current, -0.102mA OUTPUT Voltage Tolerance: -2 Min., 2 Max. % Line Regulation: -0.5 Min., 0.5 Max. % Load Regulation Single, -0.5 Min., 0.5 Max. % Dual (balanced load): -0.5 Min., 0.5 Max. % Cross Regulation: Dual (25% to 100% load): -0.5 Min., 0.5 Max. % Ripple and noise Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p Output > 15V Types, BW=DC to 20MHz, 1% of Vout Temperature Coefficient: 0.01%/°C Max. Transient Response setting time: 25% load step change, 350 Max. µS Short circuit protection: Hiccup, automatic recovery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 4:1 Wide Input Range, Single And Dual Output, DIP Package 1.25
Dover, NJ, USA
DC-DC Converter, 4:1 Wide Input Range, Single And Dual Output, DIP Package 1.25" × 0.80" × 0.40" 10 Watts
TWRB10
DC-DC Converter, 4:1 Wide Input Range, Single And Dual Output, DIP Package 1.25" × 0.80" × 0.40" 10 Watts TWRB10
TWRB10 Series isolated 4:1 wide input range 10-watt single- and dual-output DC-DC converters are housed in a miniature 1.25” x 0.80” x 0.40” DIP package to fit tight spaces in railway applications. The series offers high efficiency up to 83 percent, 1500V DC isolation voltage, 100 percent burn-in for reliability and remote ON/OFF control for energy savings. These RoHS-compliant converters meet EN50155 Railway Standards and the UL 94V-0 flammability classification. INPUT Operating Voltage Range 12Vin (nom): 9-36 Vdc 24Vin (nom): 18-75 Vdc 48Vin (nom): 40-160 Vdc Start Up Voltage 24Vin (nom): 9 Max. Vdc 48Vin (nom): 18 Max. Vdc Shutdown Voltage 24Vin: 8.5 Max. Vdc 48Vin: 17 Max. Vdc Voltages types: 4:1 Start Up Time: Nominal Vin and constant resistive load, 450 Typ. Vdc Input Surge Voltage 24Vin, 100mS Max.: 50 Max. Vdc 48Vin, 100mS Max.: 100 Max. Vdc Input Reflected Ripple Current: 60mAp-p Input Filter: Pi Network Remote ON/OFF ON, 2.3-5V ON Current, 0.1mA OFF, 0-2.1V OFF Current, -0.102mA OUTPUT Voltage Tolerance: -2 Min., 2 Max. % Line Regulation: -0.5 Min., 0.5 Max. % Load Regulation Single, -0.5 Min., 0.5 Max. % Dual (balanced load): -0.5 Min., 0.5 Max. % Cross Regulation: Dual (25% to 100% load): -0.5 Min., 0.5 Max. % Ripple and noise Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p Output > 15V Types, BW=DC to 20MHz, 1% of Vout Temperature Coefficient: 0.01%/°C Max. Transient Response setting time: 25% load step change, 350 Max. µS Short circuit protection: Hiccup, automatic recovery

TWRB10 Series isolated 4:1 wide input range 10-watt single- and dual-output DC-DC converters are housed in a miniature 1.25” x 0.80” x 0.40” DIP package to fit tight spaces in railway applications. The series offers high efficiency up to 83 percent, 1500V DC isolation voltage, 100 percent burn-in for reliability and remote ON/OFF control for energy savings. These RoHS-compliant converters meet EN50155 Railway Standards and the UL 94V-0 flammability classification.

INPUT

  • Operating Voltage Range
    • 12Vin (nom): 9-36 Vdc
    • 24Vin (nom): 18-75 Vdc
    • 48Vin (nom): 40-160 Vdc
  • Start Up Voltage
    • 24Vin (nom): 9 Max. Vdc
    • 48Vin (nom): 18 Max. Vdc
  • Shutdown Voltage
    • 24Vin: 8.5 Max. Vdc
    • 48Vin: 17 Max. Vdc
  • Voltages types: 4:1
  • Start Up Time: Nominal Vin and constant resistive load, 450 Typ. Vdc
  • Input Surge Voltage
    • 24Vin, 100mS Max.: 50 Max. Vdc
    • 48Vin, 100mS Max.: 100 Max. Vdc
  • Input Reflected Ripple Current: 60mAp-p
  • Input Filter: Pi Network
  • Remote ON/OFF
    • ON, 2.3-5V
    • ON Current, 0.1mA
    • OFF, 0-2.1V
    • OFF Current, -0.102mA

OUTPUT

  • Voltage Tolerance: -2 Min., 2 Max. %
  • Line Regulation: -0.5 Min., 0.5 Max. %
  • Load Regulation
    • Single, -0.5 Min., 0.5 Max. %
    • Dual (balanced load): -0.5 Min., 0.5 Max. %
  • Cross Regulation: Dual (25% to 100% load): -0.5 Min., 0.5 Max. %
  • Ripple and noise
    • Output: 3-15V Types, BW=DC to 20MHz, 100 Max. mVp-p
    • Output > 15V Types, BW=DC to 20MHz, 1% of Vout
  • Temperature Coefficient: 0.01%/°C Max.
  • Transient Response setting time: 25% load step change, 350 Max. µS
  • Short circuit protection: Hiccup, automatic recovery
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWRB10
Product Name DC-DC Converter, 4:1 Wide Input Range, Single And Dual Output, DIP Package 1.25" × 0.80" × 0.40" 10 Watts
Type DC-DC Converter
Form Factor Board Mount
Applications Railway
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details