Daburn Electronics & Cable DC-DC Converter, 30 Watt Single Output Regulated, Wide Input MWA30

Description
With a wide input voltage range, our 30 watt single output DC-DC converter is up to 91% efficient, epoxy-encapsulated and has short circuit and over-voltage protection. This design also features an on/off control and six-sided continuous metal shielding. INPUT Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1% Line Regulation: Single Output: ±0.2% Load Regulation: Single Output: ±0.5% External Trim Adjustment Range: ±10% Ripple Noise (20 MHz BW): 50 - 75 mVp-p Temperature Coefficient (at FL): ±0.02%/°C Transient Response, 25% load step: 500 mS Transient Voltage Peak Deviation: 1% of Vout REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatability: CMOS, TTL On Control: 4.8V min. or Open Off Control: 0.4V max. or Short GENERAL Efficiency: Up to 91% Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Protection Over Voltage Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 12.2 mm)
Datasheet
Description
With a wide input voltage range, our 30 watt single output DC-DC converter is up to 91% efficient, epoxy-encapsulated and has short circuit and over-voltage protection. This design also features an on/off control and six-sided continuous metal shielding. INPUT Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1% Line Regulation: Single Output: ±0.2% Load Regulation: Single Output: ±0.5% External Trim Adjustment Range: ±10% Ripple Noise (20 MHz BW): 50 - 75 mVp-p Temperature Coefficient (at FL): ±0.02%/°C Transient Response, 25% load step: 500 mS Transient Voltage Peak Deviation: 1% of Vout REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatability: CMOS, TTL On Control: 4.8V min. or Open Off Control: 0.4V max. or Short GENERAL Efficiency: Up to 91% Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Protection Over Voltage Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 12.2 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 30 Watt Single Output Regulated, Wide Input - MWA30 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 30 Watt Single Output Regulated, Wide Input
MWA30
DC-DC Converter, 30 Watt Single Output Regulated, Wide Input MWA30
With a wide input voltage range, our 30 watt single output DC-DC converter is up to 91% efficient, epoxy-encapsulated and has short circuit and over-voltage protection. This design also features an on/off control and six-sided continuous metal shielding. INPUT Voltage Range 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±1% Line Regulation: Single Output: ±0.2% Load Regulation: Single Output: ±0.5% External Trim Adjustment Range: ±10% Ripple Noise (20 MHz BW): 50 - 75 mVp-p Temperature Coefficient (at FL): ±0.02%/°C Transient Response, 25% load step: 500 mS Transient Voltage Peak Deviation: 1% of Vout REMOTE ON/OFF CONTROL Control Voltage Reference to Negative (-) Input Compatability: CMOS, TTL On Control: 4.8V min. or Open Off Control: 0.4V max. or Short GENERAL Efficiency: Up to 91% Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Protection Over Voltage Protection Continuous Short Circuit Protection ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Maximum Case Temperature: 100°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel-coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 12.2 mm)

With a wide input voltage range, our 30 watt single output DC-DC converter is up to 91% efficient, epoxy-encapsulated and has short circuit and over-voltage protection. This design also features an on/off control and six-sided continuous metal shielding.

INPUT

  • Voltage Range
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±1%
  • Line Regulation:
    • Single Output: ±0.2%
  • Load Regulation:
    • Single Output: ±0.5%
  • External Trim Adjustment Range: ±10%
  • Ripple Noise (20 MHz BW): 50 - 75 mVp-p
  • Temperature Coefficient (at FL): ±0.02%/°C
  • Transient Response, 25% load step: 500 mS
  • Transient Voltage Peak Deviation: 1% of Vout

REMOTE ON/OFF CONTROL

  • Control Voltage Reference to Negative (-) Input Compatability: CMOS, TTL
  • On Control: 4.8V min. or Open
  • Off Control: 0.4V max. or Short

GENERAL

  • Efficiency: Up to 91%
  • Isolation Voltage: 1600 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 300 KHz typ.
  • Protection
    • Over Voltage Protection
    • Continuous Short Circuit Protection

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Maximum Case Temperature: 100°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel-coated copper with non-conductive base
  • Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 12.2 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MWA30
Product Name DC-DC Converter, 30 Watt Single Output Regulated, Wide Input
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage 1.5 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS12 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details