Daburn Electronics & Cable DC-DC Converter, 10 Watt Single Output KW10-03

Description
Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of 100 KHz. INPUT Input Voltages 5 Vdc: 4.5 - 6 Vdc 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±3% max. Line Regulation: ±0.5% Load Regulation: ±1% Ripple Noise (20 MHz BW): 50mVp-p max. Temperature Coefficient (at FL): ±0.02% °C max. GENERAL Efficiency: 80% Isolation Voltage: 500 Vdc min. Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz min. Protection: Short Circuit Protection Over Voltage Protection REMOTE ON/OFF CONTROL (Optional) Control Voltage Referenced To Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. on open Off Control: 0-1.8V max. on short Logic Input Reference to Minus Input Logic Compatibility: TTL or CMOS ENVIRONMENTAL Operating Temperature Range: -25 to 70°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with Non- Conductive Metal Base Dimensions: 2.00" x 2.00" x 0.45"
Datasheet
Description
Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of 100 KHz. INPUT Input Voltages 5 Vdc: 4.5 - 6 Vdc 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±3% max. Line Regulation: ±0.5% Load Regulation: ±1% Ripple Noise (20 MHz BW): 50mVp-p max. Temperature Coefficient (at FL): ±0.02% °C max. GENERAL Efficiency: 80% Isolation Voltage: 500 Vdc min. Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz min. Protection: Short Circuit Protection Over Voltage Protection REMOTE ON/OFF CONTROL (Optional) Control Voltage Referenced To Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. on open Off Control: 0-1.8V max. on short Logic Input Reference to Minus Input Logic Compatibility: TTL or CMOS ENVIRONMENTAL Operating Temperature Range: -25 to 70°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with Non- Conductive Metal Base Dimensions: 2.00" x 2.00" x 0.45"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 10 Watt Single Output - KW10-03 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 10 Watt Single Output
KW10-03
DC-DC Converter, 10 Watt Single Output KW10-03
Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of 100 KHz. INPUT Input Voltages 5 Vdc: 4.5 - 6 Vdc 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±3% max. Line Regulation: ±0.5% Load Regulation: ±1% Ripple Noise (20 MHz BW): 50mVp-p max. Temperature Coefficient (at FL): ±0.02% °C max. GENERAL Efficiency: 80% Isolation Voltage: 500 Vdc min. Isolation Resistance: 100 MOhms Switching Frequency: 100 KHz min. Protection: Short Circuit Protection Over Voltage Protection REMOTE ON/OFF CONTROL (Optional) Control Voltage Referenced To Negative (-) Input Compatibility: CMOS, TTL On Control: 4.8V min. on open Off Control: 0-1.8V max. on short Logic Input Reference to Minus Input Logic Compatibility: TTL or CMOS ENVIRONMENTAL Operating Temperature Range: -25 to 70°C Storage Temperature Range: -55 to 125°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Metal Shield PHYSICAL Case Material: Black Coated Copper with Non- Conductive Metal Base Dimensions: 2.00" x 2.00" x 0.45"

Our epoxy encapsulated 10 watt single output DC-DC converter features short circuit and over-voltage protection. This design also has an optional on/off remote control and a minimum switching frequency of 100 KHz.

INPUT

  • Input Voltages
    • 5 Vdc: 4.5 - 6 Vdc
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±3% max.
  • Line Regulation: ±0.5%
  • Load Regulation: ±1%
  • Ripple Noise (20 MHz BW): 50mVp-p max.
  • Temperature Coefficient (at FL): ±0.02% °C max.

GENERAL

  • Efficiency: 80%
  • Isolation Voltage: 500 Vdc min.
  • Isolation Resistance: 100 MOhms
  • Switching Frequency: 100 KHz min.
  • Protection:
    • Short Circuit Protection
    • Over Voltage Protection

REMOTE ON/OFF CONTROL (Optional)

  • Control Voltage Referenced To Negative (-) Input
  • Compatibility: CMOS, TTL
  • On Control: 4.8V min. on open
  • Off Control: 0-1.8V max. on short
  • Logic Input Reference to Minus Input
  • Logic Compatibility: TTL or CMOS

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 70°C
  • Storage Temperature Range: -55 to 125°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Metal Shield

PHYSICAL

  • Case Material: Black Coated Copper with Non- Conductive Metal Base
  • Dimensions: 2.00" x 2.00" x 0.45"
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number KW10-03
Product Name DC-DC Converter, 10 Watt Single Output
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage -3.3 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details