Daburn Electronics & Cable DC-DC Converter, 40 Watt 4:1 Ultra Wide Input Range, 1" X 2" X 0.40" LWB40

Description
Good for railway applications, our 40 watt wide input range LWB40 series DC-DC converter features a low profile package, an operating temperature from -40 to 85°C and a minimum input/output isolation of 1600 Vdc. This series meets EN50155, EN50121-3 and EN61373 railway requirements and UL60950-1, EN60950-1, IEC60950-1 and EN50155 safety standards. INPUT Operating input voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc 110 Vdc nominal input: 40 Vdc Start up time Constant resistive load, power up: 60 mS Constant resistive load, remote on/off: 60 mS Input surge voltage 1 sec. max, 24 Vdc nominal input: 50 Vdc 1 sec. max, 48 Vdc nominal input: 100 Vdc 1 sec. max, 110 Vdc nominal input: 170 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load, single: ±0.5% No load to full load, dual: ±1% Cross regulation Asymmetrical load 25/100% FL, dual: ±5% Voltage and adjustability Single output, 3.3, 5 and 12 Vout: ±10% Single output, 15 and 24 Vout: -10 to 20% Ripple and noise (measured by 20 MHz) 3.3 and 5 Vout: 75 to 100 mVp-p 12 and 15 Vout: 100 to 125 mVp-p 24 Vout: 150 to 200 mVp-p Temperature coefficient: ±0.02%/°C Transient Response recovery time 25% load step change: 250µS Over voltage protection Zener diode clamp, 3.3 Vout: 3.9% Zener diode clamp, 5 Vout: 6.2% Zener diode clamp, 12 Vout: 15% Zener diode clamp, 15 Vout: 20% Zener diode clamp, 25 Vout: 30% Over load protection: 150% Short circuit protection: continuous, automatics recovery GENERAL Efficiency: 88 to 92% Isolation voltage Input to output: 1600 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating ambient temperature: -40 to 85°C Maximum case temperature: 105°C Over temperature range: 115°C Storage temperature range: -55 to 125°C Thermal impedance (vertical direction by natural convection) Without heat sink: 10.8°C/W With heat sink: 10.3°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1, EN50155 Case material: copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 32g (1.13 oz) MTBF: 9.073 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI: EN55011, EN55022 Class A ESD: EN6100-4-2, Perf. Criteria A Air: ±8 kV Contact: ±6 kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria A
Datasheet
Description
Good for railway applications, our 40 watt wide input range LWB40 series DC-DC converter features a low profile package, an operating temperature from -40 to 85°C and a minimum input/output isolation of 1600 Vdc. This series meets EN50155, EN50121-3 and EN61373 railway requirements and UL60950-1, EN60950-1, IEC60950-1 and EN50155 safety standards. INPUT Operating input voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc 110 Vdc nominal input: 40 Vdc Start up time Constant resistive load, power up: 60 mS Constant resistive load, remote on/off: 60 mS Input surge voltage 1 sec. max, 24 Vdc nominal input: 50 Vdc 1 sec. max, 48 Vdc nominal input: 100 Vdc 1 sec. max, 110 Vdc nominal input: 170 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load, single: ±0.5% No load to full load, dual: ±1% Cross regulation Asymmetrical load 25/100% FL, dual: ±5% Voltage and adjustability Single output, 3.3, 5 and 12 Vout: ±10% Single output, 15 and 24 Vout: -10 to 20% Ripple and noise (measured by 20 MHz) 3.3 and 5 Vout: 75 to 100 mVp-p 12 and 15 Vout: 100 to 125 mVp-p 24 Vout: 150 to 200 mVp-p Temperature coefficient: ±0.02%/°C Transient Response recovery time 25% load step change: 250µS Over voltage protection Zener diode clamp, 3.3 Vout: 3.9% Zener diode clamp, 5 Vout: 6.2% Zener diode clamp, 12 Vout: 15% Zener diode clamp, 15 Vout: 20% Zener diode clamp, 25 Vout: 30% Over load protection: 150% Short circuit protection: continuous, automatics recovery GENERAL Efficiency: 88 to 92% Isolation voltage Input to output: 1600 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating ambient temperature: -40 to 85°C Maximum case temperature: 105°C Over temperature range: 115°C Storage temperature range: -55 to 125°C Thermal impedance (vertical direction by natural convection) Without heat sink: 10.8°C/W With heat sink: 10.3°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1, EN50155 Case material: copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 32g (1.13 oz) MTBF: 9.073 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI: EN55011, EN55022 Class A ESD: EN6100-4-2, Perf. Criteria A Air: ±8 kV Contact: ±6 kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 40 Watt 4:1 Ultra Wide Input Range, 1
Dover, NJ, USA
DC-DC Converter, 40 Watt 4:1 Ultra Wide Input Range, 1" X 2" X 0.40"
LWB40
DC-DC Converter, 40 Watt 4:1 Ultra Wide Input Range, 1" X 2" X 0.40" LWB40
Good for railway applications, our 40 watt wide input range LWB40 series DC-DC converter features a low profile package, an operating temperature from -40 to 85°C and a minimum input/output isolation of 1600 Vdc. This series meets EN50155, EN50121-3 and EN61373 railway requirements and UL60950-1, EN60950-1, IEC60950-1 and EN50155 safety standards. INPUT Operating input voltage range 24 Vdc nominal input: 9 to 36 Vdc 48 Vdc nominal input: 18 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 8 Vdc 48 Vdc nominal input: 16 Vdc 110 Vdc nominal input: 40 Vdc Start up time Constant resistive load, power up: 60 mS Constant resistive load, remote on/off: 60 mS Input surge voltage 1 sec. max, 24 Vdc nominal input: 50 Vdc 1 sec. max, 48 Vdc nominal input: 100 Vdc 1 sec. max, 110 Vdc nominal input: 170 Vdc Input filter: Pi type Remote ON/OFF Positive logic DC-DC ON: Open or 3 to 12 Vdc DC-DC OFF: Short or 0 to 1.2 Vdc Negative logic DC-DC ON: Short or 0 to 1.2 Vdc DC-DC OFF: Open or 3 to 12 Vdc Input current of control pin: -0.5 to 1 mA Remote off input current: 3 mA OUTPUT Voltage accuracy: ±1% Line regulation Low line to high line at full load: ±0.2% Load regulation No load to full load, single: ±0.5% No load to full load, dual: ±1% Cross regulation Asymmetrical load 25/100% FL, dual: ±5% Voltage and adjustability Single output, 3.3, 5 and 12 Vout: ±10% Single output, 15 and 24 Vout: -10 to 20% Ripple and noise (measured by 20 MHz) 3.3 and 5 Vout: 75 to 100 mVp-p 12 and 15 Vout: 100 to 125 mVp-p 24 Vout: 150 to 200 mVp-p Temperature coefficient: ±0.02%/°C Transient Response recovery time 25% load step change: 250µS Over voltage protection Zener diode clamp, 3.3 Vout: 3.9% Zener diode clamp, 5 Vout: 6.2% Zener diode clamp, 12 Vout: 15% Zener diode clamp, 15 Vout: 20% Zener diode clamp, 25 Vout: 30% Over load protection: 150% Short circuit protection: continuous, automatics recovery GENERAL Efficiency: 88 to 92% Isolation voltage Input to output: 1600 Vdc Input to case: 1600 Vdc Isolation resistance: 500 Vdc Isolation capacitance: 1500 pF Switching frequency: 225 to 275 kHz ENVIRONMENTAL Operating ambient temperature: -40 to 85°C Maximum case temperature: 105°C Over temperature range: 115°C Storage temperature range: -55 to 125°C Thermal impedance (vertical direction by natural convection) Without heat sink: 10.8°C/W With heat sink: 10.3°C/W Thermal shock: MIL-STD-810F Shock: EN61373, MIL-STD-810F Vibration: EN61373, MIL-STD-810F Relative humidity: 5 to 95% PHYSICAL Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1, EN50155 Case material: copper Base material: FR4 PCB Potting material: Silicone (UL94 V-0) Weight: 32g (1.13 oz) MTBF: 9.073 x 105 hours, MIL-HDBK-217F, full load EMC CHARACTERISTICS EMI: EN55011, EN55022 Class A ESD: EN6100-4-2, Perf. Criteria A Air: ±8 kV Contact: ±6 kV Radiated immunity EN61000-4-3: 20 V/m, Perf. Criteria A Fast transient EN61000-4-4: ±2kV, Perf. Criteria A Surge EN61000-4-5: ±2kV, Perf. Criteria A Conducted immunity EN61000-4-6: 10 Vr.m.s, Perf. Criteria A

Good for railway applications, our 40 watt wide input range LWB40 series DC-DC converter features a low profile package, an operating temperature from -40 to 85°C and a minimum input/output isolation of 1600 Vdc. This series meets EN50155, EN50121-3 and EN61373 railway requirements and UL60950-1, EN60950-1, IEC60950-1 and EN50155 safety standards.

INPUT

  • Operating input voltage range
    • 24 Vdc nominal input: 9 to 36 Vdc
    • 48 Vdc nominal input: 18 to 75 Vdc
    • 110 Vdc nominal input: 43 to 160 Vdc
  • Start up voltage
    • 24 Vdc nominal input: 9 Vdc
    • 48 Vdc nominal input: 18 Vdc
    • 110 Vdc nominal input: 43 Vdc
  • Shutdown voltage
    • 24 Vdc nominal input: 8 Vdc
    • 48 Vdc nominal input: 16 Vdc
    • 110 Vdc nominal input: 40 Vdc
  • Start up time
    • Constant resistive load, power up: 60 mS
    • Constant resistive load, remote on/off: 60 mS
  • Input surge voltage
    • 1 sec. max, 24 Vdc nominal input: 50 Vdc
    • 1 sec. max, 48 Vdc nominal input: 100 Vdc
    • 1 sec. max, 110 Vdc nominal input: 170 Vdc
  • Input filter: Pi type
  • Remote ON/OFF
    • Positive logic
      • DC-DC ON: Open or 3 to 12 Vdc
      • DC-DC OFF: Short or 0 to 1.2 Vdc
    • Negative logic
      • DC-DC ON: Short or 0 to 1.2 Vdc
      • DC-DC OFF: Open or 3 to 12 Vdc
  • Input current of control pin: -0.5 to 1 mA
  • Remote off input current: 3 mA

OUTPUT

  • Voltage accuracy: ±1%
  • Line regulation
    • Low line to high line at full load: ±0.2%
  • Load regulation
    • No load to full load, single: ±0.5%
    • No load to full load, dual: ±1%
  • Cross regulation
    • Asymmetrical load 25/100% FL, dual: ±5%
  • Voltage and adjustability
    • Single output, 3.3, 5 and 12 Vout: ±10%
    • Single output, 15 and 24 Vout: -10 to 20%
  • Ripple and noise (measured by 20 MHz)
    • 3.3 and 5 Vout: 75 to 100 mVp-p
    • 12 and 15 Vout: 100 to 125 mVp-p
    • 24 Vout: 150 to 200 mVp-p
  • Temperature coefficient: ±0.02%/°C
  • Transient Response recovery time
    • 25% load step change: 250µS
  • Over voltage protection
    • Zener diode clamp, 3.3 Vout: 3.9%
    • Zener diode clamp, 5 Vout: 6.2%
    • Zener diode clamp, 12 Vout: 15%
    • Zener diode clamp, 15 Vout: 20%
    • Zener diode clamp, 25 Vout: 30%
  • Over load protection: 150%
  • Short circuit protection: continuous, automatics recovery

GENERAL

  • Efficiency: 88 to 92%
  • Isolation voltage
    • Input to output: 1600 Vdc
    • Input to case: 1600 Vdc
  • Isolation resistance: 500 Vdc
  • Isolation capacitance: 1500 pF
  • Switching frequency: 225 to 275 kHz

ENVIRONMENTAL

  • Operating ambient temperature: -40 to 85°C
  • Maximum case temperature: 105°C
  • Over temperature range: 115°C
  • Storage temperature range: -55 to 125°C
  • Thermal impedance (vertical direction by natural convection)
    • Without heat sink: 10.8°C/W
    • With heat sink: 10.3°C/W
  • Thermal shock: MIL-STD-810F
  • Shock: EN61373, MIL-STD-810F
  • Vibration: EN61373, MIL-STD-810F
  • Relative humidity: 5 to 95%

PHYSICAL

  • Design meets safety standards: UL60950-1, EN60950-1, IEC60950-1, EN50155
  • Case material: copper
  • Base material: FR4 PCB
  • Potting material: Silicone (UL94 V-0)
  • Weight: 32g (1.13 oz)
  • MTBF: 9.073 x 105 hours, MIL-HDBK-217F, full load

EMC CHARACTERISTICS

  • EMI: EN55011, EN55022 Class A
  • ESD: EN6100-4-2, Perf. Criteria A
    • Air: ±8 kV
    • Contact: ±6 kV
  • Radiated immunity
    • EN61000-4-3: 20 V/m, Perf. Criteria A
  • Fast transient
    • EN61000-4-4: ±2kV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±2kV, Perf. Criteria A
  • Conducted immunity
    • EN61000-4-6: 10 Vr.m.s, Perf. Criteria A
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number LWB40
Product Name DC-DC Converter, 40 Watt 4:1 Ultra Wide Input Range, 1" X 2" X 0.40"
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance Reach, RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10500-60-3u-27451 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details