Daburn Electronics & Cable AC-DC Converter, 310 Watt Universal Input MUI310

Description
Meets Safety Standards for Medical Applications With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.
Datasheet
Description
Meets Safety Standards for Medical Applications With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converter, 310 Watt Universal Input - MUI310 - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, 310 Watt Universal Input
MUI310
AC-DC Converter, 310 Watt Universal Input MUI310
Meets Safety Standards for Medical Applications With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.

Meets Safety Standards for Medical Applications

With 2 MOPP isolation, class I and II protection and high efficiency of at least 87.5 percent, our 310-watt AC-DC power supply for medical applications meets CEC level VI, UL, CUL, CE, ES60601-1, EN60601-1 and IEC60601-1 3rd Edition safety standards. This model also has a desktop package of 7.87" x 3.94" x 1.65", as well as short circuit, over temperature and over current protection.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MUI310
Product Name AC-DC Converter, 310 Watt Universal Input
Type AC/DC Converter; Medical Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Features Over Temperature
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - N01HP60 - ValueTronics International, Inc.
Acopian Power Supplies
Specs
Type DC Power Supply
DC Output Power 60 watts
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details