Daburn Electronics & Cable DC-DC Converter, 100 Watt Single Output Regulated 2:1 Input HWA100

Description
With a soft start and adjustable output voltage, our 100 watt single output DC-DC converter features under-voltage lockout, input reverse protection and an industry standard half-brick footprint. This design also has a six-sided continuous shield, an input to output basic insulation of 2250 Vdc and a bus terminal block option. INPUT Voltage Range: 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Input Surge Voltage: 12 Vdc input: 36 Vdc 100 ms. max 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Start up time Nominal input and constant resistive load Power Up: 25 mS Remote On/Off: 25 mS Startup Voltage 12 Vdc input: 9 Vdc max 24 Vdc input: 18 Vdc max 48 Vdc input: 36 Vdc max Shutdown Voltage 12 Vdc input: 7.5 Vdc 24 Vdc input: 16 Vdc 48 Vdc input: 34 Vdc Remote ON/OFF Referenced to: -input pin Negative logic (Standard) DC-DC ON: Short or 0 V < Vr < 1.2V DC-DC OFF: Open or 3V Positive Logic (Option) DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V Input current of Remote control pin: -0.5 mA. - 1 mA. Remote off state input current: 3 mA Input Filter: Pi Type OUTPUT Output power: 100 Watts Max. Voltage accuracy: ±1% Voltage adjustability: +10%, -20% Line Regulation LL to HL at Full Load: ±0.1% Load Regulation No load to Full Load: ±0.1% Remote Sense Percent of Vout (nom): 10% Max Ripple and Noise: 20 mHZ Bandwidth: 75 - 300 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 200 typ., 250µS Max Over voltage protection Percent of Vout (nom), hiccup mode: 115 - 130% Over load protection Percent of Iout rated; hiccup mode: 110 - 140% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 90 - 93% Isolation Voltage Input to Output: 2250 Vdc, min. 1 minute Input (Output) to Case: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 2500 pF, max. Switching frequency: 300 KHZ Typ. Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Case material: Metal Potting material: Silicon (UL94-VO) Dimensions: 2.40 x 2.28 x 0.50 (61.0 x 57.9 x 12.7 mm) Weight: 97 g (3.42 oz.) MTBF BELLCORE TR-NWT-000332...Case 1: 50% Stress, Ta= 40 (1.010 x 10^6 hrs.) MIL-HDBK-217F Ta=25 (Full load (G/B, controlled environment): 7.416 x 104 hrs. ENVIRONMENTAL Operating case temperature: -40 to 105°C Over temperature protection: 115°C Storage temperature range Standard: -55 to 125°C Terminal Block Type: -40 to 105°C Thermal impedance Standard: 6.7° C/watt Heat-sink type with 0.24” height: 5.4° C/watt Heat-sink type with 0.45” height: 4.7° C/watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5% - 95% RH EMC CHARACTERISTICS EMI EN55022 Module w/o assembly option: Class A EN55022 Option TF or TF1: Class A ESD EN61000-4-2: Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A
Description
With a soft start and adjustable output voltage, our 100 watt single output DC-DC converter features under-voltage lockout, input reverse protection and an industry standard half-brick footprint. This design also has a six-sided continuous shield, an input to output basic insulation of 2250 Vdc and a bus terminal block option. INPUT Voltage Range: 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Input Surge Voltage: 12 Vdc input: 36 Vdc 100 ms. max 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Start up time Nominal input and constant resistive load Power Up: 25 mS Remote On/Off: 25 mS Startup Voltage 12 Vdc input: 9 Vdc max 24 Vdc input: 18 Vdc max 48 Vdc input: 36 Vdc max Shutdown Voltage 12 Vdc input: 7.5 Vdc 24 Vdc input: 16 Vdc 48 Vdc input: 34 Vdc Remote ON/OFF Referenced to: -input pin Negative logic (Standard) DC-DC ON: Short or 0 V < Vr < 1.2V DC-DC OFF: Open or 3V Positive Logic (Option) DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V Input current of Remote control pin: -0.5 mA. - 1 mA. Remote off state input current: 3 mA Input Filter: Pi Type OUTPUT Output power: 100 Watts Max. Voltage accuracy: ±1% Voltage adjustability: +10%, -20% Line Regulation LL to HL at Full Load: ±0.1% Load Regulation No load to Full Load: ±0.1% Remote Sense Percent of Vout (nom): 10% Max Ripple and Noise: 20 mHZ Bandwidth: 75 - 300 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 200 typ., 250µS Max Over voltage protection Percent of Vout (nom), hiccup mode: 115 - 130% Over load protection Percent of Iout rated; hiccup mode: 110 - 140% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 90 - 93% Isolation Voltage Input to Output: 2250 Vdc, min. 1 minute Input (Output) to Case: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 2500 pF, max. Switching frequency: 300 KHZ Typ. Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Case material: Metal Potting material: Silicon (UL94-VO) Dimensions: 2.40 x 2.28 x 0.50 (61.0 x 57.9 x 12.7 mm) Weight: 97 g (3.42 oz.) MTBF BELLCORE TR-NWT-000332...Case 1: 50% Stress, Ta= 40 (1.010 x 10^6 hrs.) MIL-HDBK-217F Ta=25 (Full load (G/B, controlled environment): 7.416 x 104 hrs. ENVIRONMENTAL Operating case temperature: -40 to 105°C Over temperature protection: 115°C Storage temperature range Standard: -55 to 125°C Terminal Block Type: -40 to 105°C Thermal impedance Standard: 6.7° C/watt Heat-sink type with 0.24” height: 5.4° C/watt Heat-sink type with 0.45” height: 4.7° C/watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5% - 95% RH EMC CHARACTERISTICS EMI EN55022 Module w/o assembly option: Class A EN55022 Option TF or TF1: Class A ESD EN61000-4-2: Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 100 Watt Single Output Regulated 2:1 Input - HWA100 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 100 Watt Single Output Regulated 2:1 Input
HWA100
DC-DC Converter, 100 Watt Single Output Regulated 2:1 Input HWA100
With a soft start and adjustable output voltage, our 100 watt single output DC-DC converter features under-voltage lockout, input reverse protection and an industry standard half-brick footprint. This design also has a six-sided continuous shield, an input to output basic insulation of 2250 Vdc and a bus terminal block option. INPUT Voltage Range: 12 Vdc nominal input: 9 - 18 Vdc 24 Vdc nominal input: 18 - 36 Vdc 48 Vdc nominal input: 36 - 75 Vdc Input Surge Voltage: 12 Vdc input: 36 Vdc 100 ms. max 24 Vdc input: 50 Vdc 100 ms. max 48 Vdc input: 100 Vdc 100 ms. max Start up time Nominal input and constant resistive load Power Up: 25 mS Remote On/Off: 25 mS Startup Voltage 12 Vdc input: 9 Vdc max 24 Vdc input: 18 Vdc max 48 Vdc input: 36 Vdc max Shutdown Voltage 12 Vdc input: 7.5 Vdc 24 Vdc input: 16 Vdc 48 Vdc input: 34 Vdc Remote ON/OFF Referenced to: -input pin Negative logic (Standard) DC-DC ON: Short or 0 V < Vr < 1.2V DC-DC OFF: Open or 3V Positive Logic (Option) DC-DC ON: Short or 0V < Vr < 1.2V DC-DC OFF: Open or 3V Input current of Remote control pin: -0.5 mA. - 1 mA. Remote off state input current: 3 mA Input Filter: Pi Type OUTPUT Output power: 100 Watts Max. Voltage accuracy: ±1% Voltage adjustability: +10%, -20% Line Regulation LL to HL at Full Load: ±0.1% Load Regulation No load to Full Load: ±0.1% Remote Sense Percent of Vout (nom): 10% Max Ripple and Noise: 20 mHZ Bandwidth: 75 - 300 mVp-p Temperature Coefficient: ±0.02%/°C Max. Transient Response recovery time 25% load step change: 200 typ., 250µS Max Over voltage protection Percent of Vout (nom), hiccup mode: 115 - 130% Over load protection Percent of Iout rated; hiccup mode: 110 - 140% Short circuit protection: Hiccup, automatic recovery GENERAL Efficiency: 90 - 93% Isolation Voltage Input to Output: 2250 Vdc, min. 1 minute Input (Output) to Case: 1600 Vdc, min. 1 minute Isolation resistance: 109 ohms, min. Isolation capacitance: 2500 pF, max. Switching frequency: 300 KHZ Typ. Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1 Case material: Metal Potting material: Silicon (UL94-VO) Dimensions: 2.40 x 2.28 x 0.50 (61.0 x 57.9 x 12.7 mm) Weight: 97 g (3.42 oz.) MTBF BELLCORE TR-NWT-000332...Case 1: 50% Stress, Ta= 40 (1.010 x 10^6 hrs.) MIL-HDBK-217F Ta=25 (Full load (G/B, controlled environment): 7.416 x 104 hrs. ENVIRONMENTAL Operating case temperature: -40 to 105°C Over temperature protection: 115°C Storage temperature range Standard: -55 to 125°C Terminal Block Type: -40 to 105°C Thermal impedance Standard: 6.7° C/watt Heat-sink type with 0.24” height: 5.4° C/watt Heat-sink type with 0.45” height: 4.7° C/watt Thermal shock: MIL-STD-810F Vibration: MIL-STD-810F Relative Humidity: 5% - 95% RH EMC CHARACTERISTICS EMI EN55022 Module w/o assembly option: Class A EN55022 Option TF or TF1: Class A ESD EN61000-4-2: Perf. Criteria A Air: ±8KV Contact: ±6KV Radiated Immunity EN61000-4-3: 10 V/m, Perf. Criteria A Fast Transient EN61000-4-4: ±2KV, Perf. Criteria A Surge EN61000-4-5: ±0.5KV, Perf. Criteria A Conducted Immunity EN61000-4-6: 10 Vrms, Perf. Criteria A

With a soft start and adjustable output voltage, our 100 watt single output DC-DC converter features under-voltage lockout, input reverse protection and an industry standard half-brick footprint. This design also has a six-sided continuous shield, an input to output basic insulation of 2250 Vdc and a bus terminal block option.

INPUT

  • Voltage Range:
    • 12 Vdc nominal input: 9 - 18 Vdc
    • 24 Vdc nominal input: 18 - 36 Vdc
    • 48 Vdc nominal input: 36 - 75 Vdc
  • Input Surge Voltage:
    • 12 Vdc input: 36 Vdc 100 ms. max
    • 24 Vdc input: 50 Vdc 100 ms. max
    • 48 Vdc input: 100 Vdc 100 ms. max
  • Start up time
    • Nominal input and constant resistive load
      • Power Up: 25 mS
      • Remote On/Off: 25 mS
  • Startup Voltage
    • 12 Vdc input: 9 Vdc max
    • 24 Vdc input: 18 Vdc max
    • 48 Vdc input: 36 Vdc max
  • Shutdown Voltage
    • 12 Vdc input: 7.5 Vdc
    • 24 Vdc input: 16 Vdc
    • 48 Vdc input: 34 Vdc
  • Remote ON/OFF Referenced to: -input pin
  • Negative logic (Standard)
    • DC-DC ON: Short or 0 V < Vr < 1.2V
    • DC-DC OFF: Open or 3V <Vr <12V
  • Positive Logic (Option)
    • DC-DC ON: Short or 0V < Vr < 1.2V
    • DC-DC OFF: Open or 3V <Vr <12V
  • Input current of Remote control pin: -0.5 mA. - 1 mA.
  • Remote off state input current: 3 mA
  • Input Filter: Pi Type

OUTPUT

  • Output power: 100 Watts Max.
  • Voltage accuracy: ±1%
  • Voltage adjustability: +10%, -20%
  • Line Regulation
    • LL to HL at Full Load: ±0.1%
  • Load Regulation
    • No load to Full Load: ±0.1%
  • Remote Sense
    • Percent of Vout (nom): 10% Max
  • Ripple and Noise: 20 mHZ Bandwidth: 75 - 300 mVp-p
  • Temperature Coefficient: ±0.02%/°C Max.
  • Transient Response recovery time
    • 25% load step change: 200 typ., 250µS Max
  • Over voltage protection
    • Percent of Vout (nom), hiccup mode: 115 - 130%
  • Over load protection
    • Percent of Iout rated; hiccup mode: 110 - 140%
  • Short circuit protection: Hiccup, automatic recovery

GENERAL

  • Efficiency: 90 - 93%
  • Isolation Voltage
    • Input to Output: 2250 Vdc, min. 1 minute
    • Input (Output) to Case: 1600 Vdc, min. 1 minute
  • Isolation resistance: 109 ohms, min.
  • Isolation capacitance: 2500 pF, max.
  • Switching frequency: 300 KHZ Typ.
  • Design meets safety standard: IEC60950-1, UL60950-1, EN60950-1
  • Case material: Metal
  • Potting material: Silicon (UL94-VO)
  • Dimensions: 2.40 x 2.28 x 0.50 (61.0 x 57.9 x 12.7 mm)
  • Weight: 97 g (3.42 oz.)
  • MTBF
    • BELLCORE TR-NWT-000332...Case 1: 50% Stress, Ta= 40 (1.010 x 10^6 hrs.)
  • MIL-HDBK-217F
    • Ta=25 (Full load (G/B, controlled environment): 7.416 x 104 hrs.

ENVIRONMENTAL

  • Operating case temperature: -40 to 105°C
  • Over temperature protection: 115°C
  • Storage temperature range
    • Standard: -55 to 125°C
    • Terminal Block Type: -40 to 105°C
  • Thermal impedance
    • Standard: 6.7° C/watt
    • Heat-sink type with 0.24” height: 5.4° C/watt
    • Heat-sink type with 0.45” height: 4.7° C/watt
  • Thermal shock: MIL-STD-810F
  • Vibration: MIL-STD-810F
  • Relative Humidity: 5% - 95% RH

EMC CHARACTERISTICS

  • EMI
    • EN55022
      • Module w/o assembly option: Class A
    • EN55022
      • Option TF or TF1: Class A
  • ESD
    • EN61000-4-2: Perf. Criteria A
      • Air: ±8KV
      • Contact: ±6KV
  • Radiated Immunity
    • EN61000-4-3: 10 V/m, Perf. Criteria A
  • Fast Transient
    • EN61000-4-4: ±2KV, Perf. Criteria A
  • Surge
    • EN61000-4-5: ±0.5KV, Perf. Criteria A
  • Conducted Immunity
    • EN61000-4-6: 10 Vrms, Perf. Criteria A
Buy Now

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number HWA100
Product Name DC-DC Converter, 100 Watt Single Output Regulated 2:1 Input
Type DC-DC Converter
Applications Instrumentation
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AFL5005S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
High Voltage Power Supplies - 402S-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers