Daburn Electronics & Cable AC-DC Converter, 5-6 Watt Universal Input UIL5

Description
UIL5 Series AC-DC Converter Universal Input, 5-6 Watt, Single Output AC-DC power supplies meets common safety standards With short circuit and overload protection, our UIL5 series of AC-DC converters feature high efficiency up to 80%, universal input of 90-264 VAC and a 2 year warranty. This series also meets all UL60950-1 and IEC60950-1 safety standards. Features Universal Input 90-264 VAC High Efficiency (up to 80%) Dimensions: 1.37" × 1.0" × 0.7" Protection: Short Circuit/ Overload Internal Input Filter 2 Year Warranty RoHS Compliant Safety Approvals: UL60950-1, IEC60950-1
Datasheet
Description
UIL5 Series AC-DC Converter Universal Input, 5-6 Watt, Single Output AC-DC power supplies meets common safety standards With short circuit and overload protection, our UIL5 series of AC-DC converters feature high efficiency up to 80%, universal input of 90-264 VAC and a 2 year warranty. This series also meets all UL60950-1 and IEC60950-1 safety standards. Features Universal Input 90-264 VAC High Efficiency (up to 80%) Dimensions: 1.37" × 1.0" × 0.7" Protection: Short Circuit/ Overload Internal Input Filter 2 Year Warranty RoHS Compliant Safety Approvals: UL60950-1, IEC60950-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Converter, 5-6 Watt Universal Input - UIL5 - Daburn Electronics & Cable
Dover, NJ, USA
AC-DC Converter, 5-6 Watt Universal Input
UIL5
AC-DC Converter, 5-6 Watt Universal Input UIL5
UIL5 Series AC-DC Converter Universal Input, 5-6 Watt, Single Output AC-DC power supplies meets common safety standards With short circuit and overload protection, our UIL5 series of AC-DC converters feature high efficiency up to 80%, universal input of 90-264 VAC and a 2 year warranty. This series also meets all UL60950-1 and IEC60950-1 safety standards. Features Universal Input 90-264 VAC High Efficiency (up to 80%) Dimensions: 1.37" × 1.0" × 0.7" Protection: Short Circuit/ Overload Internal Input Filter 2 Year Warranty RoHS Compliant Safety Approvals: UL60950-1, IEC60950-1

UIL5 Series

AC-DC Converter

Universal Input, 5-6 Watt, Single Output

AC-DC power supplies meets common safety standards

With short circuit and overload protection, our UIL5 series of AC-DC converters feature high efficiency up to 80%, universal input of 90-264 VAC and a 2 year warranty. This series also meets all UL60950-1 and IEC60950-1 safety standards.

Features

  • Universal Input 90-264 VAC
  • High Efficiency (up to 80%)
  • Dimensions: 1.37" × 1.0" × 0.7"
  • Protection: Short Circuit/ Overload
  • Internal Input Filter
  • 2 Year Warranty
  • RoHS Compliant
  • Safety Approvals: UL60950-1, IEC60950-1
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number UIL5
Product Name AC-DC Converter, 5-6 Watt Universal Input
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Overload Protection, Internal Input Filter
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details