Daburn Electronics & Cable DC-DC Converter, 5 Watt Single and Dual Output Regulated, 24 Pin DIP Package TWA5

Description
Our 5 watt single and dual output DC-DC converter features isolated outputs, a low profile package and a five-sided EMI shield. This design will not start derating until it reaches 70°C and is 80% efficient. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc 24 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. Line Regulation: 0.2% Load Regulation: 0.2% (Single Output) 1.0% (Dual Output) Ripple Noise (20 MHz Bw): 50 mV p-p max. Temperature Coefficient (at FL): 0.02%/°C max. Short Circuit Protection: Indefinite GENERAL Efficiency: Up to 80% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typical Isolation Capacitance: 300 pF max. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C -40 to 85°C available. Use suffix “W” after Model Number. Price added 1 - 9 Qty. Storage Temperature Range: -40° to 125°C Cooling: Free Air Convection EMI/RFI: Five-Sided Continuous Shield PHYSICAL Case Material: Nickel Coated Copper with Non-Conductive Base Dimensions: 1.25” x 0.80” x 0.40”
Datasheet
Description
Our 5 watt single and dual output DC-DC converter features isolated outputs, a low profile package and a five-sided EMI shield. This design will not start derating until it reaches 70°C and is 80% efficient. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc 24 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. Line Regulation: 0.2% Load Regulation: 0.2% (Single Output) 1.0% (Dual Output) Ripple Noise (20 MHz Bw): 50 mV p-p max. Temperature Coefficient (at FL): 0.02%/°C max. Short Circuit Protection: Indefinite GENERAL Efficiency: Up to 80% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typical Isolation Capacitance: 300 pF max. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C -40 to 85°C available. Use suffix “W” after Model Number. Price added 1 - 9 Qty. Storage Temperature Range: -40° to 125°C Cooling: Free Air Convection EMI/RFI: Five-Sided Continuous Shield PHYSICAL Case Material: Nickel Coated Copper with Non-Conductive Base Dimensions: 1.25” x 0.80” x 0.40”
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 5 Watt Single and Dual Output Regulated, 24 Pin DIP Package - TWA5 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 5 Watt Single and Dual Output Regulated, 24 Pin DIP Package
TWA5
DC-DC Converter, 5 Watt Single and Dual Output Regulated, 24 Pin DIP Package TWA5
Our 5 watt single and dual output DC-DC converter features isolated outputs, a low profile package and a five-sided EMI shield. This design will not start derating until it reaches 70°C and is 80% efficient. INPUT Input Voltages: 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc 24 Vdc: 9 - 36 Vdc 48 Vdc: 18 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: ±2% max. Line Regulation: 0.2% Load Regulation: 0.2% (Single Output) 1.0% (Dual Output) Ripple Noise (20 MHz Bw): 50 mV p-p max. Temperature Coefficient (at FL): 0.02%/°C max. Short Circuit Protection: Indefinite GENERAL Efficiency: Up to 80% Isolation Voltage: 1500 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typical Isolation Capacitance: 300 pF max. ENVIRONMENTAL Operating Temperature Range: -25 to 71°C -40 to 85°C available. Use suffix “W” after Model Number. Price added 1 - 9 Qty. Storage Temperature Range: -40° to 125°C Cooling: Free Air Convection EMI/RFI: Five-Sided Continuous Shield PHYSICAL Case Material: Nickel Coated Copper with Non-Conductive Base Dimensions: 1.25” x 0.80” x 0.40”

Our 5 watt single and dual output DC-DC converter features isolated outputs, a low profile package and a five-sided EMI shield. This design will not start derating until it reaches 70°C and is 80% efficient.

INPUT

  • Input Voltages:
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc
    • 24 Vdc: 9 - 36 Vdc
    • 48 Vdc: 18 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: ±2% max.
  • Line Regulation: 0.2%
  • Load Regulation:
  • 0.2% (Single Output)
  • 1.0% (Dual Output)
  • Ripple Noise (20 MHz Bw): 50 mV p-p max.
  • Temperature Coefficient (at FL): 0.02%/°C max.
  • Short Circuit Protection: Indefinite

GENERAL

  • Efficiency: Up to 80%
  • Isolation Voltage: 1500 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 300 KHz typical
  • Isolation Capacitance: 300 pF max.

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
    • -40 to 85°C available.
    • Use suffix “W” after Model Number. Price added 1 - 9 Qty.
  • Storage Temperature Range: -40° to 125°C
  • Cooling: Free Air Convection
  • EMI/RFI: Five-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel Coated Copper with Non-Conductive Base
  • Dimensions: 1.25” x 0.80” x 0.40”
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number TWA5
Product Name DC-DC Converter, 5 Watt Single and Dual Output Regulated, 24 Pin DIP Package
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -25 to 71 C (-13 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details