Daburn Electronics & Cable DC-DC Converter, 20 Watt Single, Dual and Triple Output Regulated, Wide Input, 2:1 and 4:1 MWA20 / MWB20

Description
Our 20 watt single, dual and triple output DC-DC converter features 3.3 Vdc outputs, a low profile package of 2.0" x 1.6" x 0.40" and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: 2% max. External Trim Adjustment Range: 10% min. Line Regulation: ±0.1% Load Regulation: Single: 1% Dual: 5% Ripple Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): 0.02%/°C Remote On/Off Control On Control: 4.8V min. or Open Off Control: 4V max. or Short GENERAL Efficiency: 81 - 83% Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Short Circuit Protection: Continuous ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)
Datasheet
Description
Our 20 watt single, dual and triple output DC-DC converter features 3.3 Vdc outputs, a low profile package of 2.0" x 1.6" x 0.40" and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: 2% max. External Trim Adjustment Range: 10% min. Line Regulation: ±0.1% Load Regulation: Single: 1% Dual: 5% Ripple Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): 0.02%/°C Remote On/Off Control On Control: 4.8V min. or Open Off Control: 4V max. or Short GENERAL Efficiency: 81 - 83% Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Short Circuit Protection: Continuous ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converter, 20 Watt Single, Dual and Triple Output Regulated, Wide Input, 2:1 and 4:1 - MWA20 / MWB20 - Daburn Electronics & Cable
Dover, NJ, USA
DC-DC Converter, 20 Watt Single, Dual and Triple Output Regulated, Wide Input, 2:1 and 4:1
MWA20 / MWB20
DC-DC Converter, 20 Watt Single, Dual and Triple Output Regulated, Wide Input, 2:1 and 4:1 MWA20 / MWB20
Our 20 watt single, dual and triple output DC-DC converter features 3.3 Vdc outputs, a low profile package of 2.0" x 1.6" x 0.40" and six-sided shielding. INPUT Input Voltages 12 Vdc: 9 - 18 Vdc 24 Vdc: 18 - 36 Vdc 48 Vdc: 36 - 72 Vdc Input Filter: Pi Network OUTPUT Voltage Accuracy: 2% max. External Trim Adjustment Range: 10% min. Line Regulation: ±0.1% Load Regulation: Single: 1% Dual: 5% Ripple Noise (20 MHz BW): 75 mV p-p max. Temperature Coefficient (at FL): 0.02%/°C Remote On/Off Control On Control: 4.8V min. or Open Off Control: 4V max. or Short GENERAL Efficiency: 81 - 83% Isolation Voltage: 1600 Vdc min. Isolation Resistance: 1000 MOhms Switching Frequency: 300 KHz typ. Short Circuit Protection: Continuous ENVIRONMENTAL Operating Temperature Range: -25 to 71°C Storage Temperature Range: -55 to 105°C Cooling: Free Air Convection EMI/RFI: Six-Sided Continuous Shield PHYSICAL Case Material: Nickel coated copper with non-conductive base Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)

Our 20 watt single, dual and triple output DC-DC converter features 3.3 Vdc outputs, a low profile package of 2.0" x 1.6" x 0.40" and six-sided shielding.

INPUT

  • Input Voltages
    • 12 Vdc: 9 - 18 Vdc
    • 24 Vdc: 18 - 36 Vdc
    • 48 Vdc: 36 - 72 Vdc
  • Input Filter: Pi Network

OUTPUT

  • Voltage Accuracy: 2% max.
  • External Trim Adjustment Range: 10% min.
  • Line Regulation: ±0.1%
  • Load Regulation:
    • Single: 1%
    • Dual: 5%
  • Ripple Noise (20 MHz BW): 75 mV p-p max.
  • Temperature Coefficient (at FL): 0.02%/°C
  • Remote On/Off Control
    • On Control: 4.8V min. or Open
    • Off Control: 4V max. or Short

GENERAL

  • Efficiency: 81 - 83%
  • Isolation Voltage: 1600 Vdc min.
  • Isolation Resistance: 1000 MOhms
  • Switching Frequency: 300 KHz typ.
  • Short Circuit Protection: Continuous

ENVIRONMENTAL

  • Operating Temperature Range: -25 to 71°C
  • Storage Temperature Range: -55 to 105°C
  • Cooling: Free Air Convection
  • EMI/RFI: Six-Sided Continuous Shield

PHYSICAL

  • Case Material: Nickel coated copper with non-conductive base
  • Dimensions: 2.00" x 1.60" x 0.40" (50.8 x 40.6 x 10.2 mm)
Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Power Supplies
Product Number MWA20 / MWB20
Product Name DC-DC Converter, 20 Watt Single, Dual and Triple Output Regulated, Wide Input, 2:1 and 4:1
Type DC-DC Converter
Form Factor Board Mount
Applications Instrumentation
Operating Temperature -26 to 71 C (-15 to 160 F)
DC Output Voltage -15.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - LH18-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 360 watts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details